- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Dielectric Material | Housing Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Body Depth | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Connector Style | Durability | Insertion Force-Max | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Features | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 242A21540X Conec | In Stock | - | - | 12 Weeks | - | Through Hole, Right Angle | - | Thermoplastic | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | - | 242A | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15 | Black | 2 | WITH MOUNTING BRACKET & CLIP | 8536.69.40.30 | YES | Signal | - | 7.5A | 15 | IP20 | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | 1.556 inch | 2 | STAGGERED | - | 0.583 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG | D-Sub | - | 3.336 N | Machined | 2 DA A | - | 0.370 (9.40mm) | Board Lock, Filter, Mounting Brackets | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 242A10230X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | - | Thermoplastic | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | - | 242A | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 25 | Black | 2 | - | 8536.69.40.30 | YES | Signal | - | 7.5A | 25 | IP20 | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.509 inch | - | 10mOhm | - | 100000000Ohm | Board Side (4-40) | 0.109 inch | PLUG | D-Sub | - | 3.336 N | Machined | 3 DB B | - | - | Filter | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 242A10190X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | - | Thermoplastic | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | - | 242A | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 25 | Black | 2 | - | 8536.69.40.30 | YES | Signal | - | 7.5A | 25 | IP20 | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.509 inch | - | 10mOhm | - | 100000000Ohm | Board Side (4-40) | 0.109 inch | PLUG | D-Sub | - | 3.336 N | Machined | 3 DB B | - | - | Filter | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 6017W2PAM62B50X Conec | In Stock | - | - | 12 Weeks | - | - | 17 | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Plug, Male Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 241A11210X Conec | In Stock | - | - | 12 Weeks | - | Board Edge, Through Hole, Right Angle | - | Thermoplastic | - | M3 | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | - | 241A | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | WITH GROUNDING BRACKET | - | YES | Signal | - | 7.5A | 9 | IP20 | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.61 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (M3) | - | RECEPTACLE | D-Sub | - | 3.336 N | Machined | 1 DE E | - | 0.370 (9.40mm) | Filter, Ground Strap, Grounding Indents, Mounting Brackets | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 242A25140X Conec | In Stock | - | - | 12 Weeks | - | Through Hole, Right Angle | - | Thermoplastic | - | - | Steel, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | - | 242A | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | - | - | - | Signal | - | 7.5A | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | D-Sub | - | - | Machined | 1 DE E | - | 0.370 (9.40mm) | Filter, Mounting Brackets | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 241A12880X Conec | In Stock | - | - | 12 Weeks | - | Through Hole, Right Angle | - | Thermoplastic | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | - | 241A | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | WITH MOUNT. BKT. & GND. CLIP | - | YES | Signal | - | 7.5A | 9 | IP20 | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.61 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (4-40) | - | RECEPTACLE | D-Sub | - | 3.336 N | Machined | 1 DE E | - | 0.370 (9.40mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | Flash | 0.154 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 241A11290X Conec | In Stock | - | - | 12 Weeks | - | Board Edge, Through Hole, Right Angle | - | Thermoplastic | - | M3 | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | - | 241A | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | WITH GROUNDING BRACKET | - | YES | Signal | - | 7.5A | 9 | IP20 | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.61 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (M3) | - | RECEPTACLE | D-Sub | - | 3.336 N | Machined | 1 DE E | - | 0.370 (9.40mm) | Filter, Ground Strap, Grounding Indents, Mounting Brackets | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 241A11920X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | - | M3 | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | - | 241A | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 9 | Black | 2 | - | - | YES | Signal | - | 7.5A | 9 | IP20 | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | - | - | - | - | 10mOhm | 26 AWG | 100000000Ohm | Cable Side (M3) | - | RECEPTACLE | D-Sub | 50 Cycles | 3.336 N | Machined | 1 DE E | PREASSEM CONN | - | Filter, Grounding Indents | 8.00μin 0.203μm | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 241A11840X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | - | M3 | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | - | 241A | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 9 | Black | 2 | - | - | YES | Signal | - | 7.5A | 9 | IP20 | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | - | - | - | - | 10mOhm | 26 AWG | 100000000Ohm | Cable Side (M3) | - | RECEPTACLE | D-Sub | 50 Cycles | 3.336 N | Machined | 1 DE E | PREASSEM CONN | - | Filter, Grounding Indents | 8.00μin 0.203μm | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 241A12680X Conec | In Stock | - | - | 12 Weeks | - | Through Hole, Right Angle | - | Thermoplastic | - | - | Steel, Tin Plated | RIVET | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | - | 241A | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | WITH GROUNDING CLIP | - | YES | Signal | - | 7.5A | 9 | IP20 | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.61 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (Unthreaded) | - | RECEPTACLE | D-Sub | - | 3.336 N | Machined | 1 DE E | - | 0.370 (9.40mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | Flash | 0.154 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 242A12740X Conec | In Stock | - | - | 12 Weeks | - | Through Hole, Right Angle | - | Thermoplastic | - | - | Steel, Tin Plated | RIVET | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | - | 242A | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | WITH GROUNDING CLIP | - | YES | Signal | - | 7.5A | 9 | IP20 | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.606 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (Unthreaded) | - | PLUG | D-Sub | - | 3.336 N | Machined | 1 DE E | - | 0.370 (9.40mm) | Board Lock, Filter, Mounting Brackets | Flash | 0.154 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 4007W2PCM71A10X Conec | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | 7 | - | - | - | Brass, Tin Plated | - | - | - | - | -25°C~105°C | Bulk | 2013 | - | Active | - | Solder Cup | - | Plug, Male Pins | 7 (5 + 2 Power) | - | 2 | - | - | - | Signal and Power | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | - | - | - | 2 DA A - 7W2 | - | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 164C17009X Conec | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Steel, Tin Plated | - | - | - | 125V | -55°C~125°C | Bulk | 2013 | 164C | Active | - | Solder Cup | - | Receptacle, Female Sockets | 15 | - | 3 | - | - | - | Signal | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | D-Sub, High Density | - | - | - | 1 DE E High Density | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2HDD26PCR99B30A Conec | In Stock | - | - | - | Panel | Panel Mount | - | Polyester, Glass Filled | Glass | - | - | - | - | - | - | -25°C~105°C | Bulk | 2013 | - | Active | - | Solder | - | Plug, Male Pins | 26 | - | 3 | - | - | - | Signal | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | D-Sub, High Density | - | - | - | 2 DA A High Density | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 163C13649X Conec | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | - | Steel, Tin Plated | - | - | - | 125V | -55°C~125°C | Bulk | 2013 | 163C | Active | - | Solder | - | Plug, Male Pins | 25 | - | 2 | - | - | - | Signal | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | D-Sub | - | - | - | 3 DB B | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3017W2SCT58A30X Conec | In Stock | - | - | 5 Weeks | Through Hole | Through Hole, Right Angle | 17 | - | - | - | Steel, Tin Plated | - | COPPER ALLOY | - | - | -55°C~125°C | Bulk | 2013 | - | Active | - | Solder | - | Receptacle, Female Sockets | 17 (15 + 2 Power) | - | 2 | - | - | - | Signal and Power | YES | - | 17 | - | - | - | ONE | UL | Gold | COMMERCIAL | - | - | - | 0.509 inch | - | - | - | - | Housing/Shell (4-40) | - | - | D-Sub, Combo | 500 Cycles | - | - | 3 DB B - 17W2 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3F3SSC05S42A30X Conec | In Stock | - | - | - | Panel | Panel Mount | - | Polyester, Glass Filled | Glass | - | Steel, Tin Plated | - | - | - | - | - | Bulk | 2013 | - | Active | - | Solder Cup | - | Receptacle, Female Sockets | 3 (Power) | - | 1 | - | - | - | Power | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | D-Sub, Combo | - | - | - | 2 DA A - 3W3 | - | - | Filter | - | - | - | ROHS3 Compliant | - | ||
![]() 3021W1PCT78N40X Conec | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | 21 | - | - | - | Steel, Tin Plated | - | COPPER ALLOY | - | - | -55°C~125°C | Bulk | 2013 | - | Active | - | Solder | - | Plug, Male Pins | 21 (20 + 1 Coax) | - | 2 | - | - | - | Coax and Signal | YES | - | 21 | - | - | - | ONE | UL | Gold | COMMERCIAL | - | - | - | 0.509 inch | - | - | - | - | Housing/Shell (4-40) | - | - | D-Sub, Combo | 500 Cycles | - | - | 3 DB B - 21W1 | - | - | Board Lock, Grounding Indents, Mounting Brackets | 30.0μin 0.76μm | - | - | ROHS3 Compliant | - | ||
![]() 5008W8PXX56A30X Conec | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | 8 | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2013 | - | Active | - | Solder | - | Plug, Male Pins | 8 (Power) | - | 1 | - | - | - | Power | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | D-Sub, Combo | - | - | - | 4 DC C - 8W8 | - | - | Grounding Indents | - | - | - | ROHS3 Compliant | - |