- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Dielectric Material | Housing Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Body Depth | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Supply Voltage | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Features | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 242A29200X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | - | Thermoplastic | - | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | 100V | -25°C~105°C | - | - | 242A | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | Signal | - | 7.5A | - | - | IP20 | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 20 AWG | - | Cable Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | Machined | 3 DB B | - | - | Filter | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 3008W8SXX42A10X Conec | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Steel, Tin Plated | - | AU ON NI | COPPER ALLOY | - | -55°C | - | - | Bulk | 2013 | - | Active | - | Solder Cup | - | Receptacle, Female Sockets | 8 (Power) | - | 1 | - | - | - | Power | YES | - | 8 | - | - | - | - | 20A | - | ONE | UL | - | COMMERCIAL | 2.744 inch | - | - | 0.509 inch | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, Combo | - | - | - | - | - | 4 DC C - 8W8 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 3005W5SXX69E40X Conec | In Stock | - | - | 12 Weeks | - | - | 5 | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | 250V | -55°C~125°C | - | - | - | Active | 1 (Unlimited) | - | - | Receptacle, Female Sockets | 5 (Power) | Green | 1 | - | - | - | Power | - | 20A | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | 3 DB B - 5W5 | - | - | Board Lock | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 3013W6PAM62A10X Conec | In Stock | - | - | 12 Weeks | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Plug, Male Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 303W3CPXX69C60X Conec | In Stock | - | - | 12 Weeks | - | - | 3 | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | 250V | -55°C~125°C | - | - | - | Active | 1 (Unlimited) | - | - | Plug, Male Pins | 3 (Power) | Green | 1 | - | - | - | Power | - | 20A | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | 2 DA A - 3W3 | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 3036W4SAM99A30X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | 250V | - | - | - | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 36 (32 + 4 Coax or Power) | Green | 3 | - | - | - | Signal and Coax or Power (Not Included) | - | 7.5A | - | - | IP20 | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | 5 DD D - 36W4 | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A26470X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | - | Thermoplastic | - | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | 100V | -25°C~105°C | - | - | 242A | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | - | Signal | - | 7.5A | - | - | IP20 | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Board Side (M3) | - | - | - | - | D-Sub | - | - | - | - | Machined | 2 DA A | - | - | Board Lock, Filter | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 3017W5PAR71AA0X Conec | In Stock | - | - | 12 Weeks | - | - | 17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Plug, Male Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 3003W3SXX69E40X Conec | In Stock | - | - | 12 Weeks | - | - | 3 | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | -55°C~125°C | - | - | - | Active | 1 (Unlimited) | - | - | Receptacle, Female Sockets | 3 (Power) | Green | 1 | - | - | - | Power | - | 20A | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | 2 DA A - 3W3 | - | - | Board Lock | - | 30.0μin 0.76μm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A26380X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | Thermoplastic | - | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | 100V | -25°C~105°C | Bulk | 2006 | 241A | Active | - | Solder | - | Plug, Male Pins | 25 | Black | 2 | - | - | - | Signal | - | - | - | - | IP20 | - | - | 7.5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | Machined | 3 DB B | - | - | Board Lock, Filter, Grounding Indents | - | 8.00μin 0.203μm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A10030X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | - | Copper Alloy | GLASS FILLED POLYESTER | - | 100V | -25°C~105°C | - | - | 242A | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 25 | Black | 2 | - | 8536.69.40.30 | YES | Signal | - | 7.5A | 25 | - | IP20 | - | - | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.509 inch | - | - | 10mOhm | - | 100000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | PLUG | - | - | D-Sub | - | - | 3.336 N | - | Machined | 3 DB B | - | - | Filter | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A10720X Conec | 1457 | - | - | 12 Weeks | - | Through Hole | - | Thermoplastic | - | - | Steel, Tin Plated | THREADED | - | Copper Alloy | GLASS FILLED POLYESTER | - | 100V | -25°C~105°C | - | - | 241A | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 37 | Black | 2 | THD REAR SPACER&FRONT THD LOCK | 8536.69.40.30 | YES | Signal | - | 7.5A | 37 | - | IP20 | - | - | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.509 inch | - | - | 10mOhm | - | 100000000Ohm | Board Side (4-40); Mating Side (4-40) | 0.109 inch | RECEPTACLE | - | - | D-Sub | - | - | 3.336 N | - | Machined | 4 DC C | - | - | Filter, Grounding Indents | - | Flash | - | 0.171 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 15-005733 Conec | In Stock | - | Datasheet | 12 Weeks | - | Board Edge, Through Hole, Right Angle | 24 | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Zinc Die Cast, Nickel Plated | - | - | Copper Alloy | - | - | 250V | -25°C~105°C | Bulk | 2013 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 24 (17 + 7 Power) | Green | 2 | - | - | - | Signal and Power | - | 7.5A 20A | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub, Combo | - | - | - | - | - | 5 DD D - 24W7 | - | 0.260 (6.61mm) | Board Lock, Mounting Brackets | - | 8.00μin 0.203μm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 164A05929A Conec | In Stock | - | Datasheet | - | Through Hole | Board Edge, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | 60V | - | Bulk | 2011 | 164A | Active | - | Solder | - | Receptacle, Female Sockets | 15 | Black | 3 | - | - | - | Signal | - | - | 15 | - | - | 2.286mm | - | - | TIN | - | UL | Gold | COMMERCIAL | 1.228 inch | 3 | STAGGERED | 0.509 inch | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub, High Density | - | 2.54 mm | - | - | - | 1 DE E High Density | - | 0.314 (7.98mm) | Board Lock, Mounting Brackets | - | 8.00μin 0.203μm | 8μin | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 3036W4PAT99N20X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole, Right Angle | 36 | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | 250V | - | - | 2013 | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 36 (32 + 4 Coax or Power) | Green | 3 | - | - | - | Signal and Coax or Power (Not Included) | - | 7.5A | - | - | IP20 | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub, Combo | - | - | - | - | - | 5 DD D - 36W4 | - | 0.283 (7.20mm) | Grounding Indents, Mounting Brackets | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STD37PAM99B20X Conec | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Copper Alloy, Tin Plated | - | - | Copper Alloy | - | - | 125V | -25°C~105°C | - | 2012 | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 37 | Black | 2 | - | - | - | Signal | - | 7.5A | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 20 AWG | - | Mating Side, Female Screwlock (M3) | - | - | - | - | D-Sub | - | - | - | - | Machined | 4 DC C | - | - | Grounding Indents | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 4HDD44SAM99A10X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | - | #4-40 | Copper Alloy, Tin Plated | THREADED INSERT | - | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | 60V | -25°C~105°C | - | 2011 | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 44 | Black | 3 | - | - | - | Signal | - | 3A | 44 | - | IP67 - Dust Tight, Waterproof | - | - | - | TIN | - | UL, CSA | Gold | COMMERCIAL | - | - | - | 0.509 inch | - | - | - | 22 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, High Density | - | - | - | - | - | 3 DB B High Density | PREASSEM CONN | - | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 163A12029X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | THREADED | - | Copper Alloy | GLASS FILLED POLYESTER | - | 125V | -55°C~125°C | - | 2002 | 163A | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 15 | Black | 2 | WITH GROUND INDENT | 8536.69.40.30 | - | Signal | - | 7.5A | 15 | - | IP20 | - | - | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | 1.556 inch | 2 | STAGGERED | - | 0.587 inch | - | 10mOhm | - | 5000000000Ohm | Housing/Shell (4-40) | 0.109 inch | RECEPTACLE | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | 2 DA A | - | 0.370 (9.40mm) | Grounding Indents, Mounting Brackets | - | 8.00μin 0.203μm | - | 0.146 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 5F5SPC05S56K40X Conec | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | 5 | Polyester, Glass Filled | Glass | - | Steel, Tin Plated | - | - | - | - | - | - | - | Bulk | 2013 | - | Active | - | Solder | - | Plug, Male Pins | 5 (Power) | - | 1 | - | - | - | Power | - | - | - | - | - | - | - | 20A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub, Combo | - | - | - | - | - | 3 DB B - 5W5 | - | - | Board Lock, Filter, Grounding Indents, Mounting Brackets | - | - | - | - | - | ROHS3 Compliant | ||
![]() 164A18129X Conec | In Stock | - | - | 12 Weeks | Through Hole | Board Edge, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | 60V | -55°C~125°C | Bulk | 2013 | 164A | Active | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 62 | Black | 3 | MNT & GND BKT, HIGH DENSITY | - | - | Signal | - | - | 62 | Right Angle | IP20 | - | 21.5mm | 3A | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 3 | STAGGERED | 0.509 inch | - | 25A | - | - | 5000000000Ohm | Mating Side (4-40) | 0.095 inch | PLUG | 60V | - | D-Sub, High Density | 1 | 2.54 mm | 2.6966 N | 2.6966 N | Machined | 4 DC C High Density | - | 0.314 (7.98mm) | Mounting Brackets | 69.7mm | Flash | - | - | UL94 V-0 | ROHS3 Compliant |