- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Dielectric Material | Housing Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Boardlocks | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insert Arrangement | Insulation Materials | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Shell Sizes | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Supply Voltage | Termination Type | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Wire/Cable Gauge | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Filter Type | Insulation | Contact Design | Backset Spacing | Max Supply Voltage (DC) | Shell Plating | Contact Arrangement | Mounting Angle | Features | IP Rating | Length | Width | Contact Finish Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15-000691 CONEC | In Stock | - | - | - | Gold | - | - | - | Zinc | - | - | - | - | - | - | - | - | Copper Alloy | 30 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 Position | - | 3 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Cup | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | - | - | Nickel | - | Straight | - | IP67 | - | - | - | - | - | - | - | - | ||
![]() 163A16269X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Polyester | - | Steel, Tin Plated | THREADED | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | - | -55°C~125°C | Bulk | 2016 | 163A | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 15 | Black | 2 | - | WITH THRD LOCK & GROUND INDENT | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | Straight | IP20 | - | 12.93mm | - | 7.5A | TIN | UL | Gold | - | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | - | NO | - | 5A | - | - | - | 5000000000Ohm | Mating Side (4-40) | - | - | 125V | - | - | - | D-Sub | 1 | - | - | - | 3.336 N | 3.336 N | - | - | 2 DA A | - | - | - | - | - | - | - | - | Board Lock, Grounding Indents | - | 39.52mm | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 3013W6PXK99A10X CONEC | In Stock | - | - | - | Gold | - | - | - | Steel | - | - | - | - | - | - | - | - | Copper Alloy | 50 | Unfiltered | CONEC CORP | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 3013W6PXK99A10X | 3013W6PXK99A10X | + 125 C | - 55 C | Panel | - | - | - | Active | 2.09 | Details | 4 | 0.348507 oz | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | 13 Position | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 7.5 A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | - | - | Tin | 13W6 | Straight | - | IP20 | - | - | - | - | - | - | - | - | ||
![]() 163A11079X Conec | 57 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2006 | 163A | - | yes | Active | Not Applicable | - | Solder Cup | - | Plug, Male Pins | - | 15 | Black | 2 | Male | - | - | - | - | - | - | Signal | - | - | - | - | 15 | Straight | IP20 | - | 14.52mm | - | 7.5A | TIN | UL | Gold | - | COMMERCIAL | - | - | - | - | 0.509 inch | - | - | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | 125V | - | - | - | D-Sub | 1 | - | 20 AWG | - | - | - | - | - | 2 DA A | - | - | PREASSEM CONN | - | - | - | - | - | Grounding Indents | - | 39.52mm | 12.9mm | 8.00μin 0.203μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 163A16259X Conec | 9662445 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Polyester | - | Steel, Tin Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2006 | 163A | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 9 | Black | 2 | Male | WITH THRD LOCK & GROUND INDENT | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | Straight | IP20 | - | 12.93mm | - | 7.5A | TIN | UL | Gold | - | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | 5A | - | - | - | 5000000000Ohm | Mating Side (4-40) | - | - | 125V | - | - | - | D-Sub | 1 | - | - | - | 3.336 N | 3.336 N | - | - | 1 DE E | - | - | - | - | - | - | - | - | Board Lock, Grounding Indents | - | 31.19mm | - | 8.00μin 0.203μm | UL94 V-0 | No | ROHS3 Compliant | - | - | ||
![]() 164A19799X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Board Edge, Through Hole, Right Angle | 9 | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | - | -55°C~125°C | - | 2013 | 164A | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | - | 9, 9 | Black | 2, 2 | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 9 | - | IP20 | - | - | - | - | TIN | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE-MALE | NO | - | - | - | - | - | - | Mating Side (4-40) | - | SOCKET-PLUG | - | - | - | - | D-Sub - Stacked | - | - | - | - | - | - | - | Machined | 1 DE E ; 1 DE E | - | - | - | 0.283 (7.20mm) | - | - | - | - | Board Lock, Mounting Brackets | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 163A11239X CONEC | In Stock | - | - | - | Gold | - | BOARD | - | Steel | - | - | HOLE .112-.124 | - | - | Without Boardlocks | 2.103 inch | AU ON NI | Copper Alloy | 50 | Unfiltered | CONEC CORP | B25 | - | GLASS FILLED POLYESTER | 163A11239X | 163 | + 125 C | - 55 C | Through Hole | 2 | 125 °C | -55 °C | Active | 2.05 | Details | 3 (B) | 0.455034 oz | - | 125 V | - | - | - | - | - | - | - | - | - | - | - | - | Plug | 25 Position | - | 2 Row | Male | WITH GROUND INDENT | - | - | - | - | - | - | - | - | - | 2.77 mm | 25 | - | - | 2.7686 mm | - | compliant | 5 A | TIN OVER NICKEL | UL | - | Solder Pin | COMMERCIAL | - | 2 | STAGGERED | - | 0.509 inch | Pin (Male) | - | 0.641 inch | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.109 inch | RECEPTACLE | - | SOLDER | - | 1000VAC V | - | - | 2.8448 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | - | - | Tin | - | Right Angle | - | - | - | - | - | - | - | - | - | - | ||
![]() 163A11229X CONEC | In Stock | - | - | - | Gold | - | BOARD | - | Steel | - | - | HOLE .112-.124 | - | - | Without Boardlocks | 1.556 inch | AU ON NI | Copper Alloy | 50 | Unfiltered | CONEC CORP | A15 | - | GLASS FILLED POLYESTER | 163A11229X | 163 | + 125 C | - 55 C | Through Hole | 2 | 125 °C | -55 °C | Active | 2.05 | Details | 2 (A) | 0.306883 oz | - | 125 V | - | - | - | - | - | - | - | - | - | - | - | - | Plug | 15 Position | - | 2 Row | Male | WITH GROUND INDENT | - | - | - | - | - | - | - | - | - | 2.74 mm | 15 | - | - | 2.7686 mm | - | compliant | 5 A | TIN OVER NICKEL | UL | - | Solder Pin | COMMERCIAL | - | 2 | STAGGERED | - | 0.509 inch | Pin (Male) | - | 0.641 inch | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.109 inch | RECEPTACLE | - | SOLDER | - | 1000VAC V | - | - | 2.8448 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | - | - | Tin | - | Right Angle | - | - | - | - | - | - | - | - | - | - | ||
![]() DLS2XS1AD01X CONEC | In Stock | - | - | - | Gold | - | - | - | Steel | - | - | - | - | - | - | - | - | - | 50 | Unfiltered | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | Details | 2 (A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | 15 Position | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Cup | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | Straight | - | - | - | - | - | - | - | - | - | - | ||
![]() 164A10219X Conec | 64 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2004 | 164A | - | yes | Active | Not Applicable | - | Solder Cup | - | Receptacle, Female Sockets | - | 9 | Black | 2 | Female | ROHS COMPLIANT | - | - | - | - | - | Signal | - | - | - | - | 9 | Straight | IP20 | - | 14.6mm | - | 7.5A | TIN | UL | Gold | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | Cable Side (4-40) | - | - | 125V | - | - | - | D-Sub | 1 | - | 20 AWG | - | 3.336 N | - | - | Machined | 1 DE E | - | - | PREASSEM CONN | - | - | - | - | - | - | - | 31.19mm | 12.9mm | 8.00μin 0.203μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 164A17469X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | - | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Polyester | - | Steel, Tin Plated | THREADED | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | - | 2002 | 164A | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 26 | Black | 3 | Female | WITH SPACER CLIP | - | - | - | - | - | Signal | - | - | - | - | 26 | Straight | IP20 | 2.7686mm | 12.93mm | - | 3A | - | UL | Gold | - | COMMERCIAL | - | 3 | STAGGERED | - | 0.509 inch | - | - | - | 5A | - | - | - | 5000000000Ohm | Mating Side (4-40) | - | PLUG | 60V | - | Tin | - | D-Sub, High Density | 1 | 2.8448 mm | - | - | - | - | - | Machined | 2 DA A High Density | - | - | - | - | - | - | - | - | Board Lock | - | 39.52mm | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 242A20650X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Steel | Thermoplastic | Polyester | - | Steel, Tin Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2006 | 242A | - | - | Active | - | - | Solder | EAR99 | Receptacle, Female Sockets | - | 15 | Black | 3 | Female | - | - | - | - | - | YES | Signal | - | - | - | - | 15 | Straight | IP20 | 2.286mm | 12.93mm | - | 3A | TIN OVER NICKEL | UL | Gold | - | COMMERCIAL | - | 3 | STAGGERED | - | 0.509 inch | - | - | - | 3A | - | - | - | - | Board Side (4-40) | 0.09 inch | PLUG | - | - | - | 424VDC V | D-Sub, High Density | 1 | - | - | - | - | - | 0.078 inch | Machined | 1 DE E High Density | - | - | - | - | 100V | - | - | - | Board Lock, Filter | - | 31.19mm | 12.9mm | 8.00μin 0.203μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 163A16199X Conec | 3 | - | Datasheet | 12 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | THREADED | - | - | - | Copper Alloy | - | - | - | - | GLASS FILLED POLYESTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | - | -55°C~125°C | Bulk | 2004 | 163A | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 50 | Black | 3 | - | WITH GROUND INDENT | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 50 | - | IP20 | 2.7686mm | - | - | - | TIN | UL | Gold | - | COMMERCIAL | 2.65 inch | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.62 inch | - | NO | 0.291 inch | - | - | 10mOhm | - | - | Board Side (4-40) | 0.109 inch | - | - | - | - | 1000VAC V | D-Sub | - | 2.8448 mm | - | - | - | - | 0.112 inch | - | 5 DD D | - | - | - | - | - | - | - | - | Board Lock, Grounding Indents | - | - | - | 8.00μin 0.203μm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 163A13849X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Board Edge, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Polyester | - | Steel, Tin Plated | THREADED | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | - | -55°C~125°C | Bulk | - | 163A | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | - | 25 | Black | 2 | - | MNT BKT, GND BKT&GND INDENT | 8536.69.40.30 | - | - | - | - | Signal | - | - | - | - | 25 | Right Angle | IP20 | - | 21.9mm | - | 7.5A | TIN OVER NICKEL | UL | Gold | - | COMMERCIAL | - | 2 | STAGGERED | - | - | - | - | - | 5A | - | - | - | 5000000000Ohm | Mating Side (4-40) | - | RECEPTACLE | 125V | - | - | - | D-Sub | 1 | - | - | - | 3.336 N | 3.336 N | - | - | 3 DB B | - | - | - | 0.370 (9.40mm) | - | - | - | - | Grounding Indents, Mounting Brackets | - | 53.42mm | - | Flash | UL94 V-0 | No | ROHS3 Compliant | - | - | ||
![]() 164A12129X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Polyester | - | Steel, Tin Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2006 | 164A | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 9 | Black | 2 | Female | THRD REAR SPACER & LOCK | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | Straight | IP20 | - | 12.93mm | - | 7.5A | TIN | UL | Gold | - | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | 5A | - | - | - | 5000000000Ohm | Board Side (4-40); Mating Side (4-40) | - | - | 125V | - | - | - | D-Sub | 1 | - | - | - | 3.336 N | 3.336 N | - | Machined | 1 DE E | - | - | - | - | - | - | - | - | - | - | 31.19mm | - | 8.00μin 0.203μm | UL94 V-0 | No | ROHS3 Compliant | - | - | ||
![]() 164A10419X Conec | 80 | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Steel | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | - | -55°C~125°C | Bulk | 2008 | 164A | - | yes | Active | Not Applicable | - | Wire Wrap | - | Receptacle, Female Sockets | - | 9 | Black | 2 | - | ROHS COMPLIANT | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 9 | Straight | IP20 | - | 12.93mm | - | 7.5A | TIN | UL, CSA | Gold | - | COMMERCIAL | - | 2 | STAGGERED | - | - | - | NO | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | Tin | - | D-Sub | 1 | - | - | - | 3.336 N | - | - | Machined | 1 DE E | - | - | - | - | - | - | - | - | - | - | 31.19mm | - | 8.00μin 0.203μm | UL94 V-0 | No | ROHS3 Compliant | - | - | ||
![]() 164A12149X Conec | 34 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | - | -55°C~125°C | Bulk | 2013 | 164A | e3 | yes | Active | Not Applicable | - | Solder | - | Receptacle, Female Sockets | - | 25 | Black | 2 | - | THRD REAR SPACER & LOCK | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | Straight | IP20 | - | 12.93mm | - | 7.5A | TIN | UL | Gold | - | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | - | NO | - | 5A | - | - | - | 5000000000Ohm | Board Side (4-40); Mating Side (4-40) | - | - | 125V | - | - | - | D-Sub | 1 | - | - | - | 3.336 N | 3.336 N | - | Machined | 3 DB B | - | - | - | - | - | - | - | - | - | - | 53.42mm | - | 8.00μin 0.203μm | UL94 V-0 | No | ROHS3 Compliant | - | - | ||
![]() 164A17169X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Through Hole | - | Steel | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2009 | 164A | - | - | Active | - | - | Solder | EAR99 | Receptacle, Female Sockets | - | 26 | Black | 3 | Female | - | - | - | - | - | - | Signal | - | - | - | - | 26 | Straight | IP20 | 2.286mm | 12.93mm | - | 3A | - | UL | Gold | - | COMMERCIAL | - | 3 | STAGGERED | - | 0.509 inch | - | - | - | 25A | - | - | - | 5000000000Ohm | Housing/Shell (Unthreaded) | 0.09 inch | PLUG | 60V | - | Tin | - | D-Sub, High Density | 1 | - | - | - | - | - | 0.078 inch | Machined | 2 DA A High Density | - | - | - | - | - | - | - | - | - | - | 39.52mm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() DLS1SP5AN21X Conec | In Stock | - | Datasheet | 6 Weeks | - | Edge, Through Hole | Board Edge, Through Hole, Right Angle | 9 | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | - | -55°C~125°C | Bulk | 1998 | - | - | - | Active | - | 18 | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | - | 9, 9 | Black | 2, 2 | - | ROHS COMPLIANT | - | - | - | - | - | Signal | - | - | - | - | 18 | Right Angle | IP20 | - | 25.5mm | - | 7.5A | TIN | UL, CSA | Gold | - | COMMERCIAL | - | 2+2 | STAGGERED | - | - | MALE/FEMALE | - | - | - | - | 10mOhm | - | 5000000000Ohm | Housing/Shell (4-40) | - | PLUG/RECEPTACLE | - | - | - | - | D-Sub - Stacked | 2 | - | - | - | 3.336 N | 3.336 N | - | - | 1 DE E ; 1 DE E | - | - | - | - | - | - | - | - | Board Lock, Grounding Indents | - | 30.8mm | - | Flash | UL94 V-0 | No | ROHS3 Compliant | - | - | ||
![]() 163A16619X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Steel | - | Steel, Tin Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | -55°C~125°C | Bulk | 2008 | 163A | - | - | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Plug, Male Pins | - | 44 | Black | 3 | - | ROHS COMPLIANT | - | - | - | - | - | Signal | - | - | - | - | 44 | Straight | IP20 | - | - | - | 3A | TIN | UL | Gold | - | COMMERCIAL | - | - | - | - | 0.509 inch | - | - | - | 3A | - | - | 22 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | Tin | - | D-Sub, High Density | 1 | - | - | - | - | - | - | - | 3 DB B High Density | - | - | PREASSEM CONN | - | - | - | - | - | Grounding Indents | - | 53.42mm | - | Flash | UL94 V-0 | No | ROHS3 Compliant | - | - |