- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Material | Dielectric Material | Shell Material, Finish | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Finish Mating | Contact Materials | Degree of protection (IP) | Dimensions | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material of contact surface | Material quality | Mfr | MSL | Overvoltage category | Package | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pollution degree | Primary Material | Product Status | Rated current In | Risk Rank | RoHS | Rohs Code | Surface protection | Transparent | Type of accessory/spare part | Type of electrical accessory/spare part | Type of fastening | Voltage type | Voltage, Rating | Operating Temperature | Series | JESD-609 Code | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Shielding | Ingress Protection | Depth | Reach Compliance Code | Frequency | Shell Finish | Contact Finish | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Note | Flange Feature | Body/Shell Style | Connector Style | Contact Finish Termination | Viewing Angle | Forward Current | Lens Style | Contact Form | Shell Size, Connector Layout | Includes | Backset Spacing | Convert From (Adapter End) | Convert To (Adapter End) | Gender Type A | Gender Type B | Features | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Enclosure Type | IP Rating | Height | Width | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 241A15720XE CONEC CORPORATION | In Stock | - | - | Through Hole | - | - | Polyester, Glass Filled | Steel, Tin Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | Nickel/gold | - | Conec | - | - | Bulk | - | -25 - 70 | -25 - 70 | - | Metal | Active | 4 | - | - | - | - | - | - | - | - | - | 100V | -25°C ~ 105°C | 241A | - | Solder | - | Plug, Male Pins | 50 | Black | 3 | - | - | - | - | - | Signal | - | - | 7.5A | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | Housing/Shell (4-40) | - | D-Sub | - | - | - | - | Machined | 5 (DD, D) | - | - | - | - | - | - | Board Lock, Filter, Grounding Indents | - | - | - | - | - | - | - | Flash | UL94 V-0 | ||
![]() 24-009863 CONEC CORPORATION | In Stock | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conec | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-011483 CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conec | - | - | Bulk | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-010473 CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conec | - | - | Bulk | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 248C25580X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conec | - | - | Bulk | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-003493 CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conec | - | - | Bulk | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A29140XE CONEC CORPORATION | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Tin Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | Conec | - | - | Bulk | - | - | - | - | Metal | Active | - | - | Yes | - | - | - | - | - | - | - | 100V | -25°C ~ 105°C | 242A | - | Solder Cup | - | Receptacle, Female Sockets | 9 | Black | 2 | - | - | - | - | - | Signal | - | - | 7.5A | - | IP20 | - | - | - | - | Gold | - | - | - | - | 20 AWG | - | Housing/Shell (4-40) | - | D-Sub | - | - | - | - | Machined | 1 (DE, E) | - | - | - | - | - | - | Board Lock, Filter | - | - | - | - | - | - | - | 8.00µin (0.203µm) | UL94 V-0 | ||
![]() FDC1XPTAM39S132B CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conec | - | - | Bulk | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-010663 CONEC CORPORATION | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | - | - | 3,00x3,00x2,02mm | - | - | - | - | - | Conec | n/a | - | Bulk | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | OSLON Square | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 ° | 700 mA | Domed Top 3mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A01680A CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conec | - | - | Bulk | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFC2XSRAX42R831A CONEC CORPORATION | In Stock | - | - | - | - | ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conec | - | - | Bulk | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | 1551 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multipurpose | IP54 | - | - | - | - | ||
![]() 24-007903 CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conec | - | - | Bulk | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-001663E CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | Gold | - | Conec | - | - | Bulk | - | -40 - 105 | -20 - 90 | - | - | Active | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 241A29130XE CONEC CORPORATION | In Stock | - | - | Through Hole | - | - | Polyester, Glass Filled | Steel, Tin Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | Conec | - | - | Bulk | - | - | - | - | Metal | Active | - | - | - | - | - | - | - | - | - | - | 100V | -25°C ~ 105°C | 241A | - | Solder | - | Plug, Male Pins | 15 | Black | 2 | - | - | - | - | - | Signal | - | - | 7.5A | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | - | Machined | 2 (DA, A) | - | - | - | - | - | - | Board Lock, Filter, Grounding Indents | - | - | - | - | - | - | - | Flash | UL94 V-0 | ||
![]() 242A10060XE CONEC CORPORATION | In Stock | - | - | Through Hole | - | Plastic | Polyester, Glass Filled | Steel, Tin Plated | - | - | - | - | Copper Alloy | IP20 | - | - | - | - | - | Other | Conec | - | - | Bulk | - | - | - | - | Metal | Active | - | - | - | - | Untreated | No | - | - | Engage (snap) | - | 100V | -25°C ~ 105°C | 242A | - | Solder | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | - | - | - | Signal | - | - | 7.5A | - | IP20 | 14 | - | - | - | Gold | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | - | Machined | 2 (DA, A) | - | - | - | - | - | - | Board Lock, Filter | - | - | - | - | - | 21 | 21 | Flash | UL94 V-0 | ||
![]() 24-002563 CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conec | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6STF25SAM03B30X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conec | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-001883 CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conec | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-503283E CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | 70 | 1 - 25 | 1 - 35 | - | - | IP20 | - | - | - | - | - | - | Conec | - | 3 | Bulk | - | - | - | 2 | - | Active | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAP3XAAAH02R262X CONEC CORPORATION | In Stock | - | - | Free Hanging (In-Line) | STEEL | - | - | Steel, Tin Plated | - | - | - | GOLD (8) OVER NICKEL (50) | COPPER ALLOY | - | - | CONEC CORP | Conec Corporation | MAP3XAAAH02R262X | - | - | Conec | - | - | Bulk | Active | - | - | - | - | Active | - | 5.77 | Compliant | Yes | - | - | - | - | - | - | 100 V | -25°C ~ 105°C | - | e4 | - | EAR99 | RECTANGULAR CONNECTOR ADAPTER | - | - | 2 | 8536.69.80.00 | NO | NO | NO | YES | - | NO | GENERAL PURPOSE | 7.5 A | Unshielded | IP20 | - | compliant | - | TIN | Gold | MALE-FEMALE | 94V-0 | Silver | NO | - | - | - | PLUG-SOCKET | Connector Saver | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 25 Pin Female | D-Sub, 25 Pin Male | Male | Female | Filter | YES | 25 | 25 | - | - | - | - | 8.00µin (0.203µm) | UL94 V-0 |