- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Shell Material | Dielectric Material | Housing Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Supply Voltage | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Max Supply Voltage (DC) | Features | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 164A16739X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | M3 | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 125V | -55°C~125°C | - | 2013 | 164A | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | - | WITH THD LOCK, SPACER CLIP | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 25 | - | IP20 | - | - | - | TIN | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | - | - | NO | - | - | 10mOhm | - | 5000000000Ohm | Board Side (M3); Mating Side (M3) | 0.109 inch | - | - | - | 1000VAC V | D-Sub | - | - | - | - | 3.336 N | 3.336 N | - | Machined | 3 DB B | - | - | - | Board Lock | - | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 164A16569X Conec | 75 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Polyester | - | Steel, Tin Plated | - | Copper Alloy | - | - | -55°C~125°C | Tray | 2006 | 164A | - | yes | Active | Not Applicable | - | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | Female | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | Straight | IP20 | - | 12.93mm | 7.5A | TIN | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | 5A | - | - | 5000000000Ohm | Board Side (4-40) | - | - | 125V | - | - | D-Sub | 1 | - | - | - | 3.336 N | 3.336 N | - | Machined | 1 DE E | - | - | - | Board Lock | 31.19mm | 12.9mm | 8.00μin 0.203μm | - | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 3009W4PCM99A10X Conec | 65 |
| Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | Steel | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | Copper Alloy | - | - | -55°C~125°C | Tray | 2004 | - | - | yes | Active | 1 (Unlimited) | 5 | Solder Cup | - | Plug, Male Pins | 9 (5 + 4 Coax or Power) | Green | 2 | Male | - | - | - | - | - | - | Signal and Coax or Power (Not Included) | YES | - | - | 9 | Straight | - | - | 14.39mm | 5A | TIN | ONE | UL | Gold | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | Tin | - | D-Sub, Combo | 1 | - | - | 20 AWG | - | - | - | - | 3 DB B - 9W4 | - | - | - | Grounding Indents | 53.42mm | 12.9mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 241A27120X Conec | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | Polyester | - | Steel, Tin Plated | - | Copper Alloy | - | - | -25°C~105°C | Tray | 2006 | 241A | e3 | yes | Active | Not Applicable | 9 | Solder Cup | - | Plug, Male Pins | - | Black | 2 | Male | ROHS COMPLIANT | - | - | - | - | YES | Signal | - | - | 7.5A | 9 | Straight | IP20 | - | 16.62mm | 7.5A | TIN | - | UL, CSA | Gold | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | Cable Side (4-40) | - | - | - | - | 300VDC V | D-Sub | 1 | - | 50 Cycles | 20 AWG | 3.336 N | 3.336 N | - | Machined | 1 DE E | PREASSEM CONN | - | 100V | Filter, Grounding Indents | 31.19mm | 12.9mm | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 241A16080X Conec | 5 | - | Datasheet | 15 Weeks | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | Copper Alloy | - | - | -25°C~105°C | Tray | 2006 | 241A | - | - | Active | Not Applicable | - | Solder | EAR99 | Plug, Male Pins | 25 | Black | 2 | Male | WITH METAL BRACKET AND CLIP | 8536.69.40.30 | - | - | - | YES | Signal | - | - | - | 25 | Right Angle | IP20 | - | - | 7.5A | - | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.509 inch | - | - | - | 0.48 inch | - | - | - | - | Housing/Shell (4-40) | - | RECEPTACLE | - | Tin | - | D-Sub | 1 | - | - | - | 3.336 N | - | - | Machined | 3 DB B | - | 0.283 (7.20mm) | 100V | Board Lock, Filter, Grounding Indents | 53.42mm | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 163A16669X Conec | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | Steel | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | Copper Alloy | - | 60V | -55°C~125°C | Tray | 2006 | 163A | e4 | yes | Active | - | - | Solder Cup | - | Plug, Male Pins | 44 | Black | 3 | Male | - | - | - | - | - | - | Signal | - | - | - | 44 | Straight | IP20 | - | - | 3A | TIN | - | UL | Gold | COMMERCIAL | - | - | - | - | 0.509 inch | - | - | - | - | 3A | - | 22 AWG | - | Cable Side (4-40) | - | - | - | Tin | - | D-Sub, High Density | 1 | - | - | 22 AWG | - | - | - | - | 3 DB B High Density | PREASSEM CONN | - | - | Grounding Indents | 53.42mm | 12.9mm | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 3007W2PCM99A10X Conec | 101 |
| Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene | - | Steel, Tin Plated | - | Copper Alloy | - | - | -55°C~125°C | Tray | 2008 | - | - | yes | Active | Not Applicable | 7 | Solder Cup | - | Plug, Male Pins | 7 (5 + 2 Coax or Power) | Green | 2 | Male | - | - | - | - | - | - | Signal and Coax or Power (Not Included) | YES | - | - | 7 | Straight | - | - | 14.52mm | 5A | - | ONE | UL | Gold | COMMERCIAL | - | - | - | - | 0.496 inch | - | Black | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | 250V | Tin | - | D-Sub, Combo | 1 | - | - | 20 AWG | - | - | - | - | 2 DA A - 7W2 | - | - | - | Grounding Indents | 39.52mm | 12.9mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 163A13739X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 125V | -55°C~125°C | Bulk | 2002 | 163A | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | Black | 2 | Male | REAR SPACER & LOCK, GND INDENT | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 15 | - | IP20 | - | - | - | TIN | - | UL | Gold | COMMERCIAL | 1.556 inch | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | - | - | NO | - | - | 10mOhm | - | 5000000000Ohm | Board Side (4-40); Mating Side (4-40) | 0.109 inch | - | - | - | 1000VAC V | D-Sub | - | - | - | - | 3.336 N | 3.336 N | - | - | 2 DA A | - | - | - | Grounding Indents | - | - | 8.00μin 0.203μm | - | 0.173 inch | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 242A26880X Conec | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | PBT | - | Steel, Tin Plated | - | Copper Alloy | - | - | -25°C~105°C | Tray | 2006 | 242A | - | yes | Active | - | 25 | Solder Cup | - | Receptacle, Female Sockets | - | Black | 2 | Female | ROHS COMPLIANT | - | - | - | - | YES | Signal | - | - | 7.5A | 25 | Straight | IP20 | - | 16.7mm | 5A | TIN | - | UL, CSA | Gold | COMMERCIAL | - | - | - | - | 0.509 inch | - | - | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | 300VDC V | D-Sub | 1 | - | 50 Cycles | 20 AWG | 3.336 N | 3.336 N | - | Machined | 3 DB B | PREASSEM CONN | - | 100V | Filter | 53.42mm | 12.9mm | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 3009W4SCM99A10X Conec | 59 |
| Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Steel | - | Steel, Tin Plated | - | Copper Alloy | - | - | -55°C~125°C | Tray | 2002 | - | e4 | yes | Active | Not Applicable | 5 | Solder Cup | - | Receptacle, Female Sockets | 9 (5 + 4 Coax or Power) | Green | 2 | Female | - | - | NO | NO | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | - | 9 | Straight | IP20 | - | 14.6mm | 5A | TIN | ONE | UL | Gold | COMMERCIAL | - | - | - | - | - | 94V-0 | - | NO | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | Tin | - | D-Sub, Combo | 1 | - | - | 20 AWG | - | - | - | - | 3 DB B - 9W4 | - | - | - | - | 53.42mm | 12.9mm | 30.0μin 0.76μm | - | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 163A17549X Conec | 35 |
| Datasheet | 12 Weeks | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | Copper Alloy | - | - | -55°C~125°C | Tray | 2006 | 163A | - | yes | Active | Not Applicable | - | Solder | - | Plug, Male Pins | 25 | Black | 2 | Male | WITH CLIP & GROUND INDENT | - | - | - | - | - | Signal | - | - | - | 25 | Right Angle | IP20 | - | 18.19mm | 7.5A | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.509 inch | - | - | - | - | 5A | - | - | 5000000000Ohm | Housing/Shell (4-40) | - | RECEPTACLE | 125V | - | - | D-Sub | 1 | - | - | - | 3.336 N | 3.336 N | - | - | 3 DB B | - | 0.283 (7.20mm) | - | Board Lock, Grounding Indents, Mounting Brackets | 53.42mm | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 164A17069X Conec | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | Copper Alloy | - | 60V | -55°C~125°C | Tray | 2009 | 164A | e4 | yes | Active | Not Applicable | - | Solder Cup | - | Receptacle, Female Sockets | 26 | Black | 3 | Female | - | - | - | - | - | - | Signal | - | - | 3A | 26 | Straight | IP20 | - | - | 2.5A | TIN | - | UL | Gold | COMMERCIAL | - | - | - | - | 0.509 inch | - | - | - | 0.278 inch | - | - | - | - | Cable Side (4-40) | - | - | - | Tin | - | D-Sub, High Density | 1 | - | - | 22 AWG | - | - | - | Machined | 2 DA A High Density | PREASSEM CONN | - | - | - | 39.52mm | 12.9mm | 8.00μin 0.203μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 164A17949X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Polyester | - | Steel, Tin Plated | - | Copper Alloy | - | - | -55°C~125°C | Tray | 2006 | 164A | - | yes | Active | Not Applicable | - | Solder | EAR99 | Receptacle, Female Sockets | 15 | Black | 2 | Female | WITH CLIP | 8536.69.40.30 | - | - | - | - | Signal | - | - | - | 15 | Right Angle | IP20 | - | - | 7.5A | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.509 inch | - | - | - | 0.476 inch | 5A | - | - | 5000000000Ohm | Housing/Shell (4-40) | - | PLUG | 125V | - | - | D-Sub | 1 | - | - | - | 3.336 N | 3.336 N | - | Machined | 2 DA A | - | 0.283 (7.20mm) | - | Board Lock | 39.52mm | - | Flash | - | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 164A18209X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Board Edge, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | Copper Alloy | - | 60V | -55°C~125°C | Bulk | 2010 | 164A | - | yes | Active | Not Applicable | - | Solder | - | Receptacle, Female Sockets | 62 | Black | 3 | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 62 | - | IP20 | - | - | 3A | TIN | - | UL, CSA | Gold | COMMERCIAL | 2.744 inch | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | - | - | NO | - | 3A | 10mOhm | - | 5000000000Ohm | Housing/Shell (4-40) | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | Machined | 4 DC C High Density | - | 0.314 (7.98mm) | - | Board Lock | - | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() DSS1XSMAB01X Conec | In Stock | - | Datasheet | 12 Weeks | Panel | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | Copper Alloy | - | 125V | -55°C~125°C | Bulk | 2008 | - | - | - | Active | - | - | Solder Cup | - | Receptacle, Female Sockets | 9 | Black | 2 | Female | - | - | - | - | - | - | Signal | - | - | 7.5A | 9 | - | IP20 | - | - | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | - | - | - | 0.677 inch | - | - | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | 1 DE E | PREASSEM CONN | - | - | - | - | - | Flash | 8μin | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 164A19959X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole, Right Angle | 9 | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | Copper Alloy | - | 125V | -55°C~125°C | - | 2004 | 164A | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 9, 9 | Black | 2, 2 | - | - | - | - | - | - | - | Signal | - | - | 7.5A | - | - | IP20 | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub - Stacked | - | - | - | - | - | - | - | Machined | 1 DE E ; 1 DE E | - | 0.283 (7.20mm) | - | Board Lock, Mounting Brackets | - | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 164A12029X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | Copper Alloy | - | - | -55°C~125°C | Bulk | 2005 | 164A | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | Female | THRD REAR SPACER | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 9 | Straight | IP20 | - | 12.93mm | 5A | TIN | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | 5000000000Ohm | Board Side (4-40) | - | - | 125V | - | - | D-Sub | 1 | - | - | - | 3.336 N | 3.336 N | - | Machined | 1 DE E | - | - | - | - | 31.19mm | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 164A16689X Conec | 75 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Polyester | - | Steel, Tin Plated | - | Copper Alloy | - | - | -55°C~125°C | Tray | 2009 | 164A | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 25 | Black | 2 | Female | WITH THD LOCK, SPACER CLIP | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 25 | Straight | IP20 | - | 12.93mm | 7.5A | TIN | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | - | - | NO | - | 5A | - | - | 5000000000Ohm | Mating Side (4-40) | - | - | 125V | - | - | D-Sub | 1 | - | - | - | 3.336 N | 3.336 N | - | Machined | 3 DB B | - | - | - | Board Lock | 53.42mm | - | Flash | - | - | UL94 V-0 | No | ROHS3 Compliant | - | - | ||
![]() 163A16799X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYAMIDE | 60V | -55°C~125°C | Bulk | 2005 | 163A | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 15 | Black | 3 | - | HIGH DENSITY & GND INDENT | - | - | - | - | - | Signal | - | - | 3A | 15 | - | IP20 | 2.286mm | - | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | 1.228 inch | 3 | STAGGERED | - | 0.509 inch | - | - | - | - | - | 10mOhm | - | 5000000000Ohm | Board Side (4-40) | 0.09 inch | RECEPTACLE | - | - | 1000VAC V | D-Sub, High Density | - | 1.9812 mm | - | - | - | - | 0.078 inch | - | 1 DE E High Density | - | - | - | Grounding Indents | - | - | 8.00μin 0.203μm | - | 0.197 inch | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() DLH1XS8AK42X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | Steel | Polyester, Glass Filled | Glass | - | Steel, Tin Plated | - | - | - | - | -55°C~125°C | Bulk | 2009 | - | e3 | yes | Active | Not Applicable | - | Solder | - | Receptacle, Female Sockets | 15 | - | 3 | Female | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | Right Angle | - | - | 22.7mm | - | - | - | - | Gold | COMMERCIAL | - | 3 | STAGGERED | - | 0.509 inch | - | - | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | Tin | - | D-Sub, High Density | 1 | 2.54 mm | - | - | - | - | - | Stamped | 1 DE E High Density | - | 0.346 (8.78mm) | - | Board Lock | 31.19mm | - | - | - | - | - | No | ROHS3 Compliant | - | - |