- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Contact Materials | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24-007773 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-009193 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-011003 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DLS2XS5AK38X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSH5XSGAA42X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 241A10410XE CONEC CORPORATION | In Stock | - | - | Through Hole | Polyester, Glass Filled | Steel, Tin Plated | Copper Alloy | Conec | Bulk | Metal | Active | 100V | -25°C ~ 105°C | 241A | Solder | Plug, Male Pins | 9 | Black | 2 | Signal | 7.5A | IP20 | Gold | - | Board Side (4-40) | D-Sub | Machined | 1 (DE, E) | - | Board Lock, Filter, Grounding Indents | Flash | UL94 V-0 | ||
![]() 24-003683E CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-009783 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 241A11660XE CONEC CORPORATION | 7 | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | Copper Alloy | Conec | Bulk | Metal | Active | 100V | -25°C ~ 105°C | 241A | Solder Cup | Plug, Male Pins | 25 | Black | 2 | Signal | 7.5A | IP20 | Gold | 26 AWG | Housing/Shell (Unthreaded) | D-Sub | Machined | 3 (DB, B) | - | Board Lock, Filter, Grounding Indents | Flash | UL94 V-0 | ||
![]() 24-011203 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-011383 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-005263 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-010813 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-003773 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A13830XE CONEC CORPORATION | In Stock | - | - | Through Hole, Right Angle | Polyester, Glass Filled | Steel, Tin Plated | Copper Alloy | Conec | Bulk | Metal | Active | 100V | -25°C ~ 105°C | 242A | Solder | Receptacle, Female Sockets | 15 | Black | 2 | Signal | 7.5A | IP20 | Gold | - | Housing/Shell (4-40) | D-Sub | Machined | 2 (DA, A) | 0.370 (9.40mm) | Board Lock, Filter | Flash | UL94 V-0 | ||
![]() 24-003103 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 241A29590X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-005323 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 241C27130X CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-011113 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |