- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Housing Material | Shell Material, Finish | Base Product Number | Contact Materials | Mfr | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Contact Finish | Housing Color | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Includes | Backset Spacing | Convert From (Adapter End) | Convert To (Adapter End) | Gender Type A | Gender Type B | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 243A12630X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6STF09PAR03B30XE CONEC CORPORATION | In Stock | - | - | Through Hole | Polyester, Glass Filled | - | Steel, Tin Plated | - | Copper Alloy | Conec | Bulk | Metal | Active | - | - | -25°C ~ 105°C | - | Solder | Plug, Male Pins | 9 | Black | 2 | Signal | 7.5A | - | - | IP20 | Gold | - | - | Housing/Shell (4-40) | D-Sub | Machined | 1 (DE, E) | - | - | - | - | - | - | Board Lock, Filter, Grounding Indents | Flash | UL94 V-0 | ||
![]() 24-008143 CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 241A28670X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 243A12620X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 241A18270X-ERSATZ CONEC CORPORATION | In Stock | - | - | Through Hole, Right Angle | Thermoplastic | - | Steel, Tin Plated | 241A182 | Copper Alloy | Conec | Bulk | - | Active | - | 300V | -25°C ~ 85°C | 241A | Solder | Plug, Male Pins | 26 | Black | 3 | Signal | 3A | - | - | - | Gold | - | - | Housing/Shell (4-40) | D-Sub, High Density | - | 2 (DA, A) High Density | - | 0.314 (7.98mm) | - | - | - | - | Filter, Grounding Indents, Mounting Brackets | Flash | UL94 V-0 | ||
![]() 241A28680X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242C19610XE CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAP1XAAAR02R162X CONEC CORPORATION | In Stock | - | - | Free Hanging (In-Line) | - | - | Steel, Tin Plated | - | - | Conec | Bulk | - | Active | Compliant | 100 V | -25°C ~ 105°C | - | - | - | - | - | 2 | - | 7.5 A | - | Unshielded | IP20 | Gold | Silver | - | - | Connector Saver | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 9 Pin Female | D-Sub, 9 Pin Male | Male | Female | Filter | 8.00µin (0.203µm) | UL94 V-0 | ||
![]() 165X15739X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAP-09S CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-004733 CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | Conec | Bulk | - | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 165X15729X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 241A28570X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FDCRSPTAN18S132X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-010043 CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSH4XPRCA48X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16-001830 CONEC CORPORATION | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Black | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16-001850 CONEC CORPORATION | 35 |
| - | - | - | Plastic | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Black | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16-001750 CONEC CORPORATION | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Black | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |