- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Contact Materials | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24-011143 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-002813 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-009443 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 241B13290XE CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-001623 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-004793 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-502583 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-007023 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-005633 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-009003 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 241A29210XE CONEC CORPORATION | In Stock | - | - | Through Hole | Polyester, Glass Filled | Steel, Tin Plated | Copper Alloy | Conec | Bulk | Metal | Active | 100V | -25°C ~ 105°C | 241A | Solder | Plug, Male Pins | 15 | Black | 2 | Signal | 7.5A | IP20 | Gold | - | Housing/Shell (Unthreaded) | D-Sub | Machined | 2 (DA, A) | - | Board Lock, Filter, Grounding Indents | 8.00µin (0.203µm) | UL94 V-0 | ||
![]() 24-009423 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-007693 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-003643 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-003803 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-004043 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-004713 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-008253 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-004223 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6STF09PCR05E20X CONEC CORPORATION | In Stock | - | - | Through Hole | Polyester, Glass Filled | Brass, Tin Plated | Copper Alloy | Conec | Bulk | Metal | Active | - | -25°C ~ 105°C | - | Solder | Plug, Male Pins | 9 | Black | 2 | Signal | 7.5A | IP20 | Gold | - | Mating Side (4-40) | D-Sub | Machined | 1 (DE, E) | - | - | - | UL94 V-0 |