- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Shell Material | Dielectric Material | Housing Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Supply Voltage | Termination Type | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Insulation | Contact Design | Backset Spacing | Max Supply Voltage (DC) | Contact Arrangement | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 163A16639X Conec | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | Steel | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | 60V | -55°C~125°C | Bulk | 2013 | 163A | - | Active | - | - | Solder Cup | EAR99 | Plug, Male Pins | 78 | - | - | Black | 4 | Male | ROHS COMPLIANT | - | - | - | - | - | Signal | - | - | - | - | 78 | Straight | IP20 | - | - | 3A | TIN | - | UL | Gold | COMMERCIAL | - | - | - | - | 0.509 inch | - | - | - | - | 3A | - | - | 22 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | Tin | - | D-Sub, High Density | 1 | - | - | - | - | - | 3.336 N | - | - | - | 5 DD D High Density | - | PREASSEM CONN | - | - | - | Grounding Indents | - | 67.31mm | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 163A11299X Conec | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | - | -55°C~125°C | Tray | 2006 | 163A | yes | Active | - | 37 | Solder Cup | EAR99 | Plug, Male Pins | - | - | - | Black | 2 | Male | ROHS COMPLIANT | 8536.69.40.30 | - | - | - | - | Signal | - | - | 7.5A | - | 37 | Straight | IP20 | - | 14.39mm | 7.5A | TIN | - | UL | Gold | COMMERCIAL | - | - | - | - | 0.509 inch | - | - | - | - | - | - | - | 20 AWG | - | Cable Side (4-40) | - | - | 125V | - | - | - | D-Sub | 1 | - | - | 20 AWG | - | - | 3.336 N | - | - | - | 4 DC C | - | PREASSEM CONN | - | - | - | Grounding Indents | - | 69.7mm | 12.9mm | 8.00μin 0.203μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 3017W2SCT56N40X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | - | -55°C~125°C | Tray | 2001 | - | - | Active | Not Applicable | 17 | Solder | - | Receptacle, Female Sockets | 17 (15 + 2 Power) | - | - | Green | 2 | Female | - | - | NO | NO | NO | NO | Signal and Power | YES | GENERAL PURPOSE | 5A 20A | - | 17 | Right Angle | - | - | 20.17mm | 5A | TIN | ONE | UL | Gold | COMMERCIAL | - | - | - | - | 0.509 inch | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | Tin | - | D-Sub, Combo | 1 | - | 500 Cycles | - | - | - | - | - | - | - | 3 DB B - 17W2 | - | - | 0.283 (7.20mm) | - | - | Board Lock, Mounting Brackets | - | 53.42mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 164A10059X Conec | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | Steel | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | - | -55°C~125°C | Tray | 2006 | 164A | yes | Active | Not Applicable | - | Solder Cup | - | Receptacle, Female Sockets | 50 | - | - | Black | 3 | Female | - | - | - | - | - | - | Signal | - | - | - | - | 50 | Straight | IP20 | - | 14.6mm | 7.5A | TIN | - | UL | Gold | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | 125V | - | Tin | - | D-Sub | 1 | - | - | 20 AWG | - | - | - | - | - | Machined | 5 DD D | - | PREASSEM CONN | - | - | - | - | - | 67.31mm | 12.9mm | 8.00μin 0.203μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 163A17529X Conec | 22874445 | - | Datasheet | 12 Weeks | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Polyester | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | - | -55°C~125°C | Tray | 2006 | 163A | yes | Active | Not Applicable | - | Solder | - | Plug, Male Pins | 9 | - | - | Black | 2 | Male | WITH CLIP & GROUND INDENT | - | - | - | - | - | Signal | - | - | - | - | 9 | Right Angle | IP20 | - | 18.32mm | 7.5A | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | - | - | - | - | 5A | - | - | - | 5000000000Ohm | Housing/Shell (4-40) | - | RECEPTACLE | 125V | - | - | - | D-Sub | 1 | - | - | - | - | - | 3.336 N | 3.336 N | - | - | 1 DE E | - | - | 0.283 (7.20mm) | - | - | Board Lock, Grounding Indents, Mounting Brackets | - | 31.19mm | - | Flash | - | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 163A11269X Conec | 64 |
| Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | - | -55°C~125°C | Tray | 2009 | 163A | yes | Active | Not Applicable | - | Solder Cup | - | Plug, Male Pins | 9 | - | - | Black | 2 | Male | ROHS COMPLIANT | - | - | - | - | - | Signal | - | - | - | - | 9 | Straight | IP20 | - | 14.52mm | 7.5A | TIN | - | UL | Gold | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | Cable Side (4-40) | - | - | 125V | - | - | - | D-Sub | 1 | - | - | 20 AWG | - | - | 3.336 N | - | - | - | 1 DE E | - | PREASSEM CONN | - | - | - | Grounding Indents | - | 31.19mm | 12.9mm | 8.00μin 0.203μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 163A15359X Conec | 8 |
| Datasheet | 12 Weeks | - | Board Edge, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | THREADED | - | Copper Alloy | GLASS FILLED POLYESTER | - | - | 125V | -55°C~125°C | Bulk | 2014 | 163A | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9, 9 | - | - | Black | 2, 2 | - | OTHER STACKING CONNECTOR: CONTACTS: 9; SHELL SIZE: 1/E | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 9 | - | IP20 | - | - | - | TIN | - | UL | Gold | COMMERCIAL | - | 2+2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 1.134 inch | MALE-MALE | - | NO | - | - | - | 10mOhm | - | 5000000000Ohm | Mating Side (4-40) | 0.109 inch | PLUG-PLUG | - | - | - | 1000VAC V | D-Sub - Stacked | 2 | 3.81 mm | - | - | - | - | 3.336 N | 3.336 N | - | Machined | 1 DE E ; 1 DE E | - | - | 0.283 (7.20mm) | - | - | Grounding Indents, Mounting Brackets | - | - | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 3017W2SAM99A10X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | 250V | -55°C~125°C | - | 2005 | - | - | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 17 (15 + 2 Coax or Power) | - | - | Green | 2 | - | - | - | - | - | - | - | Signal and Coax or Power (Not Included) | - | - | 7.5A | - | - | - | IP20 | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | 3 DB B - 17W2 | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 161A10019X Conec | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Polyester | - | Steel, Yellow Chromate Plated Zinc | - | - | Copper Alloy | - | - | - | - | -55°C~125°C | Bulk | 2009 | 161A | - | Active | Not Applicable | - | Solder Cup | - | Plug, Male Pins | 9 | - | - | Black | 2 | Male | - | - | - | - | - | - | Signal | - | - | - | - | 9 | Straight | - | - | 14.52mm | 7.5A | ZINC/YELLOW CHROMATE | - | UL | Gold | COMMERCIAL | - | - | - | - | - | - | - | - | - | 5A | - | - | 20 AWG | 5000000000Ohm | Housing/Shell (Unthreaded) | - | RECEPTACLE | 125V | - | - | - | D-Sub | 1 | - | - | - | - | - | 3.336 N | 3.336 N | - | - | 1 DE E | - | PREASSEM CONN | - | - | - | - | - | 31.19mm | - | 8.00μin 0.203μm | - | - | UL94 V-0 | No | ROHS3 Compliant | - | - | - | ||
![]() 164A11549X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Board Edge, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Polyester | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | - | -55°C~125°C | Bulk | 2013 | 164A | - | Active | - | - | Solder | EAR99 | Receptacle, Female Sockets | 37 | - | - | Black | 2 | Female | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | - | - | 37 | Right Angle | IP20 | - | 18.4mm | 7.5A | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.509 inch | - | - | - | - | 5A | - | - | - | 5000000000Ohm | Housing/Shell (4-40) | - | PLUG | 125V | - | - | - | D-Sub | 1 | - | - | - | - | - | 3.336 N | 3.336 N | - | Machined | 4 DC C | - | - | 0.283 (7.20mm) | - | - | Mounting Brackets | - | 63.5mm | - | Flash | - | - | UL94 V-0 | No | ROHS3 Compliant | - | - | - | ||
![]() 321WA4SCT56N40X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | Steel | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | 250V | -55°C~125°C | Tray | 2006 | - | yes | Active | Not Applicable | - | Solder | - | Receptacle, Female Sockets | 21 (17 + 4 Power) | - | - | Green | 2 | Female | - | - | - | - | - | - | Signal and Power | YES | - | 5A 20A | - | 21 | - | - | - | - | 5A | - | ONE | UL | Gold | COMMERCIAL | - | - | - | - | 0.509 inch | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | Tin | - | D-Sub, Combo | - | - | 500 Cycles | - | - | - | - | - | - | - | 4 DC C - 21WA4 | - | - | - | - | - | Board Lock | 12.9mm | 69.7mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 3005W1PCM99A10X Conec | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | - | Steel | - | - | - | Steel, Tin Plated | - | - | COPPER ALLOY | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | -55°C~125°C | Bulk | 2013 | - | - | Active | - | - | Solder Cup | - | Plug, Male Pins | 5 (4 + 1 Coax or Power) | - | - | Green | 2 | Male | - | - | - | - | - | - | Signal and Coax or Power (Not Included) | YES | - | - | - | 5 | - | - | - | - | 5A | TIN | ONE | UL | Gold | COMMERCIAL | - | - | - | - | 0.509 inch | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | Tin | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | 1 DE E - 5W1 | Insulated | - | - | - | S4P1 | Grounding Indents | 12.93mm | - | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 15-000443 Conec | In Stock | - | Datasheet | 12 Weeks | Panel, Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Zinc Die Cast, Nickel Plated | - | - | Copper Alloy | - | - | - | 125V | -25°C~105°C | Bulk | 2009 | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 37 | - | - | Black | 2 | Male | - | - | - | - | - | - | Signal | - | - | - | - | 37 | - | IP67 - Dust Tight, Waterproof | - | - | 7.5A | NICKEL OVER COPPER | - | UL | Gold | COMMERCIAL | 3.071 inch | 2 | STAGGERED | - | 0.831 inch | - | - | - | 0.339 inch | - | - | 10mOhm | - | - | Mating Side, Female Screwlock (4-40) | 0.108 inch | - | - | - | - | 1000VDC V | D-Sub | - | - | - | - | - | - | - | - | - | - | 4 DC C | - | - | - | - | - | Board Lock | - | - | - | 8.00μin 0.203μm | 8μin | - | UL94 V-0 | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 161A10049X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | - | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Polyester | - | Steel, Yellow Chromate Plated Zinc | - | - | Copper Alloy | - | - | - | 125V | - | - | - | 161A | - | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Plug, Male Pins | 37 | 125°C | -55°C | Black | 2 | - | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | - | 2.77mm | 37 | Straight | - | - | 14.39mm | 5A | - | - | UL | Gold | COMMERCIAL | - | - | - | - | 0.509 inch | - | - | - | - | 5A | - | - | 20 AWG | 5000000000Ohm | Housing/Shell (Unthreaded) | - | RECEPTACLE | 125V | - | Zinc | - | D-Sub | 1 | - | - | - | - | - | 3.336 N | 3.336 N | - | - | 4 DC C | - | PREASSEM CONN | - | - | - | - | - | 69.7mm | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 3017W2PAR69E20X Conec | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | 17 | - | - | - | - | Steel, Tin Plated | - | - | COPPER ALLOY | - | - | - | - | -55°C~125°C | Bulk | 2013 | - | - | Active | - | - | Solder | - | Plug, Male Pins | 17 (15 + 2 Power) | - | - | - | 2 | - | - | - | - | - | - | - | Signal and Power | YES | - | - | - | 17 | - | - | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | - | - | - | 0.509 inch | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | - | - | D-Sub, Combo | - | - | 50 Cycles | - | - | - | - | - | - | - | 3 DB B - 17W2 | - | - | - | - | - | Board Lock | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 162A10089X Conec | In Stock | - | - | 12 Weeks | - | BOARD | 25 | STEEL | - | - | HOLE .112-.124 | - | - | AU ON NI | COPPER ALLOY | GLASS FILLED POLYESTER | STRAIGHT | -55°C | - | - | - | - | 162A | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | 25 | - | - | 2.7686mm | - | - | ZINC/YELLOW CHROMATE | - | UL | - | COMMERCIAL | 2.103 inch | 2 | STAGGERED | - | 0.509 inch | FEMALE | - | - | 0.268 inch | 5A | RND PIN-SKT | 10mOhm | - | 5000000000Ohm | - | 0.109 inch | PLUG | - | SOLDER | - | 1000VAC V | - | - | 2.8448 mm | - | - | - | STAGGERED | 3.336 N | 3.336 N | 0.112 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.213 inch | - | - | ROHS3 Compliant | - | - | - | ||
![]() 161A10189X Conec | In Stock | - | - | 12 Weeks | - | BOARD | 25 | - | - | - | HOLE .112-.124 | Steel, Yellow Chromate Plated Zinc | - | AU ON NI | COPPER ALLOY | GLASS FILLED POLYESTER | RIGHT ANGLE | -55°C | - | - | - | - | 161A | - | Active | 1 (Unlimited) | - | - | - | Plug, Male Pins | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | 2.7686mm | - | - | ZINC/YELLOW CHROMATE | - | UL | - | COMMERCIAL | 2.103 inch | 2 | STAGGERED | - | 0.509 inch | - | - | - | 0.641 inch | 5A | RND PIN-SKT | 10mOhm | - | 5000000000Ohm | - | 0.109 inch | RECEPTACLE | - | SOLDER | - | 1000VAC V | - | - | 2.8448 mm | - | - | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 242A26640X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole, Right Angle | - | Steel | Thermoplastic | - | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | 100V | -25°C~85°C | - | 2005 | 242A | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 44 | - | - | Black | 3 | Female | - | - | - | - | - | - | Signal | - | - | 3A | - | - | Right Angle | IP20 | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | Tin | - | D-Sub, High Density | 1 | - | - | - | - | - | - | - | - | Machined | 3 DB B High Density | - | - | 0.314 (7.98mm) | - | - | Board Lock, Filter, Mounting Brackets | - | 53.42mm | - | Flash | - | - | UL94 V-0 | No | ROHS3 Compliant | - | - | - | ||
![]() 241A24360X Conec | In Stock | - | - | 6 Weeks | Through Hole | Through Hole, Right Angle | - | Steel | - | Polyester | - | Steel, Tin Plated | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2008 | 241A | - | Active | - | - | Solder | - | Plug, Male Pins | 9 | - | - | - | 2 | Male | - | - | - | - | - | - | Signal | - | - | - | 2.77mm | 9 | Right Angle | - | - | - | 7.5A | - | - | UL,VDE,TUV | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | - | - | - | 0.48 inch | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | Tin | - | D-Sub | 1 | - | - | - | 100V | - | - | - | - | - | 1 DE E | - | - | - | 100V | - | Board Lock, Filter, Grounding Indents, Mounting Brackets | - | 31.19mm | - | - | - | - | - | No | ROHS3 Compliant | - | - | - | ||
![]() 163A13829X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Board Edge, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | 125V | -55°C~125°C | Bulk | 2013 | 163A | - | Active | Not Applicable | - | Solder | - | Plug, Male Pins | 9 | - | - | Black | 2 | Male | MNT BKT, GND BKT&GND INDENT | - | - | - | - | - | Signal | - | - | - | - | 9 | - | IP20 | - | - | 7.5A | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | - | - | - | 0.61 inch | 5A | - | 10mOhm | - | 5000000000Ohm | Mating Side (4-40) | - | RECEPTACLE | - | - | - | 1000VAC V | D-Sub | - | - | - | - | - | - | 3.336 N | 3.336 N | - | - | 1 DE E | - | - | 0.370 (9.40mm) | - | - | Grounding Indents, Mounting Brackets | - | - | - | Flash | - | 0.15 inch | UL94 V-0 | - | ROHS3 Compliant | - | - | - |