- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Shell Material | Dielectric Material | Housing Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Supply Voltage | Termination Type | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Max Supply Voltage (DC) | Contact Arrangement | Features | Terminal Length | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 163A11469X Conec | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | -55°C~125°C | Bulk | 2002 | 163A | - | yes | Active | 1 (Unlimited) | - | Wire Wrap | - | Plug, Male Pins | 9 | Black | 2 | Male | ROHS COMPLIANT | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | Straight | IP20 | - | 12.93mm | - | 7.5A | TIN | - | UL, CSA | Gold | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | 3.336 N | - | - | - | 1 DE E | - | - | - | - | Grounding Indents | - | 31.19mm | - | 8.00μin 0.203μm | 8μin | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 3005W5SXX42A10X Conec | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2001 | - | - | - | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 5 (Power) | Green | 1 | - | - | - | - | - | - | - | Power | YES | - | - | 5 | - | - | - | - | - | 20A | TIN | ONE | UL | Gold | COMMERCIAL | - | - | - | - | 0.509 inch | - | - | 0.242 inch | - | - | - | 12-14 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | - | 3 DB B - 5W5 | - | - | - | S0P5 | - | - | - | - | 30.0μin 0.76μm | 30μin | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 163A17619X Conec | In Stock | - | Datasheet | 12 Weeks | - | Board Edge, Through Hole, Right Angle | - | Steel | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | THREADED | - | - | Copper Alloy | - | GLASS FILLED POLYAMIDE | - | - | - | - | - | - | - | - | - | - | - | 60V | -55°C~125°C | - | 2006 | 163A | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 26 | Black | 3 | Male | GND BKT & HIGH DTY,GND INDENT | - | - | - | - | - | Signal | - | - | 3A | 26 | - | IP20 | 2.286mm | - | - | - | - | - | UL | Gold | COMMERCIAL | 1.556 inch | 3 | STAGGERED | - | 0.509 inch | - | - | 0.602 inch | - | - | 10mOhm | - | 5000000000Ohm | Housing/Shell (4-40) | 0.09 inch | RECEPTACLE | - | - | Tin | 1000VAC V | D-Sub, High Density | - | 2.54 mm | - | - | - | - | - | - | - | - | Machined | 2 DA A High Density | - | 0.314 (7.98mm) | - | - | Grounding Indents, Mounting Brackets | - | - | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 13-000071 Conec | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Board Edge, Surface Mount, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Glass | - | Steel, Tin Plated | - | - | - | Copper Alloy | - | - | - | - | - | - | - | -55°C | - | - | - | - | - | 250V | - | Tray | 2007 | MicroTCA™ | - | - | Active | - | - | Solder | EAR99 | Plug, Male Pins | 7 (5 + 2 Power) | Green | 2 | - | ROHS COMPLIANT | 8536.69.40.30 | - | - | - | - | Signal and Power | YES | - | 5A 35A | 7 | - | IP20 | - | - | - | 5A | TIN OVER NICKEL | ONE | UL,VDE,CSA | Gold | COMMERCIAL | 1.544 inch | - | - | - | 0.57 inch | - | - | 0.65 inch | - | - | 8mOhm | - | - | Mating Side, Female Screwlock (4-40) | - | RECEPTACLE | - | - | - | 1000VDC V | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | - | 2 DA A - 7W2 | - | 0.450 (11.43mm) | - | - | Board Lock, Grounding Indents, Mounting Brackets | - | - | - | 30.0μin 0.76μm | 30μin | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 164A16639X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | M3 | Steel, Tin Plated | THREADED | - | - | Copper Alloy | - | GLASS FILLED POLYESTER | - | - | - | - | - | - | - | - | - | - | - | 125V | -55°C~125°C | - | 2015 | 164A | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 25 | Black | 2 | Female | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 25 | - | IP20 | - | - | - | - | TIN | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | - | NO | - | - | - | 10mOhm | - | 5000000000Ohm | Board Side (M3) | 0.109 inch | - | - | - | - | 1000VAC V | D-Sub | - | - | - | - | - | - | - | 3.336 N | 3.336 N | - | Machined | 3 DB B | - | - | - | - | Board Lock | - | - | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 15-000743 Conec | In Stock | - | Datasheet | 12 Weeks | Panel, Through Hole | Board Edge, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Zinc Die Cast, Nickel Plated | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | -25°C~105°C | Bulk | 2009 | - | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | Black | 2 | Male | - | - | - | - | - | - | Signal | - | - | - | 15 | - | IP67 - Dust Tight, Waterproof | - | - | - | 7.5A | NICKEL OVER COPPER | - | UL | Gold | COMMERCIAL | 1.878 inch | 2 | STAGGERED | - | 0.831 inch | - | - | 0.531 inch | - | - | 10mOhm | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | 1000VDC V | D-Sub | - | - | - | - | - | - | - | - | - | - | - | 2 DA A | - | 0.261 (6.63mm) | - | - | Board Lock, Mounting Brackets | - | - | - | 8.00μin 0.203μm | - | 0.191 inch | UL94 V-0 | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() DLS1SS5AN21X Conec | In Stock | - | Datasheet | 10 Weeks | Edge, Through Hole | Board Edge, Through Hole, Right Angle | 9 | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | -55°C~125°C | Bulk | 2009 | - | - | - | Active | - | 18 | Solder | - | Receptacle, Female Sockets | 9, 9 | Black | 2, 2 | - | ROHS COMPLIANT | - | - | - | - | - | Signal | - | - | 7.5A | 18 | Right Angle | IP20 | - | 25.5mm | - | 3A | TIN | - | UL, CSA | Gold | COMMERCIAL | - | 2+2 | STAGGERED | - | - | - | - | - | - | - | 10mOhm | - | 5000000000Ohm | Housing/Shell (4-40) | - | - | - | - | - | - | D-Sub - Stacked | 2 | - | - | - | - | - | - | 3.336 N | 3.336 N | - | - | 1 DE E ; 1 DE E | - | 0.322 (8.18mm) | - | - | Board Lock, Mounting Brackets | - | 30.8mm | - | Flash | - | - | UL94 V-0 | No | ROHS3 Compliant | - | - | - | ||
![]() 6STD15SCM99B30X Conec | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Copper Alloy, Tin Plated | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | 2006 | - | - | yes | Active | Not Applicable | - | Solder Cup | - | Receptacle, Female Sockets | 15 | Black | 2 | Female | - | - | - | - | - | - | Signal | - | - | - | 15 | - | IP67 - Dust Tight, Waterproof | - | - | - | 5A | TIN | - | UL | Gold | COMMERCIAL | - | - | - | - | 0.831 inch | - | - | - | - | - | - | 20 AWG | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | - | D-Sub | - | - | - | 20 AWG | - | - | - | - | - | - | Machined | 2 DA A | PREASSEM CONN | - | - | - | - | - | 47.7mm | 21.1mm | 30.0μin 0.76μm | 30μin | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 242A17680X Conec | 22 | - | Datasheet | 17 Weeks | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | - | Thermoplastic | Polyester | - | Steel, Tin Plated | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Tray | 2006 | 242A | - | - | Active | Not Applicable | - | Solder | EAR99 | Receptacle, Female Sockets | 25 | Black | 2 | Female | WITH METAL BRACKET AND CLIP | 8536.69.40.30 | - | - | - | YES | Signal | - | - | - | 25 | Right Angle | IP20 | - | 18.4mm | - | 7.5A | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.509 inch | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | PLUG | - | - | - | - | D-Sub | 1 | - | - | - | - | 100V | - | 3.336 N | - | - | Machined | 3 DB B | - | 0.283 (7.20mm) | 100V | - | Board Lock, Filter, Mounting Brackets | - | 53.42mm | - | 8.00μin 0.203μm | - | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 163A16169X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Polyester | - | Steel, Tin Plated | THREADED | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2009 | 163A | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | Black | 2 | Male | WITH GROUND INDENT | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | Straight | IP20 | - | 12.93mm | - | 7.5A | TIN | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | - | NO | - | 5A | - | - | - | 5000000000Ohm | Board Side (4-40) | - | - | 125V | - | - | - | D-Sub | 1 | - | - | - | - | - | - | 3.336 N | 3.336 N | - | - | 2 DA A | - | - | - | - | Board Lock, Grounding Indents | - | 39.52mm | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 164A10719X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole, Right Angle | - | - | - | - | - | Steel, Tin Plated | THREADED | - | AU ON NI | COPPER ALLOY | - | GLASS FILLED POLYESTER | - | - | - | - | - | -55°C | - | - | - | - | - | - | - | - | 2008 | 164A | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | 2 | - | - | - | - | - | - | - | Signal | - | - | - | 9 | - | - | - | - | - | - | TIN OVER NICKEL | - | UL | - | COMMERCIAL | - | 2 | STAGGERED | - | - | - | - | - | 5A | - | 10mOhm | - | 5000000000Ohm | Housing/Shell (4-40) | - | PLUG | - | - | - | 1000VAC V | D-Sub | - | - | - | - | - | - | - | 3.336 N | 3.336 N | - | - | 1 DE E | - | 0.370 (9.40mm) | - | - | Mounting Brackets | - | - | - | - | - | 0.15 inch | - | - | ROHS3 Compliant | - | - | - | ||
![]() 162A10049X Conec | In Stock | - | - | 12 Weeks | - | Panel Mount | - | - | Polyester | - | - | Steel, Yellow Chromate Plated Zinc | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 162A | - | - | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Receptacle, Female Sockets | 37 | - | 2 | - | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | 5A | 37 | Straight | - | - | 14.6mm | - | 7.5A | ZINC/YELLOW CHROMATE | - | UL | Gold | COMMERCIAL | - | - | - | - | 0.509 inch | - | - | - | - | - | - | - | 5000000000Ohm | Housing/Shell (Unthreaded) | - | PLUG | 125V | - | - | - | D-Sub | 1 | - | - | - | - | - | - | 3.336 N | 3.336 N | - | - | 4 DC C | PREASSEM CONN | - | - | - | - | - | 69.7mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 242A26870X Conec | 22 | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | PBT | - | Steel, Tin Plated | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Tray | 2008 | 242A | - | yes | Active | Not Applicable | 15 | Solder Cup | EAR99 | Receptacle, Female Sockets | - | Black | 2 | Female | ROHS COMPLIANT | 8536.69.40.30 | - | - | - | YES | Signal | - | - | 7.5A | 15 | Straight | IP20 | - | 16.7mm | - | 5A | TIN | - | UL, CSA | Gold | COMMERCIAL | - | - | - | - | 0.509 inch | - | - | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | 300VDC V | D-Sub | 1 | - | 50 Cycles | 20 AWG | - | - | - | 3.336 N | 3.336 N | - | Machined | 2 DA A | PREASSEM CONN | - | 100V | - | Filter | - | 39.52mm | 12.9mm | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 241A16140X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Board Edge, Through Hole, Right Angle | - | - | Thermoplastic | Polyester | - | Steel, Tin Plated | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2009 | 241A | - | - | Active | - | - | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | WITH METAL BRACKET AND CLIP | - | - | - | - | YES | Signal | - | - | - | 9 | Right Angle | IP20 | - | - | - | 7.5A | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | - | - | 0.48 inch | - | - | - | - | - | Housing/Shell (4-40) | - | RECEPTACLE | - | - | - | - | D-Sub | 1 | - | - | - | - | 100V | - | 3.336 N | - | - | Machined | 1 DE E | - | 0.283 (7.20mm) | 100V | - | Board Lock, Filter, Grounding Indents | - | 31.19mm | - | 8.00μin 0.203μm | - | - | UL94 V-0 | No | ROHS3 Compliant | - | - | - | ||
![]() 163A16649X Conec | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | Steel | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | -55°C~125°C | Bulk | 2006 | 163A | e4 | yes | Active | Not Applicable | - | Solder Cup | - | Plug, Male Pins | 15 | Black | 3 | Male | - | - | - | - | - | - | Signal | - | - | - | 15 | Straight | IP20 | - | - | - | 3A | TIN | - | UL | Gold | COMMERCIAL | - | - | - | - | 0.509 inch | - | - | - | 3A | - | - | 22 AWG | - | Cable Side (4-40) | - | - | - | - | Tin | - | D-Sub, High Density | 1 | - | - | 22 AWG | - | - | - | - | - | - | - | 1 DE E High Density | PREASSEM CONN | - | - | - | Grounding Indents | - | 31.19mm | 12.9mm | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 164A18179X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Board Edge, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2006 | 164A | - | yes | Active | Not Applicable | - | Solder | EAR99 | Receptacle, Female Sockets | 15 | Black | 3 | Female | ROHS COMPLIANT | - | - | - | - | - | Signal | - | - | - | 15 | Right Angle | IP20 | - | - | - | 3A | TIN | - | UL, CSA | Gold | COMMERCIAL | - | 3 | STAGGERED | - | 0.509 inch | - | - | - | 3A | - | - | - | 5000000000Ohm | Housing/Shell (4-40) | - | - | 60V | - | Tin | - | D-Sub, High Density | 1 | - | - | - | - | - | - | - | - | - | Machined | 1 DE E High Density | - | 0.314 (7.98mm) | - | - | Board Lock | - | 31.19mm | - | 8.00μin 0.203μm | - | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 241A10610X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | Thermoplastic | Polyester | - | Steel, Tin Plated | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2009 | 241A | - | - | Active | Not Applicable | - | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | THD REAR SPACER&FRONT THD LOCK | - | - | - | - | YES | Signal | - | - | - | 9 | Straight | IP20 | - | 12.93mm | - | 7.5A | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | - | - | - | 5A | - | - | - | - | Board Side (4-40); Mating Side (4-40) | - | RECEPTACLE | - | - | - | - | D-Sub | 1 | - | - | - | - | 100V | - | 3.336 N | - | - | Machined | 1 DE E | - | - | 100V | - | Filter, Grounding Indents | - | 31.19mm | - | Flash | - | - | UL94 V-0 | No | ROHS3 Compliant | - | - | - | ||
![]() 242A19390X CONEC | In Stock | - | - | - | - | BOARD | 25 | STEEL | - | - | #4-40 | - | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | - | GLASS FILLED POLYESTER | 242A19390X | 242 | RIGHT ANGLE | 2 | - | 105 °C | -25 °C | Active | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THD LOCK, METAL BKT AND CLIP | - | - | - | - | YES | - | - | - | - | 25 | - | - | 2.7686 mm | - | compliant | - | TIN OVER NICKEL | - | UL | - | COMMERCIAL | - | 2 | STAGGERED | - | 0.509 inch | FEMALE | - | 0.764 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | - | SOLDER | - | 424VDC V | - | - | 2.8448 mm | - | - | TIN OVER NICKEL | - | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | - | - | 0.13 inch | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A17130X CONEC | In Stock | - | - | - | - | BOARD | 37 | STEEL | - | - | #4-40 | - | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | - | GLASS FILLED POLYESTER | 242A17130X | 242 | RIGHT ANGLE | 2 | - | 105 °C | -25 °C | Active | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WITH MOUNT. BKT. & GND. CLIP | - | - | - | - | YES | - | - | - | - | 37 | - | - | 2.7686 mm | - | compliant | - | TIN OVER NICKEL | - | UL | - | COMMERCIAL | - | 2 | STAGGERED | - | - | FEMALE | - | 0.606 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | - | SOLDER | - | 424VDC V | - | - | 2.8448 mm | - | - | TIN OVER NICKEL | - | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | - | - | 0.154 inch | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A11360X CONEC | In Stock | - | - | - | - | BOARD | - | STEEL | - | - | #4-40 | - | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | - | GLASS FILLED POLYESTER | 242A11360X | - | RIGHT ANGLE | 2 | - | 105 °C | -25 °C | Active | 5.7 | - | - | - | - | - | - | e3 | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | WITH GROUNDING BRACKET | - | - | - | - | YES | - | - | - | - | 37 | - | - | 2.7686 mm | - | compliant | - | TIN OVER NICKEL | - | UL | - | COMMERCIAL | - | 2 | STAGGERED | - | - | FEMALE | - | 0.606 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | - | SOLDER | - | 424VDC V | - | - | 2.8448 mm | - | - | TIN OVER NICKEL | - | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | - | - | 0.13 inch | - | - | - | - | - | - | - | - | - | - | - |