- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Contact Materials | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24-010763 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-005623 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 241J10200X CONEC CORPORATION | 2 | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A15400XE CONEC CORPORATION | In Stock | - | - | Through Hole | Polyester, Glass Filled | Steel, Tin Plated | Copper Alloy | Conec | Bulk | Metal | Active | 100V | -25°C ~ 105°C | 242A | Solder | Receptacle, Female Sockets | 25 | Black | 2 | Signal | 7.5A | IP20 | Gold | - | Board Side (4-40); Mating Side (4-40) | D-Sub | Machined | 3 (DB, B) | - | Board Lock, Filter | Flash | UL94 V-0 | ||
![]() 24-001443 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-011183 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 241B11180XE CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-008653 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-010023 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-005403 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15-010153 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-003613 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6STF09SAM03B30X CONEC CORPORATION | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | Steel, Yellow Chromate Plated Cadmium | Copper Alloy | Conec | Bulk | Metal | Active | 125V | -25°C ~ 105°C | - | Solder | Plug, Male Pins | 9 | Black | 2 | Signal | 20A | IP20 | Tin | 26 AWG | Housing/Shell (4-40) | D-Sub | - | 1 (DE, E) | - | Dust Cap | 50.0µin (1.27µm) | UL94 V-0 | ||
![]() 241B13300X CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 241A12850XE CONEC CORPORATION | In Stock | - | - | Through Hole, Right Angle | Polyester, Glass Filled | Steel, Tin Plated | Copper Alloy | Conec | Bulk | Metal | Active | 100V | -25°C ~ 105°C | 241A | Solder | Plug, Male Pins | 15 | Black | 2 | Signal | 7.5A | IP20 | Gold | - | Housing/Shell (4-40) | D-Sub | Machined | 2 (DA, A) | 0.370 (9.40mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | Flash | UL94 V-0 | ||
![]() FDC1XSRAX24S132B CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-008433 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-503793 CONEC CORPORATION | In Stock | - | - | - | - | - | - | Conec | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 161A16759X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 161A12309X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |