- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Shell Material | Boardlocks | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insert Arrangement | Insulation Materials | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Positions / Contacts per Port | Number of Rows per Port | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shell Sizes | Tradename | Unit Weight | Voltage, Rating | Series | Connector Type | Type | Number of Positions | Number of Rows | Gender | Pitch | Reach Compliance Code | Current Rating | Termination Style | Contact Gender | Number of Ports | Insulation | Shell Plating | Contact Arrangement | Mounting Angle | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15-007573 CONEC | In Stock | - | - | Gold | Zinc | With | - | Copper Alloy | 50 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | + 105 C | - 40 C | Threaded Insert | - | - | - | - | Details | - | - | SlimCon | 0.691370 oz | 60 V | - | - | - | 44 Position | 3 Row | Female | 2.286 mm | - | 3 A | Solder Pin | - | - | Insulated | Nickel | - | Straight | IP67 | ||
![]() 16-002181 CONEC | In Stock | - | - | Gold | Steel | With Boardlocks | - | Copper Alloy | 10 | Unfiltered | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | + 125 C | - 55 C | Panel | - | - | - | - | - | - | - | - | - | 125 V | - | - | Receptacle | 50 Position | 3 Row | Female | - | - | 7.5 A | Solder | Socket (Female) | - | - | Tin | - | Straight | IP20 | ||
![]() 15-007551 CONEC | In Stock | - | - | Gold | Zinc | - | - | Copper Alloy | 25 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | SlimCon | - | - | - | - | - | 15 Position | 3 Row | Female | - | - | - | Solder Pin | - | - | Insulated | Nickel | - | Straight | IP67 | ||
![]() 3025W3SXK99A30X CONEC | In Stock | - | - | Gold | Steel | - | - | Copper Alloy | 50 | Unfiltered | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | + 125 C | - 55 C | Panel | - | - | - | - | - | - | 4 | - | - | 250 V | - | - | - | 25 Position | - | Female | - | - | 7.5 A | Crimp | - | - | Insulated | Tin | 25W3 | Straight | IP20 | ||
![]() 6HDD44PAY99R10X CONEC | In Stock | - | - | Gold | Brass | - | - | Copper Alloy | 25 | Unfiltered | - | - | Polyester, Glass Filled | - | - | + 105 C | - 25 C | Threaded Insert | - | - | - | - | - | - | - | - | - | 125 V | - | - | Plug | 44 Position | 3 Row | Male | - | - | - | Solder | Pin (Male) | - | - | Tin | - | Right Angle | IP67 | ||
![]() DSS3XPUCB01X CONEC | In Stock | - | - | - | - | - | - | - | 12 | Unfiltered | - | B25 | - | - | - | - | - | - | - | - | - | - | Details | - | 3 (B) | - | - | - | - | - | - | 25 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2STD09SAU99B30X CONEC | In Stock | - | - | - | - | - | - | - | 25 | Unfiltered | - | - | - | - | - | - | - | Threaded Insert | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | 9 Position | - | Female | - | - | - | Solder | Socket (Female) | - | - | - | - | - | - | ||
![]() 163C11079X CONEC | In Stock | - | - | Gold | - | - | - | Copper Alloy | 50 | Unfiltered | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 125 V | - | - | Plug | - | - | Pin | - | - | 5 A | Solder | Pin (Male) | - | - | - | - | - | - | ||
![]() 3005W1PAT99N40X CONEC | In Stock | - | - | Gold | Steel | - | - | Copper Alloy | 20 | Unfiltered | CONEC CORP | - | Polybutylene Terephthalate (PBT), Glass Filled | 3005W1PAT99N40X | 3 | + 125 C | - 55 C | Mounting Holes | - | - | Active | 5.67 | - | - | 1 | - | - | - | - | D SUBMINIATURE CONNECTOR | - | 5 Position | - | Male | - | compliant | - | - | - | - | Insulated | Tin | 5W1 | Straight | - | ||
![]() 3025W3PAU78G20X CONEC | In Stock | - | - | Gold | Steel | - | - | Copper Alloy | 10 | Unfiltered | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | + 125 C | - 55 C | Mounting Holes | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 25 Position | - | Male | - | - | - | Solder Pin | - | - | Insulated | Tin | 25W3 | Right Angle | - | ||
![]() 3024W7SAR72E20X CONEC | In Stock | - | - | Gold | Steel | - | - | Copper Alloy | 10 | Unfiltered | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | + 125 C | - 55 C | Mounting Holes | - | - | - | - | - | - | 5 | - | - | - | - | - | - | 24 Position | - | Female | - | - | 40 A | Solder Pin | - | - | Insulated | Tin | 24W7 | Straight | - | ||
![]() 3005W1SAT99N40X CONEC | In Stock | - | - | Gold | Steel | - | - | Copper Alloy | 25 | Unfiltered | CONEC CORP | - | Polybutylene Terephthalate (PBT), Glass Filled | 3005W1SAT99N40X | 3 | + 125 C | - 55 C | Mounting Holes | - | - | Active | 5.17 | - | - | 1 | - | 0.296301 oz | - | - | D SUBMINIATURE CONNECTOR | - | 5 Position | - | Female | - | compliant | - | - | - | - | Insulated | Tin | 5W1 | Straight | - | ||
![]() 1003W3SXX99A10X CONEC | In Stock | - | - | Gold | Brass | - | - | Copper Alloy | 50 | Unfiltered | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | + 125 C | - 55 C | Mounting Holes | - | - | - | - | - | - | 2 | - | - | 250 V | - | - | - | 3 Position | 1 Row | Female | - | - | 7.5 A | Crimp | - | - | Insulated | Tin | 3W3 | Straight | - | ||
![]() 15-006793 CONEC | In Stock | - | - | Gold | Zinc | - | - | Copper Alloy | 20 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | + 105 C | - 40 C | Panel | - | - | - | - | - | - | - | SlimCon | 0.444452 oz | 250 V | - | - | - | 2 Position | 1 Row | Female | - | - | 20 A | Solder Cup | - | - | Insulated | Nickel | 2W2C | Straight | IP67 | ||
![]() 1005W5PXX56N40X CONEC | In Stock | - | - | Gold | Brass | - | - | Copper Alloy | 25 | Unfiltered | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | + 125 C | - 55 C | Mounting Holes | - | - | - | - | - | - | 3 | - | - | 250 V | - | - | - | 5 Position | 1 Row | Male | - | - | 7.5 A | Solder Pin | - | - | Insulated | Tin | 5W5 | Straight | - | ||
![]() 13-001623 CONEC | In Stock | - | - | Gold | Steel | - | NOT SPECIFIED | Copper Alloy | 10 | Unfiltered | CONEC CORP | - | Polybutylene Terephthalate (PBT) | 13-001623 | - | - | - 55 C | Panel | 3 Position | 1 Row | Active | 5.69 | Details | Yes | - | - | 1.058219 oz | 250 V | - | D SUBMINIATURE CONNECTOR | - | - | - | Male / Male | 6.86 mm | compliant | 20 A | Through Hole | - | 2 Port | Insulated | Tin | - | Right Angle | - | ||
![]() 13-002770 CONEC | In Stock | - | - | - | - | - | - | - | 1 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | MicroTCA | - | - | - | 2 Row | Male | - | - | - | Crimp | - | - | Insulated | - | 7W2 | Straight | - | ||
![]() 3009W4PCR99C20X CONEC | In Stock | - | - | Gold | Steel | - | - | Copper Alloy | 25 | Unfiltered | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | + 125 C | - 55 C | Mounting Holes | - | - | - | - | - | - | 3 | - | - | 250 V | - | - | - | 9 Position | - | Male | - | - | - | - | - | - | Insulated | Tin | 9W4 | Straight | - | ||
![]() 2STD09PAU99R40X CONEC | In Stock | - | - | - | - | - | - | - | 25 | Unfiltered | - | - | - | - | - | - | - | Threaded Insert | - | - | - | - | - | - | - | - | - | - | - | - | Plug | 9 Position | - | Male | - | - | - | Solder | Pin (Male) | - | - | - | - | - | - | ||
![]() 13-501541 CONEC | In Stock | - | - | Gold | Steel | - | - | Copper Alloy | 25 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 Position | - | Male | - | - | 30 A | Through Hole | - | - | Insulated | Zinc | 13W3 | Right Angle | - |