- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Mounting Option 1 | Mounting Option 2 | Boardlocks | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Shell Sizes | Tradename | Unit Weight | Voltage, Rating | Connector Type | Type | Number of Positions | Number of Rows | Gender | Additional Feature | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Insulation | Shell Plating | Contact Arrangement | Mounting Angle | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3003W3SXX69F60X CONEC | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | Copper Alloy | 30 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | + 125 C | - 55 C | Mounting Holes | - | - | - | - | - | Details | 2 | - | 0.455034 oz | 250 V | - | - | 3 Position | 1 Row | Female | - | - | - | - | - | 7.5 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | Tin | 3W3 | Straight | - | ||
![]() 4HDD26PCR99E20X CONEC | In Stock | - | - | - | BOARD | - | #4-40 | THREADED | - | 1.878 inch | AU ON NI | COPPER ALLOY | 25 | Unfiltered | CONEC CORP | - | GLASS FILLED POLYESTER | 4HDD26PCR99E20X | 4HDD | - | - | STRAIGHT | 2 | 105 °C | -40 °C | Active | 5.7 | - | - | - | - | - | - | - | 26 Position | - | Male | ROHS COMPLIANT | - | 26 | 2.7686 mm | compliant | - | TIN | UL, CSA | Solder | COMMERCIAL | 2 | STAGGERED | 0.831 inch | MALE | 0.15 inch | 3 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.109 inch | RECEPTACLE | SOLDER | 1400VAC V | 2.8448 mm | STAGGERED | 3.1414 N | 3.1692 N | 0.112 inch | BLACK | - | Tin | - | Straight | - | ||
![]() 6STD25PAM99B71X CONEC | In Stock | - | - | Gold | - | Brass | - | - | With Boardlocks | - | - | Copper Alloy | 25 | Unfiltered | - | Polyester, Glass Filled | - | - | - | + 105 C | - 25 C | Threaded Insert | - | - | - | - | - | - | - | - | - | - | - | - | 25 Position | 2 Row | - | - | - | - | - | - | 7.5 A | - | - | Solder Cup | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | Straight | IP67 | ||
![]() 3017W2PCM42A30X CONEC | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | Copper Alloy | 30 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | + 125 C | - 55 C | Mounting Holes | - | - | - | - | - | - | 3 | - | - | 250 V | - | - | 17 Position | - | Male | - | - | - | - | - | 20 A | - | - | Solder Cup | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | Tin | 17W2 | Straight | - | ||
![]() 4HDD15SCM99A10X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | 30 | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.246918 oz | - | - | - | 15 Position | - | Female | - | - | - | - | - | - | - | - | Solder Cup | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | ||
![]() 3H19W1SAM99A30X CONEC | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | Copper Alloy | 30 | Unfiltered | CONEC CORP | Polybutylene Terephthalate (PBT), Glass Filled | - | 3H19W1SAM99A30X | - | + 125 C | - 55 C | Mounting Holes | - | - | - | Active | 5.69 | - | 2 | - | - | - | D SUBMINIATURE CONNECTOR | - | 19 Position | - | Female | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | Tin | 19W1 | Straight | - | ||
![]() 2STD15PCM99B70X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | 25 | Unfiltered | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | Plug | 15 Position | - | Male | - | - | - | - | - | - | - | - | Solder Cup | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16-002131 CONEC | In Stock | - | - | Gold | - | Steel | - | - | With Boardlocks | - | - | Copper Alloy | 10 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | 5 (D) | - | - | - | - | Plug | 50 Position | 3 Row | Male | - | - | - | - | - | 7.5 A | - | - | Solder Pin | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | Straight | IP20 | ||
![]() 15-006823 CONEC | In Stock | - | - | Gold | - | Zinc | - | - | - | - | - | Copper Alloy | 20 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | - | - | + 105 C | - 40 C | Panel | - | - | - | - | - | Details | - | SlimCon | - | 250 V | - | - | 5 Position | - | Female | - | - | - | - | - | 20 A | - | - | Solder Cup | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | Nickel | 5W5 | Straight | IP67 | ||
![]() 15-007863 CONEC | In Stock | - | - | Gold | - | Zinc | - | - | With | - | - | Copper Alloy | 25 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | - | - | + 105 C | - 40 C | Threaded Insert | - | - | - | - | - | - | - | SlimCon | - | 60 V | - | - | 26 Position | 3 Row | Female | - | - | - | - | - | 3 A | - | - | Solder Cup | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | Nickel | - | Straight | IP67 | ||
![]() 6HDD26SCM99B20X CONEC | In Stock | - | - | Gold | - | Brass | - | - | - | - | - | Copper Alloy | 10 | Unfiltered | CONEC CORP | Polyester, Glass Filled | - | 6HDD26SCM99B20X | - | + 105 C | - 25 C | Panel | - | - | - | Active | 5.7 | - | - | - | - | 125 V | D SUBMINIATURE CONNECTOR | Receptacle | 26 Position | - | Female | - | - | - | - | compliant | - | - | - | Solder Cup | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | Straight | IP67 | ||
![]() 3011W1SAR71E40X CONEC | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | Copper Alloy | 30 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | + 125 C | - 55 C | Mounting Holes | - | - | - | - | - | Details | 2 | - | 0.373904 oz | - | - | - | 11 Position | - | Female | - | - | - | - | - | 30 A | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | Tin | 11W1 | Straight | - | ||
![]() 8HDD15SCR99E20X CONEC | In Stock | - | - | Gold | - | Stainless Steel | - | - | - | - | - | Copper Alloy | 25 | Unfiltered | - | Polyester, Glass Filled | - | - | - | + 105 C | - 25 C | Panel | - | - | - | - | - | - | - | - | - | 125 V | - | Receptacle | 15 Position | - | Female | - | - | - | - | - | 7.5 A | - | - | Solder | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() 4STD09SCM99B70X CONEC | In Stock | - | - | Gold | - | Brass | - | - | - | - | - | Copper Alloy | 25 | Unfiltered | - | Polyester, Glass Filled | - | - | - | + 105 C | - 25 C | Panel | - | - | - | - | - | - | - | - | - | 125 V | - | Plug | 9 Position | 2 Row | Male | - | - | - | - | - | - | - | - | Solder Cup | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | Straight | IP67 | ||
![]() 15-007643 CONEC | In Stock | - | - | Gold | - | Zinc | - | - | With | - | - | Copper Alloy | 30 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | - | - | + 105 C | - 40 C | Threaded Insert | - | - | - | - | - | - | - | SlimCon | - | 60 V | - | - | 15 Position | 3 Row | Male | - | 2.286 mm | - | - | - | 3 A | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | Nickel | - | Right Angle | IP67 | ||
![]() 6003W3PXX41B20X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | 25 | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | 2 | - | 1 oz | - | - | - | 3 Position | 1 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3W3 | - | - | ||
![]() 602W2CSCX49E20X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10 | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 2 Position | 1 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2W2C | - | - | ||
![]() 6HDD44SAM99B70X CONEC | In Stock | - | - | Gold | - | Brass | - | - | - | - | - | Copper Alloy | 10 | Unfiltered | CONEC CORP | Polyester, Glass Filled | - | 6HDD44SAM99B70X | - | + 105 C | - 25 C | Panel | - | - | - | Active | 5.69 | - | - | - | - | 125 V | D SUBMINIATURE CONNECTOR | Receptacle | 44 Position | 3 Row | Female | - | - | - | - | compliant | - | - | - | Solder Cup | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | Straight | IP67 | ||
![]() 15-007373 CONEC | In Stock | - | - | Gold | - | Zinc | - | - | - | - | - | Copper Alloy | 20 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | - | - | + 105 C | - 40 C | Panel | - | - | - | - | - | - | - | SlimCon | - | 250 V | - | - | 7 Position | 2 Row | Female | - | - | - | - | - | 20 A | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | Nickel | 7W2 | Right Angle | IP67 | ||
![]() 3008W8SXX71E40X CONEC | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | Copper Alloy | 25 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | + 125 C | - 55 C | Mounting Holes | - | - | - | - | - | Details | 4 | - | 0.892431 oz | 250 V | - | - | 8 Position | 1 Row | Female | - | - | - | - | - | 7.5 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | Tin | 8W8 | Straight | - |