- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Shell Material | Dielectric Material | Housing Material | Number of Terminals | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Factory colour | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. range | Mfr | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Voltage, Rating | Operating Temperature | Series | JESD-609 Code | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Frequency | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Supply Voltage | Termination Type | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Includes | Contact Design | Backset Spacing | Convert From (Adapter End) | Convert To (Adapter End) | Gender Type A | Gender Type B | Features | Terminal Length | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 242A19380X CONEC | In Stock | - | - | - | BOARD | 15 | STEEL | - | - | - | #4-40 | - | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | - | CONEC CORP | GLASS FILLED POLYESTER | - | 242A19380X | 242 | - | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THD LOCK, METAL BKT AND CLIP | - | - | - | - | - | YES | - | - | - | - | 15 | - | - | - | 2.7686 mm | - | compliant | - | - | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | - | - | - | 0.764 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | - | SOLDER | 424VDC V | - | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.112 inch | - | - | - | - | - | - | - | - | - | - | 0.13 inch | - | - | - | - | - | - | ||
![]() 242A16940X CONEC | In Stock | - | - | - | BOARD | - | STEEL | - | - | - | M3 | - | THREADED | 1.228 inch | AU ON NI | COPPER ALLOY | - | CONEC CORP | GLASS FILLED POLYESTER | - | 242A16940X | 242 | - | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WITH GROUNDING BRACKET | - | - | - | - | - | YES | - | - | - | - | 9 | - | - | - | 2.7686 mm | - | compliant | - | - | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | - | FEMALE | - | - | - | 0.606 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | - | SOLDER | 424VDC V | - | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 3.1692 N | 0.112 inch | - | - | - | - | - | - | - | - | - | - | 0.13 inch | - | - | - | - | - | - | ||
![]() 242A16750X CONEC | In Stock | - | - | - | BOARD | - | STEEL | - | - | - | M3 | - | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | - | CONEC CORP | GLASS FILLED POLYESTER | - | 242A16750X | 242 | - | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | 15 | - | - | - | 2.7686 mm | - | compliant | - | - | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | - | - | - | - | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | - | SOLDER | 424VDC V | - | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.112 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A16420X CONEC | In Stock | - | - | - | BOARD | - | STEEL | - | - | - | #4-40 | - | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | - | CONEC CORP | GLASS FILLED POLYESTER | - | 242A16420X | 242 | - | - | STRAIGHT | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THD REAR SPACER&FRONT THD LOCK | - | - | - | - | - | YES | - | - | - | - | 15 | - | - | - | 2.7686 mm | - | compliant | - | - | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | - | - | - | - | 5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | - | SOLDER | 424VDC V | - | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.112 inch | - | - | - | - | - | - | - | - | - | - | 0.171 inch | - | - | - | - | - | - | ||
![]() 242A20220X CONEC | In Stock | - | - | - | BOARD | 15 | STEEL | - | - | - | #4-40 | - | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | - | CONEC CORP | GLASS FILLED POLYESTER | - | 242A20220X | 242 | - | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SHORT METAL BRACKET | - | - | - | - | - | YES | - | - | - | - | 15 | - | - | - | 2.7686 mm | - | compliant | - | - | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | - | - | - | 0.476 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | - | SOLDER | 424VDC V | - | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.112 inch | - | - | - | - | - | - | - | - | - | - | 0.13 inch | - | - | - | - | - | - | ||
![]() 242A16660X CONEC | In Stock | - | - | - | BOARD | - | STEEL | - | - | - | HOLE .112-.124 | - | - | 1.228 inch | AU ON NI | COPPER ALLOY | - | CONEC CORP | GLASS FILLED POLYESTER | - | 242A16660X | 242 | - | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | 9 | - | - | - | 2.7686 mm | - | compliant | - | - | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | - | - | - | 0.482 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | - | SOLDER | 424VDC V | - | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 3.1692 N | 0.112 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A13080X CONEC | In Stock | - | - | - | BOARD | - | STEEL | - | - | - | #4-40 | - | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | - | CONEC CORP | GLASS FILLED POLYESTER | - | 242A13080X | 242 | - | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WITH MOUNT. BKT. & GND. CLIP | - | - | - | - | - | YES | - | - | - | - | 25 | - | - | - | 2.7686 mm | - | compliant | - | - | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | - | FEMALE | - | - | - | 0.606 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | - | SOLDER | 424VDC V | - | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | - | - | - | - | - | 0.154 inch | - | - | - | - | - | - | ||
![]() 242A16920X CONEC | In Stock | - | - | - | BOARD | - | STEEL | - | - | - | #4-40 | - | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | - | CONEC CORP | GLASS FILLED POLYESTER | - | 242A16920X | 242 | - | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WITH GROUNDING BRACKET | - | - | - | - | - | YES | - | - | - | - | 25 | - | - | - | 2.7686 mm | - | compliant | - | - | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | - | FEMALE | - | - | - | 0.606 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | - | SOLDER | 424VDC V | - | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | - | - | - | - | - | 0.13 inch | - | - | - | - | - | - | ||
![]() 242A11560X CONEC | In Stock | - | - | - | BOARD | - | STEEL | - | - | - | M3 | - | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | - | CONEC CORP | GLASS FILLED POLYESTER | - | 242A11560X | 242 | - | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WITH GROUNDING BRACKET | - | - | - | - | - | YES | - | - | - | - | 37 | - | - | - | 2.7686 mm | - | compliant | - | - | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | - | FEMALE | - | - | - | 0.606 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | - | SOLDER | 424VDC V | - | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | - | - | - | - | - | 0.13 inch | - | - | - | - | - | - | ||
![]() 242A14010X CONEC | In Stock | - | - | - | BOARD | - | STEEL | - | - | - | M3 | - | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | - | CONEC CORP | GLASS FILLED POLYESTER | - | 242A14010X | 242 | - | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | 37 | - | - | - | 2.7686 mm | - | compliant | - | - | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | - | - | - | - | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | - | SOLDER | 424VDC V | - | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 33DSMT1-E9PNBT CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | - | 33DSMT1-E9PNBT | 33DSMT1-E9PN | - | - | - | - | - | - | - | Active | - | - | 5.7 | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 302A11369X CONEC CORPORATION | In Stock | - | - | Gold | BOARD | - | STEEL | - | Polyester | 37 | #4-40 | - | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | - | CONEC CORP | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Conec Corporation | 302A11369X | 30 | - | - | RIGHT ANGLE | 2 | 125 °C | -55 °C | - | Active | - | - | 5.68 | Compliant | - | - | - | - | - | - | Solder | - | - | - | 125 °C | -55 °C | - | 2 | - | - | - | D Type Connectors | - | - | - | - | - | - | - | - | 37 | Right Angle | - | - | - | 18.7 mm | compliant | 7.5 A | - | TIN | UL, CSA | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | - | - | - | 0.488 inch | 7.5 A | RND PIN-SKT | - | - | - | - | - | RECEPTACLE | 125 V | SOLDER | - | - | 1 | - | GOLD OVER NICKEL | STAGGERED | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.13 inch | - | 69.7 mm | - | - | 8u inch | - | ||
![]() 165X15459X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 163A15099X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-004553 CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conec | - | - | - | - | Bulk | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-503522E CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conec | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FDCSSPTAN13S132X CONEC CORPORATION | In Stock | - | - | - | Through Hole, Right Angle | - | COPPER ALLOY | Polyester, Glass Filled | - | - | - | Steel, Tin Plated | - | - | GOLD (8) OVER NICKEL (50) | Copper Alloy | - | CONEC CORP | PLASTIC | Conec Corporation | FDCSSPTAN13S132X | - | - | Conec | - | - | - | - | Bulk | Active | Metal | Active | 5.7 | - | Yes | 4/C | - | -25°C ~ 105°C | - | e3 | Solder | EAR99 | Plug, Male Pins; Receptacle, Female Sockets | 37, 37 | - | - | Black | 2, 2 | - | OTHER STACKING CONNECTOR: 37 CONTACTS | 8536.69.40.30 | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 37 | - | - | IP20 | - | - | compliant | - | - | TIN | - | Gold | - | - | - | - | MALE AND FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | SOLDER | - | D-Sub - Stacked | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | Machined | 4 (DC, C); 4 (DC, C) | - | - | 0.283 (7.20mm) | - | - | - | - | Board Lock, Mounting Brackets | - | - | - | - | 8.00µin (0.203µm) | - | UL94 V-0 | ||
![]() 162A18669X CONEC | In Stock | - | - | - | CABLE | - | STEEL | - | - | - | #4-40 | - | W/STRAIN RELIEF | 1.228 inch | AU ON NI | COPPER ALLOY | - | CONEC CORP | GLASS FILLED POLYESTER | - | 162A18669X | 162 | - | - | - | 2 | 125 °C | -55 °C | - | Obsolete | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLAT CABLE | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | compliant | - | - | TIN OVER NICKEL | UL | - | COMMERCIAL | - | - | 0.509 inch | FEMALE | - | - | - | 0.669 inch | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.108 inch | PLUG | - | IDC | 1000VAC V | - | - | - | - | STAGGERED | 3.336 N | 3.336 N | 0.112 inch | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAP2XAAAH01R262X CONEC CORPORATION | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | - | - | - | Conec | - | - | - | - | Bulk | - | - | Active | - | Compliant | - | - | 100 V | -25°C ~ 105°C | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 7.5 A | - | - | Unshielded | IP20 | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | D-Sub, 15 Pin Female | D-Sub, 15 Pin Male | Male | Female | Filter | - | - | - | - | 8.00µin (0.203µm) | - | UL94 V-0 | ||
![]() 24-003963E CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | 200m | Conec | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1880 - 1900 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 159mm | - | 29mm | - | - | - |