- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Mounting Option 1 | Mounting Option 2 | Boardlocks | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Shell Sizes | Unit Weight | Voltage, Rating | Connector Type | Type | Number of Positions | Number of Rows | Gender | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Body Breadth | Contact Gender | Rated Current (Signal) | Contact Style | Contact Resistance | Body/Shell Style | Termination Type | Contact Finish Termination | Contact Pattern | Insulator Color | Insulation | Contact Design | Shell Plating | Contact Arrangement | Mounting Angle | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3021W1SAR71E40X CONEC | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | Copper Alloy | 30 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | + 125 C | - 55 C | Mounting Holes | - | - | - | - | - | Details | 3 | 0.522055 oz | - | - | - | 21 Position | - | Female | - | - | 30 A | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | Tin | 21W1 | Straight | - | ||
![]() 3007W2PAR51C40X CONEC | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | Copper Alloy | 30 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | + 125 C | - 55 C | Mounting Holes | - | - | - | - | - | - | 2 | - | - | - | - | 7 Position | - | Male | - | - | 30 A | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | Tin | 7W2 | Straight | - | ||
![]() 3003W3PXX55G40X CONEC | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | Copper Alloy | 30 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | + 125 C | - 55 C | Panel | - | - | - | - | - | - | 2 | - | 250 V | - | - | 3 Position | 1 Row | Female | - | - | 15 A | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | Tin | 3W3 | Right Angle | IP20 | ||
![]() 3025W3PAU78H20X CONEC | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | Copper Alloy | 10 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | + 125 C | - 55 C | Mounting Holes | - | - | - | - | - | - | 4 | - | - | - | - | 25 Position | - | Male | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | Tin | 25W3 | Right Angle | - | ||
![]() 4STD15SCR99A10X CONEC | In Stock | - | - | Gold | - | Brass | - | - | - | - | - | Copper Alloy | 30 | Unfiltered | - | Polyester, Glass Filled | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | - | 125 V | - | Receptacle | 15 Position | 2 Row | Female | - | - | - | - | - | Solder | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | Tin | - | Straight | IP67 | ||
![]() 3009W4SCU99G40X CONEC | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | Copper Alloy | 25 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | + 125 C | - 55 C | Mounting Holes | - | - | - | - | - | - | 3 | - | 250 V | - | - | 9 Position | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | Tin | 9W4 | Straight | - | ||
![]() 5024W7SCM99A30X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | 30 | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | 24 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24W7 | - | - | ||
![]() 3005W5PXX72E20X CONEC | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | Copper Alloy | 30 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | + 125 C | - 55 C | Mounting Holes | - | - | - | - | - | - | 3 | - | 250 V | - | - | 5 Position | 1 Row | Male | - | - | 7.5 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | Tin | 5W5 | Straight | - | ||
![]() 6HDD44PAR99E20X CONEC | In Stock | - | - | Gold | - | Brass | - | - | - | - | - | Copper Alloy | 25 | Unfiltered | - | Polyester, Glass Filled | - | - | - | + 105 C | - 25 C | Threaded Insert | - | - | - | - | - | - | - | 1.044109 oz | 125 V | - | Plug | 44 Position | 3 Row | Male | - | - | - | - | - | Solder Pin | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | Tin | - | Straight | IP67 | ||
![]() 6STD25SCR99E20X CONEC | In Stock | - | - | Gold | - | Brass | - | - | With Boardlocks | - | - | Copper Alloy | 25 | Unfiltered | - | Polyester, Glass Filled | - | - | - | + 105 C | - 25 C | Threaded Insert | - | - | - | - | - | - | 3 (B) | - | - | - | Receptacle | 25 Position | 2 Row | Female | - | - | 7.5 A | - | - | Solder Pin | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | Tin | - | Straight | IP67 | ||
![]() A005W5SXX99A10X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | 50 | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 5 Position | 1 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5W5 | - | - | ||
![]() 1013W6SXK99A10X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | 25 | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 13 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13W6 | - | - | ||
![]() 6HDD26PAR99E20X CONEC | In Stock | - | - | Gold | PANEL | Brass | M3 | THREADED INSERT | - | 1.878 inch | AU ON NI | Copper Alloy | 25 | Unfiltered | CONEC CORP | Polyester, Glass Filled | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 6HDD26PAR99E20X | 6HDD | + 105 C | - 25 C | Panel | 3 | 105 °C | -25 °C | Active | 5.69 | - | - | - | 125 V | D SUBMINIATURE CONNECTOR | Plug | 26 Position | 3 Row | Male | 26 | compliant | - | TIN | UL, CSA | Solder | COMMERCIAL | 0.831 inch | Pin (Male) | 3 A | RND PIN-SKT | 10 mΩ | PLUG | SOLDER LUG | TIN | STAGGERED | BLACK | - | PREASSEM CONN | Tin | - | Straight | IP67 | ||
![]() 1005W5SXX78N40X CONEC | In Stock | - | - | Gold | - | Brass | - | - | - | - | - | Copper Alloy | 10 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | + 125 C | - 55 C | Mounting Holes | - | - | - | - | - | - | 3 | - | 250 V | - | - | 5 Position | 1 Row | Female | - | - | 7.5 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | Tin | 5W5 | Right Angle | - | ||
![]() 602W2CPXX68E20X CONEC | In Stock | - | - | Gold | - | Brass | - | - | - | - | - | Copper Alloy | 25 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | + 105 C | - 25 C | Panel | - | - | - | - | - | - | 1 | - | 250 V | - | - | 2 Position | 1 Row | Male | - | - | 10 A | - | - | Solder Cup | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | Tin | 2W2C | Straight | IP67 | ||
![]() 3025W3PAT78N20X CONEC | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | Copper Alloy | 10 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | + 125 C | - 55 C | Mounting Holes | - | - | - | - | - | - | 4 | - | - | - | - | 25 Position | - | Male | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | Tin | 25W3 | Right Angle | - | ||
![]() 163C18339X CONEC | In Stock | - | - | Gold | - | - | - | - | - | - | - | Copper Alloy | 10 | Unfiltered | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 125 V | - | Plug | - | - | Pin | - | - | 5 A | - | - | Solder | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 302W2CPXX58K30X CONEC | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | Copper Alloy | 30 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | + 125 C | - 55 C | Panel | - | - | - | - | - | - | 1 | - | 250 V | - | - | 2 Position | 1 Row | Male | - | - | 40 A | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | Tin | 2W2C | Right Angle | - | ||
![]() 162C16579X CONEC | In Stock | - | - | Gold | - | - | - | - | - | - | - | Copper Alloy | 50 | Unfiltered | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 125 V | - | Receptacle | - | - | - | - | - | 5 A | - | - | Solder | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15-002163 CONEC | In Stock | - | - | Gold | - | Zinc | - | - | With Boardlocks | - | - | Copper Alloy | 10 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | + 105 C | - 25 C | Panel | - | - | - | - | - | - | - | - | 125 V | - | Receptacle | 50 Position | 3 Row | Female | - | - | 7.5 A | - | - | Solder | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | Nickel | - | Right Angle | IP67 |