- Series
- Mfr
- Package
- Product Status
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Mounting Type
- RoHS
Attribute column
Manufacturer
CONEC CORPORATION D-Sub, D-Shaped Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Style | Durability | Contact Pattern | Insertion Force-Max | Includes | Contact Design | Convert From (Adapter End) | Convert To (Adapter End) | Max Supply Voltage (DC) | Wire Size (Min) | Wire Size (Max) | Gender Type A | Gender Type B | Features | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Length | Contact Finish Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 243A12240X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 9 | - | - | Steel, Tin Plated | - | COPPER ALLOY | - | 100V | -25°C~105°C | - | 243A | e4 | Active | 1 (Unlimited) | - | 2 | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 7.5A | - | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | FEMALE-MALE | Silver | NO | - | - | - | - | - | - | SOCKET-PLUG | - | Connector Saver | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | - | - | - | - | - | Filter | YES | 9 | 9 | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 243A12350X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 37 | - | - | Steel, Tin Plated | - | - | - | 100V | -25°C~105°C | - | 243A | - | Active | 1 (Unlimited) | - | 2 | - | - | - | - | - | - | - | - | 7.5A | - | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 37 Pin Male | D-Sub, 37 Pin Female | - | - | - | - | - | Filter | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 243A12310X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 37 | - | - | Steel, Tin Plated | - | COPPER ALLOY | - | 100V | -25°C~105°C | - | 243A | e3 | Active | 1 (Unlimited) | - | 2 | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 7.5A | - | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | FEMALE-MALE | Silver | NO | - | - | - | - | - | - | SOCKET-PLUG | - | Connector Saver | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 37 Pin Male | D-Sub, 37 Pin Female | - | - | - | - | - | Filter | YES | 37 | 37 | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 243A12200X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 9 | - | - | Steel, Tin Plated | - | COPPER ALLOY | - | 100V | -25°C~105°C | - | 243A | e3 | Active | 1 (Unlimited) | - | 2 | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 7.5A | - | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | FEMALE-MALE | Silver | NO | - | - | - | - | - | - | SOCKET-PLUG | - | Connector Saver | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | - | - | - | - | - | Filter | YES | 9 | 9 | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 243A12280X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 9 | - | - | Steel, Tin Plated | - | COPPER ALLOY | - | 100V | -25°C~105°C | - | 243A | e3 | Active | 1 (Unlimited) | - | 2 | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 7.5A | - | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | FEMALE-MALE | Silver | NO | - | - | - | - | - | - | SOCKET-PLUG | - | Connector Saver | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | - | - | - | - | - | Filter | YES | 9 | 9 | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 243A10580X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 25 | - | M3 | Steel, Tin Plated | THREADED | COPPER ALLOY | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 243A | - | Active | 1 (Unlimited) | EAR99 | 2 | ADAPTER | 8536.69.40.30 | - | - | - | YES | - | - | 7.5A | 25 | - | IP20 | - | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.509 inch | MALE/FEMALE | Black | - | - | - | RND PIN-SKT | 10mOhm | 100000000Ohm | 0.109 inch | PLUG/RECEPTACLE | - | Connector Saver | - | STAGGERED | 3.336 N | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 25 Pin Male | D-Sub, 25 Pin Female | - | - | - | - | - | Filter | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 243A11050X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 25 | - | #4-40 | Steel, Tin Plated | THREADED | COPPER ALLOY | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 243A | - | Active | 1 (Unlimited) | EAR99 | 2 | ADAPTER | 8536.69.40.30 | - | - | - | YES | - | - | 7.5A | 25 | - | IP20 | - | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.509 inch | MALE/FEMALE | Black | - | - | - | RND PIN-SKT | 10mOhm | 100000000Ohm | 0.109 inch | PLUG/RECEPTACLE | - | Connector Saver | - | STAGGERED | 3.336 N | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 25 Pin Male | D-Sub, 25 Pin Female | - | - | - | - | - | Filter | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 243A12260X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 25 | - | - | Steel, Tin Plated | - | COPPER ALLOY | - | 100V | -25°C~105°C | - | 243A | e4 | Active | 1 (Unlimited) | - | 2 | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 7.5A | - | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | FEMALE-MALE | Silver | NO | - | - | - | - | - | - | SOCKET-PLUG | - | Connector Saver | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 25 Pin Male | D-Sub, 25 Pin Female | - | - | - | - | - | Filter | YES | 25 | 25 | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 243A10590X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 37 | - | M3 | Steel, Tin Plated | THREADED | COPPER ALLOY | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 243A | - | Active | 1 (Unlimited) | EAR99 | 2 | ADAPTER | 8536.69.40.30 | - | - | - | YES | - | - | 7.5A | 37 | - | IP20 | - | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.509 inch | MALE/FEMALE | Black | - | - | - | RND PIN-SKT | 10mOhm | 100000000Ohm | 0.109 inch | PLUG/RECEPTACLE | - | Connector Saver | - | STAGGERED | 3.336 N | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 37 Pin Male | D-Sub, 37 Pin Female | - | - | - | - | - | Filter | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 243A12320X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 9 | - | - | Steel, Tin Plated | - | - | - | 100V | -25°C~105°C | - | 243A | - | Active | 1 (Unlimited) | - | 2 | - | - | - | - | - | - | - | - | 7.5A | - | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | - | - | - | - | - | Filter | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 243A10560X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 9 | - | M3 | Steel, Tin Plated | THREADED | COPPER ALLOY | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 243A | - | Active | 1 (Unlimited) | - | 2 | ADAPTER | - | - | - | - | YES | - | - | 7.5A | 9 | - | IP20 | - | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | MALE/FEMALE | Black | - | - | - | RND PIN-SKT | 10mOhm | 100000000Ohm | - | PLUG/RECEPTACLE | - | Connector Saver | - | STAGGERED | 3.336 N | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | - | - | - | - | - | Filter | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() DAH1SSAAX01A Conec | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | 15 | - | - | Steel, Tin Plated | - | - | - | - | -55°C~105°C | 2007 | - | - | Active | Not Applicable | - | 3 | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | Gender Changer | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 15 HD, Female | D-Sub, 15 HD, Female | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 243A10100X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | 15 | - | #4-40 | Steel, Tin Plated | THREADED | COPPER ALLOY | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 2001 | 243A | - | Active | 1 (Unlimited) | - | 2 | ADAPTER | - | - | - | - | YES | - | - | 7.5A | 15 | - | IP20 | - | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 1.556 inch | 2 | STAGGERED | 0.509 inch | MALE/FEMALE | Black | - | - | - | RND PIN-SKT | 10mOhm | 100000000Ohm | 0.109 inch | PLUG/RECEPTACLE | - | Connector Saver | - | STAGGERED | 3.336 N | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 15 Pin Male | D-Sub, 15 Pin Female | - | - | - | - | - | Filter | - | - | - | - | 8.00μin 0.203μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 243A11620X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | 44 | - | #4-40 | Steel, Tin Plated | LOCKING | COPPER ALLOY | GLASS FILLED POLYESTER | 100V | -25°C~85°C | 2015 | 243A | - | Active | 1 (Unlimited) | EAR99 | 3 | ROHS COMPLIANT | - | - | - | - | YES | - | - | 3A | 44 | - | IP20 | - | - | TIN | UL, CSA | Gold | COMMERCIAL | - | - | - | 0.52 inch | - | Black | - | 0.528 inch | - | RND PIN-SKT | 10mOhm | 1000000000Ohm | - | PLUG | SOLDER LUG | Connector Saver | 50 Cycles | STAGGERED | - | 3 pcs - 1 Connector, 2 Jack Screws | PREASSEM CONN | D-Sub, 44 HD, Male | D-Sub, 44 HD, Female | - | 20 AWG | 20 AWG | - | - | Filter | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 163A50089X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | 37 | - | - | Steel, Tin Plated | - | - | - | 125V | -55°C~125°C | 2013 | 163A | - | Active | 1 (Unlimited) | - | 2 | - | - | - | - | - | - | - | - | 7.5A | - | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 37 Pin Male | D-Sub, 37 Pin Female | - | - | - | - | - | - | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 163A50099X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | 50 | - | - | Steel, Tin Plated | - | - | - | 125V | -55°C~125°C | 2002 | 163A | - | Active | 1 (Unlimited) | - | 3 | - | - | - | - | - | - | - | - | 7.5A | - | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 50 Pin Male | D-Sub, 50 Pin Female | - | - | - | - | - | - | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 243A11600X Conec | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | 1 | Polyester | - | Steel, Tin Plated | - | COPPER ALLOY | - | - | -25°C~85°C | 2006 | 243A | - | Active | - | EAR99 | 3 | ROHS COMPLIANT | - | - | - | - | YES | - | - | - | 15 | Straight | IP20 | 19.52mm | 3A | TIN | UL, CSA | Gold | COMMERCIAL | - | - | - | 0.52 inch | - | Black | - | - | 7.5A | RND PIN-SKT | - | - | - | PLUG | SOLDER LUG | Connector Saver | 50 Cycles | STAGGERED | - | 3 pcs - 1 Connector, 2 Jack Screws | PREASSEM CONN | D-Sub, 15 HD, Male | D-Sub, 15 HD, Female | 100V | 20 AWG | 20 AWG | Male | Female | Filter | - | - | - | 31.19mm | 8.00μin 0.203μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 243A11760X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | 15 | - | M3 | Steel, Tin Plated | LOCKING | COPPER ALLOY | GLASS FILLED POLYESTER | 100V | -25°C~85°C | 2006 | 243A | - | Active | 1 (Unlimited) | EAR99 | 3 | ROHS COMPLIANT | - | - | - | - | YES | - | - | 3A | 15 | - | IP20 | - | - | TIN | UL, CSA | Gold | COMMERCIAL | 1.228 inch | - | - | 0.52 inch | - | Black | - | 0.528 inch | - | RND PIN-SKT | 10mOhm | 1000000000Ohm | - | PLUG | SOLDER LUG | Connector Saver | 50 Cycles | STAGGERED | - | 3 pcs - 1 Connector, 2 Jack Screws | PREASSEM CONN | D-Sub, 15 HD, Male | D-Sub, 15 HD, Female | - | 20 AWG | 20 AWG | - | - | Filter | - | - | - | - | 8.00μin 0.203μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 243A11660X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | 44 | - | #4-40 | Steel, Tin Plated | LOCKING | COPPER ALLOY | GLASS FILLED POLYESTER | 100V | -25°C~85°C | 2015 | 243A | - | Active | 1 (Unlimited) | EAR99 | 3 | ROHS COMPLIANT | - | - | - | - | YES | - | - | 3A | 44 | - | IP20 | - | - | TIN | UL, CSA | Gold | COMMERCIAL | - | - | - | 0.52 inch | - | Black | - | 0.528 inch | - | RND PIN-SKT | 10mOhm | 1000000000Ohm | - | PLUG | SOLDER LUG | Connector Saver | 50 Cycles | STAGGERED | - | 3 pcs - 1 Connector, 2 Jack Screws | PREASSEM CONN | D-Sub, 44 HD, Male | D-Sub, 44 HD, Female | - | 20 AWG | 20 AWG | - | - | Filter | - | - | - | - | 8.00μin 0.203μm | UL94 V-0 | ROHS3 Compliant | ||
![]() MAP2XAAAR02R262X Conec | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Steel, Tin Plated | - | - | - | 100V | -25°C~105°C | 2007 | - | - | Active | Not Applicable | - | 2 | - | - | - | - | - | - | - | - | 7.5A | - | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 15 Pin Female | D-Sub, 15 Pin Male | - | - | - | Male | Female | Filter | - | - | - | - | 8.00μin 0.203μm | UL94 V-0 | ROHS3 Compliant |