- Series
- Mfr
- Package
- Product Status
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Mounting Type
- RoHS
Attribute column
Manufacturer
CONEC CORPORATION D-Sub, D-Shaped Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Number of Positions | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Ingress Protection | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Body Breadth | Contact Gender | Housing Color | Empty Shell | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Includes | Contact Design | Convert From (Adapter End) | Convert To (Adapter End) | Max Supply Voltage (DC) | Gender Type A | Gender Type B | Features | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Length | Contact Finish Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 243A13250X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | 15 | - | - | Steel, Tin Plated | - | COPPER ALLOY | - | 100V | -25°C~105°C | 2006 | 243A | e3 | yes | Active | 1 (Unlimited) | - | - | 2 | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 7.5A | - | - | IP20 | - | - | - | Gold | - | - | - | FEMALE-MALE | Silver | NO | - | - | - | - | SOCKET-PLUG | - | - | Connector Saver | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 15 Pin Male | D-Sub, 15 Pin Female | - | - | - | Filter | YES | 15 | 15 | - | 8.00μin 0.203μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 243A12920X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | 9 | - | - | Steel, Tin Plated | - | - | - | 100V | -25°C~105°C | 2006 | 243A | - | - | Active | 1 (Unlimited) | - | - | 2 | - | - | - | - | - | - | - | - | 7.5A | - | - | IP20 | - | - | - | Gold | - | - | - | - | Silver | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | - | - | - | Filter | - | - | - | - | 8.00μin 0.203μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 243A13990X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 26 | - | M3 | Steel, Tin Plated | JACKSCREW | COPPER ALLOY | GLASS FILLED POLYESTER | 100V | -25°C~85°C | - | 243A | - | - | Active | 1 (Unlimited) | EAR99 | - | 3 | ROHS COMPLIANT | - | - | - | - | YES | - | - | 3A | 26 | - | IP20 | - | TIN | UL, CSA | Gold | COMMERCIAL | 1.556 inch | 0.52 inch | - | Black | - | 0.528 inch | RND PIN-SKT | 10mOhm | 1000000000Ohm | PLUG | SOLDER LUG | - | Connector Saver | - | 50 Cycles | STAGGERED | - | - | 3 pcs - 1 Connector, 2 Jack Screws | PREASSEM CONN | D-Sub, 26 HD, Male | D-Sub, 26 HD, Female | - | - | - | Filter | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 245A21650X Conec | In Stock | - | - | 8 Weeks | - | - | 15 | - | - | - | - | - | - | - | - | - | 245A | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Filter | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 243A12470X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 37 | - | - | Steel, Tin Plated | - | COPPER ALLOY | - | 100V | -25°C~105°C | - | 243A | e3 | - | Active | 1 (Unlimited) | - | - | 2 | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 7.5A | - | - | IP20 | - | - | - | Gold | - | - | - | FEMALE-MALE | Silver | NO | - | - | - | - | SOCKET-PLUG | - | - | Connector Saver | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 37 Pin Male | D-Sub, 37 Pin Female | - | - | - | Filter | YES | 37 | 37 | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() MAP1XAAAH02R262X Conec | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | 9 | Polyester | - | Steel, Tin Plated | - | COPPER ALLOY | - | - | -25°C~105°C | 2007 | - | e4 | yes | Active | - | - | - | 2 | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | - | Straight | IP20 | 7.5A | TIN | - | Gold | - | - | - | - | Silver | NO | - | - | - | - | PLUG-SOCKET | - | - | Connector Saver | 1 | - | - | - | - | 9 pcs - 1 Connector, 4 Jack Screws, 4 Washers | - | D-Sub, 9 Pin Female | D-Sub, 9 Pin Male | 100V | Male | Female | Filter | YES | 9 | 9 | 31.19mm | 8.00μin 0.203μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 243A12400X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 9 | - | - | Steel, Tin Plated | - | COPPER ALLOY | - | 100V | -25°C~105°C | - | 243A | e3 | - | Active | 1 (Unlimited) | - | - | 2 | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 7.5A | - | - | IP20 | - | - | - | Gold | - | - | - | FEMALE-MALE | Silver | NO | - | - | - | - | SOCKET-PLUG | - | - | Connector Saver | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | - | - | - | Filter | YES | 9 | 9 | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 243A12410X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 15 | - | - | Steel, Tin Plated | - | COPPER ALLOY | - | 100V | -25°C~105°C | - | 243A | e3 | - | Active | 1 (Unlimited) | - | - | 2 | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 7.5A | - | - | IP20 | - | - | - | Gold | - | - | - | FEMALE-MALE | Silver | NO | - | - | - | - | SOCKET-PLUG | - | - | Connector Saver | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 15 Pin Male | D-Sub, 15 Pin Female | - | - | - | Filter | YES | 15 | 15 | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 243A13680X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 9 | - | - | Steel, Tin Plated | - | - | - | 100V | -25°C~105°C | - | 243A | - | - | Active | 1 (Unlimited) | - | - | 2 | - | - | - | - | - | - | - | - | 7.5A | - | - | IP20 | - | - | - | Gold | - | - | - | - | Silver | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | 5 pcs - 1 Connector, 4 Jack Screws | - | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | - | - | - | Filter | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 243A13820X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 15 | - | #4-40 | Steel, Tin Plated | JACKSCREW | COPPER ALLOY | GLASS FILLED POLYESTER | 100V | -25°C~85°C | 2015 | 243A | - | - | Active | 1 (Unlimited) | EAR99 | - | 2 | ROHS COMPLIANT | 8536.69.40.30 | - | - | - | YES | - | - | 3A | 15 | - | IP20 | - | TIN | UL, CSA | Gold | COMMERCIAL | - | - | - | Black | - | - | RND PIN-SKT | 10mOhm | 1000000000Ohm | PLUG | SOLDER LUG | 300VDC V | Connector Saver | - | 50 Cycles | STAGGERED | 3.336 N | 3.336 N | 3 pcs - 1 Connector, 2 Jack Screws | PREASSEM CONN | D-Sub, 15 Pin Male | D-Sub, 15 Pin Female | - | - | - | Filter | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 245A21670X Conec | In Stock | - | - | 12 Weeks | - | - | 37 | - | - | - | - | - | - | - | - | - | 245A | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Filter | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 243A13880X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 44 | - | #4-40 | Steel, Tin Plated | JACKSCREW | COPPER ALLOY | GLASS FILLED POLYESTER | 100V | -25°C~85°C | - | 243A | - | - | Active | 1 (Unlimited) | EAR99 | - | 3 | ROHS COMPLIANT | - | - | - | - | YES | - | - | 3A | 44 | - | IP20 | - | TIN | UL, CSA | Gold | COMMERCIAL | - | 0.52 inch | - | Black | - | 0.528 inch | RND PIN-SKT | 10mOhm | 1000000000Ohm | PLUG | SOLDER LUG | - | Connector Saver | - | 50 Cycles | STAGGERED | 2.502 N | 2.502 N | 3 pcs - 1 Connector, 2 Jack Screws | PREASSEM CONN | D-Sub, 44 HD, Male | D-Sub, 44 HD, Female | - | - | - | Filter | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 164C03929A Conec | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Steel, Tin Plated | - | - | - | 60V | -55°C~125°C | 2013 | 164C | - | - | Active | - | - | 44 | 3 | - | - | - | - | - | - | - | - | 3A | - | - | IP20 | - | - | - | Gold | - | - | - | - | Black | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 44 Pin Male | D-Sub, 44 HD, Female | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | UL94 V-0 | ROHS3 Compliant | ||
![]() DAH5XAACR04X Conec | In Stock | - | - | - | - | - | 78 | - | - | - | - | - | - | - | - | 2013 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 245A12360X Conec | In Stock | - | - | 12 Weeks | - | - | 9 | - | - | - | - | - | - | - | - | - | 245A | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Filter | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 245A10450X Conec | In Stock | - | - | 12 Weeks | - | - | 9 | - | - | - | - | - | - | - | - | 2009 | 245A | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Filter | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 243A12440X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 9 | - | - | Steel, Tin Plated | - | COPPER ALLOY | - | 100V | -25°C~105°C | - | 243A | e3 | - | Active | 1 (Unlimited) | - | - | 2 | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 7.5A | - | - | IP20 | - | - | - | Gold | - | - | - | FEMALE-MALE | Silver | NO | - | - | - | - | SOCKET-PLUG | - | - | Connector Saver | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | - | - | - | Filter | YES | 9 | 9 | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 243A13440X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 9 | - | - | Steel, Tin Plated | - | - | - | 100V | -25°C~105°C | - | 243A | - | - | Active | 1 (Unlimited) | - | - | 2 | - | - | - | - | - | - | - | - | 7.5A | - | - | IP20 | - | - | - | Gold | - | - | - | - | Silver | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | 9 pcs - 1 Connector, 4 Jack Screws, 4 Washers | - | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | - | - | - | Filter | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 243A13180X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 25 | - | - | Steel, Tin Plated | - | COPPER ALLOY | - | 100V | -25°C~105°C | - | 243A | e3 | - | Active | 1 (Unlimited) | - | - | 2 | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 7.5A | - | - | IP20 | - | - | - | Gold | - | - | - | FEMALE-MALE | Silver | NO | - | - | - | - | SOCKET-PLUG | - | - | Connector Saver | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 25 Pin Male | D-Sub, 25 Pin Female | - | - | - | Filter | YES | 25 | 25 | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 243A13100X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 25 | - | - | Steel, Tin Plated | - | - | - | 100V | -25°C~105°C | - | 243A | - | - | Active | 1 (Unlimited) | - | - | 2 | - | - | - | - | - | - | - | - | 7.5A | - | - | IP20 | - | - | - | Gold | - | - | - | - | Silver | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 25 Pin Male | D-Sub, 25 Pin Female | - | - | - | Filter | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant |