- Series
- Mfr
- Package
- Product Status
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Mounting Type
- RoHS
Attribute column
Manufacturer
CONEC CORPORATION D-Sub, D-Shaped Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Number of Pins | Shell Material, Finish | Contact Materials | Voltage Rated | Operating Temperature | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Rows | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Ingress Protection | Contact Finish | Contact Gender | Housing Color | Empty Shell | Body/Shell Style | Connector Style | Includes | Convert From (Adapter End) | Convert To (Adapter End) | Features | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Contact Finish Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 243A12430X Conec | In Stock | - | - | 12 Weeks | Free Hanging (In-Line) | 37 | Steel, Tin Plated | COPPER ALLOY | 100V | -25°C~105°C | - | 243A | e3 | Active | 1 (Unlimited) | 2 | NO | NO | NO | YES | NO | GENERAL PURPOSE | 7.5A | IP20 | Gold | FEMALE-MALE | Silver | NO | SOCKET-PLUG | Connector Saver | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 37 Pin Male | D-Sub, 37 Pin Female | Filter | YES | 37 | 37 | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 163A50059X Conec | In Stock | - | Datasheet | 12 Weeks | Free Hanging (In-Line) | 9 | Steel, Tin Plated | - | 125V | -55°C~125°C | 2013 | 163A | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | 7.5A | IP20 | Gold | - | Black | - | - | Connector Saver | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant |