- Series
- Mfr
- Package
- Product Status
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Mounting Type
- RoHS
Attribute column
Manufacturer
CONEC CORPORATION D-Sub, D-Shaped Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Shell Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | Size / Dimension | JESD-609 Code | ECCN Code | Connector Type | Type | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Voltage - Supply | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Reference Standard | Contact Finish | Function | Base Resonator | Current - Supply (Max) | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Empty Shell | Body Depth | ESR (Equivalent Series Resistance) | Rated Current (Signal) | Contact Style | Contact Resistance | Current - Supply (Disable) (Max) | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Load Capacitance | Connector Style | Operating Mode | PCB Contact Row Spacing | Durability | Contact Finish Termination | Frequency Tolerance | Contact Pattern | Spread Spectrum Bandwidth | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Includes | Contact Design | Convert From (Adapter End) | Convert To (Adapter End) | Absolute Pull Range (APR) | Features | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Height Seated (Max) | Contact Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 243A10540X CONEC | In Stock | - | - | - | - | STEEL | M3 | - | THREADED | - | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 243A10540X | - | - | STRAIGHT | 2 | 105 °C | -25 °C | - | Active | - | 5.7 | Compliant | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | ADAPTER | - | - | - | - | YES | - | - | - | 37 | - | - | - | 2.7686 mm | compliant | - | - | - | TIN OVER NICKEL | UL | - | - | - | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | MALE/FEMALE | - | - | - | - | 5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | 0.109 inch | PLUG-RECEPTACLE | - | 424VDC V | - | - | - | 2.8448 mm | - | TIN OVER NICKEL | - | STAGGERED | - | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 243A11820X CONEC | In Stock | - | - | PANEL | - | STEEL | M3 | - | LOCKING | - | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 243A11820X | 243A1 | - | - | 3 | 105 °C | -25 °C | - | Active | - | 5.68 | Compliant | - | - | 20 AWG | 20 AWG | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | ROHS COMPLIANT | 8536.69.40.30 | - | - | - | YES | - | - | - | 44 | - | - | - | - | compliant | - | - | - | TIN | UL, CSA | - | - | - | - | COMMERCIAL | - | - | 0.52 inch | MALE | - | - | 0.528 inch | - | 7.5 A | RND PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | PLUG | SOLDER LUG | 300VDC V | - | - | - | - | 50 Cycles | - | - | STAGGERED | - | 3.336 N | 3.336 N | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 243A11730X CONEC | In Stock | - | - | PANEL | - | STEEL | M3 | - | LOCKING | - | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 243A11730X | 243A1 | - | - | 3 | 105 °C | -25 °C | - | Active | - | 5.68 | Compliant | - | - | 20 AWG | 20 AWG | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | ROHS COMPLIANT | 8536.69.40.30 | - | - | - | YES | - | - | - | 26 | - | - | - | - | compliant | - | - | - | TIN | UL, CSA | - | - | - | - | COMMERCIAL | - | - | 0.52 inch | MALE | - | - | 0.528 inch | - | 7.5 A | RND PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | PLUG | SOLDER LUG | 300VDC V | - | - | - | - | 50 Cycles | - | - | STAGGERED | - | 3.336 N | 3.336 N | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 243A13120X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 243A13120X | - | - | - | - | - | - | - | Active | - | 5.7 | - | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 243A12890X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 243A12890X | 243A1 | - | - | - | - | - | - | Active | - | 5.68 | Compliant | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 243A13650X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 243A13650X | 243A1 | - | - | - | - | - | - | Active | - | 5.68 | - | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 243C11060X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conec | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 243B10120XE CONEC CORPORATION | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | EPSON | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 50.4967 MHz | ±20ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
![]() MAP1XAAAR02R262XE CONEC CORPORATION | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | - | Conec | - | - | - | - | Bulk | - | Active | - | - | - | 100 V | - | - | -25°C ~ 105°C | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 7.5 A | - | - | Unshielded | IP20 | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 9 Pin Female | D-Sub, 9 Pin Male | - | Filter | - | - | - | - | 8.00µin (0.203µm) | UL94 V-0 | - | ||
![]() MAP2XAAAH02R162X CONEC CORPORATION | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | - | Conec | - | - | - | - | Bulk | - | Active | - | - | - | 100 V | - | - | -25°C ~ 105°C | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 7.5 A | - | - | Unshielded | IP20 | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 15 Pin Female | D-Sub, 15 Pin Male | - | Filter | - | - | - | - | 8.00µin (0.203µm) | UL94 V-0 | - | ||
![]() 243C11030X CONEC CORPORATION | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.4 MHz | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 Ohms | - | - | - | - | - | - | - | - | - | 12pF | - | Fundamental | - | - | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() 243B10090X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-001823 CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conec | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 243A13300X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 243A13300X | 243A1 | - | - | - | - | - | - | Active | - | 5.68 | - | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 243A13130X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 243A13130X | 243A1 | - | - | - | - | - | - | Active | - | 5.68 | - | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 243A13140X CONEC | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Steel, Tin Plated | - | - | - | - | - | CONEC CORP | - | 243A13140X | 243A1 | Conec | - | - | - | - | Bulk | Active | Active | 5.17 | - | - | 100 V | - | - | -25°C ~ 105°C | 243A | - | - | - | D SUBMINIATURE CONNECTOR | - | 2 | - | - | - | - | - | - | - | - | 7.5 A | - | - | Unshielded | IP20 | - | compliant | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 25 Pin Female | D-Sub, 25 Pin Male | - | Filter | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() 243A13570X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 243A13570X | 243A1 | - | - | - | - | - | - | Active | - | 5.68 | - | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 243A10530X CONEC | In Stock | - | - | - | - | STEEL | M3 | - | THREADED | - | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 243A10530X | - | - | STRAIGHT | 2 | 105 °C | -25 °C | - | Active | - | 5.7 | Compliant | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | ADAPTER | - | - | - | - | YES | - | - | - | 25 | - | - | - | 2.7686 mm | compliant | - | - | - | TIN OVER NICKEL | UL | - | - | - | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | MALE/FEMALE | - | - | - | - | 5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | 0.109 inch | PLUG-RECEPTACLE | - | 424VDC V | - | - | - | 2.8448 mm | - | TIN OVER NICKEL | - | STAGGERED | - | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 243A13210X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | CONEC CORP | - | 243A13210X | - | - | - | - | - | - | - | Active | - | 5.77 | - | Yes | - | - | - | - | - | - | e3 | - | RECTANGULAR CONNECTOR ADAPTER | - | - | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE-MALE | - | NO | - | - | - | - | - | - | - | - | SOCKET-PLUG | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | YES | 15 | 15 | - | - | - | - | ||
![]() 243A13030X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 243A13030X | 243A1 | - | - | - | - | - | - | Active | - | 5.68 | Compliant | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |