- Series
- Mfr
- Package
- Product Status
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Mounting Type
- RoHS
Attribute column
Manufacturer
CONEC CORPORATION D-Sub, D-Shaped Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage, Rating | Operating Temperature | Series | Connector Type | Number of Rows | Additional Feature | Filter Feature | Current Rating (Amps) | Total Number of Contacts | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Includes | Convert From (Adapter End) | Convert To (Adapter End) | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 243A12440XE CONEC CORPORATION | In Stock | - | - | Free Hanging (In-Line) | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | Conec | - | - | - | - | Bulk | - | Active | - | - | 100 V | -25°C ~ 105°C | 243A | - | 2 | - | - | 7.5 A | - | Unshielded | IP20 | - | - | - | - | Gold | - | - | - | - | - | Silver | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 9 Pin Female | D-Sub, 9 Pin Male | Filter | Flash | UL94 V-0 | ||
![]() 24-003663 CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conec | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAP3XAAAR02R162XE CONEC CORPORATION | In Stock | - | - | Free Hanging (In-Line) | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | Conec | - | - | - | - | Bulk | - | Active | - | - | 100 V | -25°C ~ 105°C | - | - | 2 | - | - | 7.5 A | - | Unshielded | IP20 | - | - | - | - | Gold | - | - | - | - | - | Silver | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 25 Pin Female | D-Sub, 25 Pin Male | Filter | 8.00µin (0.203µm) | UL94 V-0 | ||
![]() 24-003673 CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conec | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAP2XAAAH01R162XE CONEC CORPORATION | In Stock | - | - | Free Hanging (In-Line) | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | Conec | - | - | - | - | Bulk | - | Active | - | - | 100 V | -25°C ~ 105°C | - | - | 2 | - | - | 7.5 A | - | Unshielded | IP20 | - | - | - | - | Gold | - | - | - | - | - | Silver | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 15 Pin Female | D-Sub, 15 Pin Male | Filter | 8.00µin (0.203µm) | UL94 V-0 | ||
![]() 24-004283 CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conec | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-012343 CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conec | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAP4XAAAH02R262X CONEC CORPORATION | In Stock | - | - | Free Hanging (In-Line) | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | Conec | - | - | - | - | Bulk | - | Active | - | - | 100 V | -25°C ~ 105°C | - | - | 2 | - | - | 7.5 A | - | Unshielded | IP20 | - | - | - | - | Gold | - | - | - | - | - | Silver | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 37 Pin Female | D-Sub, 37 Pin Male | Filter | 8.00µin (0.203µm) | UL94 V-0 | ||
![]() 243C11050X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conec | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-012093 CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conec | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAP3XAAAH02R741XE CONEC CORPORATION | In Stock | - | - | Free Hanging (In-Line) | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | Conec | - | - | - | - | Bulk | - | Active | - | - | 100 V | -25°C ~ 105°C | - | - | 2 | - | - | 7.5 A | - | Unshielded | IP20 | - | - | - | - | Gold | - | - | - | - | - | Silver | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 25 Pin Female | D-Sub, 25 Pin Male | Filter | 8.00µin (0.203µm) | UL94 V-0 | ||
![]() MAP1XAAAH02R741X CONEC CORPORATION | In Stock | - | - | Free Hanging (In-Line) | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | Conec | - | - | - | - | Bulk | - | Active | - | - | 100 V | -25°C ~ 105°C | - | - | 2 | - | - | 7.5 A | - | Unshielded | IP20 | - | - | - | - | Gold | - | - | - | - | - | Silver | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 9 Pin Female | D-Sub, 9 Pin Male | Filter | 8.00µin (0.203µm) | UL94 V-0 | ||
![]() 243B10100X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conec | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 243A10060XE CONEC CORPORATION | In Stock | - | - | Free Hanging (In-Line) | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | Conec | - | - | - | - | Bulk | - | Active | - | - | 100 V | -25°C ~ 105°C | 243A | - | 2 | - | - | 7.5 A | - | Unshielded | IP20 | - | - | - | - | Gold | - | - | - | - | - | Silver | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 15 Pin Female | D-Sub, 15 Pin Male | Filter | Flash | UL94 V-0 | ||
![]() 243A10150XE CONEC CORPORATION | In Stock | - | - | Free Hanging (In-Line) | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | Conec | - | - | - | - | Bulk | - | Active | - | - | 100 V | -25°C ~ 105°C | 243A | - | 3 | - | - | 7.5 A | - | Unshielded | IP20 | - | - | - | - | Gold | - | - | - | - | - | Silver | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 50 Pin Female | D-Sub, 50 Pin Male | Filter | Flash | UL94 V-0 | ||
![]() 243A11640XE CONEC CORPORATION | In Stock | - | - | Free Hanging (In-Line) | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | Conec | - | - | - | - | Bulk | - | Active | - | - | 100 V | -25°C ~ 85°C | 243A | - | 3 | - | - | 3 A | - | Unshielded | IP20 | - | - | - | - | Gold | - | - | - | - | - | Silver | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 15 HD, Female | D-Sub, 15 HD, Male | Filter | Flash | UL94 V-0 | ||
![]() MAP1XAAAH02R162X CONEC CORPORATION | In Stock | - | - | Free Hanging (In-Line) | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | Conec | - | - | - | - | Bulk | - | Active | - | - | 100 V | -25°C ~ 105°C | - | - | 2 | - | - | 7.5 A | - | Unshielded | IP20 | - | - | - | - | Gold | - | - | - | - | - | Silver | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 9 Pin Female | D-Sub, 9 Pin Male | Filter | 8.00µin (0.203µm) | UL94 V-0 | ||
![]() 243A10550X CONEC | In Stock | - | - | - | STEEL | M3 | - | THREADED | 2.65 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 243A10550X | - | - | STRAIGHT | 3 | 105 °C | -25 °C | - | Active | - | 5.7 | Compliant | - | - | - | D SUBMINIATURE CONNECTOR | - | ADAPTER | YES | - | 50 | - | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 3 | STAGGERED | 0.62 inch | MALE/FEMALE | - | 5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.109 inch | PLUG-RECEPTACLE | 424VDC V | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | - | ||
![]() 243A11080X CONEC | In Stock | - | - | - | STEEL | M3 | - | THREADED | 1.228 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 243A11080X | - | - | STRAIGHT | 2 | 105 °C | -25 °C | - | Active | - | 5.7 | Compliant | - | - | - | D SUBMINIATURE CONNECTOR | - | ADAPTER | YES | - | 9 | - | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | MALE/FEMALE | - | 5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.109 inch | PLUG-RECEPTACLE | 424VDC V | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 3.1692 N | 0.112 inch | - | - | - | - | - | - | ||
![]() 243A13660X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 243A13660X | 243A1 | - | - | - | - | - | - | Active | - | 5.68 | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |