- Series
- Mfr
- Package
- Product Status
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Mounting Type
- RoHS
Attribute column
Manufacturer
CONEC CORPORATION D-Sub, D-Shaped Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | JESD-609 Code | ECCN Code | Connector Type | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Includes | Contact Design | Convert From (Adapter End) | Convert To (Adapter End) | Features | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 243A12870X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 243A12870X | 243A1 | - | - | - | - | - | - | Active | - | 5.68 | Compliant | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 243A13310X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 243A13310X | 243A1 | - | - | - | - | - | - | Active | - | 5.68 | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 243A13480X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 243A13480X | 243A1 | - | - | - | - | - | - | Active | - | 5.68 | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 243A11830X CONEC | In Stock | - | - | PANEL | STEEL | M3 | - | LOCKING | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 243A11830X | 243A1 | - | - | 3 | 105 °C | -25 °C | - | Active | - | 5.68 | Compliant | - | - | 20 AWG | 20 AWG | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | ROHS COMPLIANT | 8536.69.40.30 | - | - | - | YES | - | - | - | 62 | - | - | - | compliant | TIN | UL, CSA | - | COMMERCIAL | - | - | 0.52 inch | MALE | - | - | 0.528 inch | 7.5 A | RND PIN-SKT | 10 mΩ | 1000000000 Ω | - | PLUG | SOLDER LUG | 300VDC V | - | - | 50 Cycles | - | STAGGERED | 3.336 N | 3.336 N | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | ||
![]() 243A11810X CONEC | In Stock | - | - | PANEL | STEEL | M3 | - | LOCKING | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 243A11810X | 243A1 | - | - | 3 | 105 °C | -25 °C | - | Active | - | 5.68 | Compliant | - | - | 20 AWG | 20 AWG | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | ROHS COMPLIANT | 8536.69.40.30 | - | - | - | YES | - | - | - | 26 | - | - | - | compliant | TIN | UL, CSA | - | COMMERCIAL | - | - | 0.52 inch | MALE | - | - | 0.528 inch | 7.5 A | RND PIN-SKT | 10 mΩ | 1000000000 Ω | - | PLUG | SOLDER LUG | 300VDC V | - | - | 50 Cycles | - | STAGGERED | 3.336 N | 3.336 N | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | ||
![]() 243A10620X CONEC | In Stock | - | - | Free Hanging (In-Line) | STEEL | M3 | Steel, Tin Plated | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 243A10620X | - | Conec | STRAIGHT | 2 | 105 °C | -25 °C | Bulk | Active | Active | 5.7 | Compliant | - | 100 V | - | - | -25°C ~ 105°C | 243A | - | - | D SUBMINIATURE CONNECTOR | 2 | ADAPTER | - | - | - | - | YES | - | - | 7.5 A | 15 | Unshielded | IP20 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2 | STAGGERED | 0.509 inch | MALE/FEMALE | Silver | - | - | 5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.109 inch | PLUG-RECEPTACLE | - | 424VDC V | Connector Saver | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.112 inch | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 15 Pin Female | D-Sub, 15 Pin Male | Filter | - | - | - | Flash | UL94 V-0 | ||
![]() 243A13360X CONEC | In Stock | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | CONEC CORP | - | 243A13360X | - | - | - | - | - | - | - | Active | - | 5.77 | - | Yes | - | - | - | - | - | e3 | - | RECTANGULAR CONNECTOR ADAPTER | - | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | - | - | FEMALE-MALE | - | NO | - | - | - | - | - | - | SOCKET-PLUG | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | YES | 9 | 9 | - | - | ||
![]() 243A11000X CONEC | In Stock | - | - | - | STEEL | M3 | - | JACKSCREW | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 243A11000X | - | - | STRAIGHT | 2 | 105 °C | -25 °C | - | Active | - | 5.7 | Compliant | - | - | - | - | - | - | - | - | - | - | PI FILTER ADAPTER | - | - | - | - | YES | - | - | - | 15 | - | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.217 inch | MALE/FEMALE | - | - | - | 5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.109 inch | PLUG-RECEPTACLE | - | 424VDC V | - | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.112 inch | - | - | - | - | - | - | - | - | - | - | ||
![]() 243A13470X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 243A13470X | 243A1 | - | - | - | - | - | - | Active | - | 5.68 | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 243A13110X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 243A13110X | 243A1 | - | - | - | - | - | - | Active | - | 5.68 | Compliant | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 243A13020X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 243A13020X | 243A1 | - | - | - | - | - | - | Active | - | 5.68 | Compliant | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 243A13040X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 243A13040X | 243A1 | - | - | - | - | - | - | Active | - | 5.68 | Compliant | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 243A13600X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 243A13600X | - | - | - | - | - | - | - | Active | - | 5.7 | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 243A11750X CONEC | In Stock | - | - | PANEL | STEEL | M3 | - | LOCKING | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 243A11750X | 243A1 | - | - | 3 | 105 °C | -25 °C | - | Active | - | 5.68 | Compliant | - | - | 20 AWG | 20 AWG | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | ROHS COMPLIANT | 8536.69.40.30 | - | - | - | YES | - | - | - | 62 | - | - | - | compliant | TIN | UL, CSA | - | COMMERCIAL | - | - | 0.52 inch | MALE | - | - | 0.528 inch | 7.5 A | RND PIN-SKT | 10 mΩ | 1000000000 Ω | - | PLUG | SOLDER LUG | 300VDC V | - | - | 50 Cycles | - | STAGGERED | 3.336 N | 3.336 N | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | ||
![]() 243A12960X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 243A12960X | 243A1 | - | - | - | - | - | - | Active | - | 5.68 | Compliant | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 243A13620X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 243A13620X | - | - | - | - | - | - | - | Active | - | 5.68 | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 243A12820X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 243A12820X | 243A1 | - | - | - | - | - | - | Active | - | 5.68 | Compliant | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 243A10570X CONEC | In Stock | - | - | Free Hanging (In-Line) | STEEL | M3 | Steel, Tin Plated | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 243A10570X | - | Conec | STRAIGHT | 2 | 105 °C | -25 °C | Bulk | Active | Active | 5.7 | Compliant | - | 100 V | - | - | -25°C ~ 105°C | 243A | - | - | D SUBMINIATURE CONNECTOR | 2 | ADAPTER | - | - | - | - | YES | - | - | 7.5 A | 15 | Unshielded | IP20 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2 | STAGGERED | 0.509 inch | MALE/FEMALE | Silver | - | - | 5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.109 inch | PLUG-RECEPTACLE | - | 424VDC V | Connector Saver | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.112 inch | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 15 Pin Female | D-Sub, 15 Pin Male | Filter | - | - | - | Flash | UL94 V-0 | ||
![]() 243A10630X CONEC | In Stock | - | - | Free Hanging (In-Line) | STEEL | M3 | Steel, Tin Plated | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 243A10630X | - | Conec | STRAIGHT | 2 | 105 °C | -25 °C | Bulk | Active | Active | 5.7 | Compliant | - | 100 V | - | - | -25°C ~ 105°C | 243A | - | - | D SUBMINIATURE CONNECTOR | 2 | ADAPTER | - | - | - | - | YES | - | - | 7.5 A | 25 | Unshielded | IP20 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2 | STAGGERED | 0.509 inch | MALE/FEMALE | Silver | - | - | 5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.109 inch | PLUG-RECEPTACLE | - | 424VDC V | Connector Saver | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 25 Pin Female | D-Sub, 25 Pin Male | Filter | - | - | - | Flash | UL94 V-0 | ||
![]() 243A13530X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 243A13530X | 243A1 | - | - | - | - | - | - | Active | - | 5.68 | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |