- Connector Support Type
- Number of Positions
- Part Status
- Published
- RoHS Status
- Factory Lead Time
- Series
- Features
- Material
- Accessory Type
- Cable Exit
- Cable Types
Attribute column
Manufacturer
CONEC CORPORATION D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Cable Types | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Approval Agency | Plating | Connector Support Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Cable Entry-Max | Hardware | Cable Entry-Min | Used With | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15-004800 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS), Metallized | - | Round | Bulk | 2014 | - | - | Active | 1 (Unlimited) | 50 | - | - | - | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | One Piece Backshell | - | 180° | - | - | Assembly Hardware, Strain Relief | - | - | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | IP67 | ||
![]() 165X11659X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Zinc | Metal, Zinc | - | Round | Bulk | 2009 | 165X | - | Active | - | 9 | - | - | Silver | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | 12.1 mm | 40° | - | - | Assembly Hardware | - | - | Slide Lock, Spring | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X11619X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | - | Zinc | Metal, Zinc | - | Round | - | 2009 | 165X | - | Active | 1 (Unlimited) | 15 | - | - | Silver | - | - | - | Straight | Shielded | 40mm | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | - | 90°, 180° | - | - | Assembly Hardware | - | - | Mating Screws 4-40 | - | 39.3mm | - | ROHS3 Compliant | - | - | - | ||
![]() 600X57015X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | ABS | - | - | - | - | 2007 | - | - | Active | Not Applicable | 15 | - | - | - | - | - | - | - | - | 37mm | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | 40mm | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 300X11219X Conec | In Stock | - | Datasheet | 6 Weeks | Metal | 50 | - | - | - | - | - | 2007 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X03349AE Conec | In Stock | - | Datasheet | 12 Weeks | - | 50 | - | - | - | - | - | 2013 | 165X | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X11299XE Conec | In Stock | - | - | 12 Weeks | - | - | ABS | Acrylonitrile Butadiene Styrene (ABS) | - | Round | Bulk | 2002 | 165X | yes | Active | Not Applicable | 25 | - | - | Black | - | - | - | - | Unshielded | - | - | Tin | CONNECTOR ACCESSORY | Two Piece Backshell | 10.5 mm | 45°, 180° | - | - | Assembly Hardware, Strain Relief | - | - | Slide Lock, Spring | 42.2mm | 54.2mm | 15.5mm | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 165X13429XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Polyester | Polybutylene Terephthalate | - | Round | Bulk | 2006 | 165X | yes | Active | Not Applicable | 15 | 90°C | -33°C | Black | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | 9.4 mm | 90° | - | - | Assembly Hardware, Strain Relief | - | - | Mating Screws 4-40 | 45.5mm | 41.2mm | 16.3mm | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 300X10119X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | ABS | Plastic, Metallized | - | Round | - | 2005 | - | - | Active | 1 (Unlimited) | 15 | - | - | - | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | 10 mm | 180° | - | - | Assembly Hardware, Strain Relief | - | - | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | UL94 V-2 | - | - | ||
![]() 165X10439XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Polyamide | Polyamide (PA6), Nylon 6 | Plastic | Round | Bulk | 2005 | 165X | yes | Active | Not Applicable | 9 | - | - | Black | - | - | - | Right Angle | Unshielded | - | - | Tin | CONNECTOR ACCESSORY | One Piece Backshell | - | 90° | - | - | Strain Relief | - | - | Mating Screws | 25.4mm | - | 12.7mm | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 165X02609XE Conec | 31 |
| - | 12 Weeks | Metal | - | - | Metal, Zinc | - | Round | Bulk | 2009 | 165X | yes | Active | 1 (Unlimited) | 9 | 120°C | -40°C | Silver | NO | NO | NO | Straight | Shielded | 40.7mm | UL | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | HOOD | 0.512 inch | Assembly Hardware, Strain Relief | 0.157 inch | D-SUB CONNECTOR | Mating Screws 4-40 | - | 31mm | 15mm | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 300X10779X Conec | In Stock | - | - | 12 Weeks | - | 1 | - | Plastic, Metallized | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | 9, 9 | - | - | Silver | - | - | - | - | Shielded | - | - | - | CONNECTOR ACCESSORY | Gender Changer | - | - | - | - | - | - | - | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X14839X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | Round | - | 2012 | 165X | - | Active | Not Applicable | 25 | - | - | Black | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | One Piece Backshell | 6 mm | 180° | - | - | Cable Clamp | - | - | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 15-004680 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Round | Bulk | 2014 | - | - | Active | 1 (Unlimited) | 25 | - | - | Black | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | One Piece Backshell | - | 180° | - | - | Assembly Hardware, Strain Relief | - | - | Water Resistant | - | - | - | ROHS3 Compliant | - | - | IP67 | ||
![]() 165X17169X Conec | In Stock | - | Datasheet | 12 Weeks | - | 15 | - | - | - | - | - | 2009 | 165X | - | Active | - | - | - | - | - | - | - | - | Straight | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | 39.52mm | - | ROHS3 Compliant | - | - | - | ||
![]() 165X02609X Conec | 47 |
| Datasheet | 12 Weeks | Metal | - | Zinc | Metal, Zinc | - | Round | Bulk | 2009 | 165X | - | Active | 1 (Unlimited) | 9 | - | - | Silver | NO | NO | NO | Straight | Shielded | 40.7mm | CSA; UL | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | HOOD | - | Strain Relief | - | - | Mating Screws 4-40 | - | 31mm | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 16-001850E Conec | In Stock | - | Datasheet | 18 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | Round | - | 2015 | Snaplock | - | Active | 1 (Unlimited) | 50 | - | - | Black | - | - | - | - | Unshielded | - | - | - | - | Two Piece Backshell | - | 90°, 180° | - | - | Assembly Hardware, Strain Relief | - | - | Snap Lock | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X18169X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Polyamide | - | - | - | - | 2005 | 165X | - | Active | Not Applicable | 2 | - | - | - | - | - | - | Straight | - | 42.2mm | - | - | CONNECTOR ACCESSORY | - | 8.65 mm | - | - | - | - | - | - | - | - | 42.1mm | - | ROHS3 Compliant | - | - | - | ||
![]() 15-004720 Conec | In Stock | - | - | 12 Weeks | - | 15 | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP67 | ||
![]() 300X11459X Conec | In Stock | - | - | 12 Weeks | - | - | ABS | Metal | - | Round | - | - | - | - | Active | 1 (Unlimited) | 15 | - | - | - | - | - | - | - | Shielded | - | - | Plastic | - | Two Piece Backshell | 11 mm | 180° | - | - | - | - | - | Slide Lock | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - |