- Connector Support Type
- Number of Positions
- Part Status
- Published
- RoHS Status
- Factory Lead Time
- Series
- Features
- Material
- Accessory Type
- Cable Exit
- Cable Types
Attribute column
Manufacturer
CONEC CORPORATION D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Cable Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Approval Agency | Plating | Connector Support Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Hardware | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 165X14819X Conec | In Stock | - | Datasheet | 12 Weeks | - | 9 | PBT | - | - | - | - | - | - | 2012 | 165X | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | 25.6 mm | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 165X11279X Conec | In Stock | - | Datasheet | 12 Weeks | - | 50 | - | Acrylonitrile Butadiene Styrene (ABS) | - | Round | - | - | - | 2006 | 165X | yes | Active | 1 (Unlimited) | 9 | - | - | Black | - | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 45°, 180° | - | Assembly Hardware, Strain Relief | Slide Lock, Spring | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X10139X Conec | In Stock | - | Datasheet | 12 Weeks | - | 9 | - | - | - | - | - | - | - | 2011 | 165X | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X17189X Conec | In Stock | - | Datasheet | 12 Weeks | - | 37 | - | - | - | - | - | - | - | 2011 | 165X | - | Active | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | 69.7mm | - | ROHS3 Compliant | - | - | ||
![]() 300X11139X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | 50 | - | Metal, Zinc | - | Round | - | - | - | 2007 | - | - | Active | 1 (Unlimited) | 15 | - | - | - | - | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | - | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X10489X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Round | - | - | - | 2005 | 165X | - | Active | 1 (Unlimited) | 9 | - | - | Black | - | - | - | - | - | Unshielded | - | - | - | - | One Piece Backshell | - | 45°, 180° | - | Strain Relief | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X10409X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Polyamide | Polyamide (PA6), Nylon 6 | - | Round | - | - | Bulk | 2014 | 165X | yes | Active | 1 (Unlimited) | 25 | - | - | Black | - | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | One Piece Backshell | 12.5 mm | 180° | - | Strain Relief | Mating Screws | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 165X17109X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Brass | - | - | - | - | - | Bulk | 2011 | 165X | - | Active | Not Applicable | 9 | - | - | - | Female | - | - | - | Straight | - | - | - | Tin | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | 31.19mm | - | ROHS3 Compliant | - | - | ||
![]() 165X10469X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polyamide (PA6), Nylon 6 | - | Round | - | - | Bulk | 2014 | 165X | - | Active | 1 (Unlimited) | 37 | - | - | Black | - | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | One Piece Backshell | - | 90° | - | Strain Relief | Mating Screws | - | - | - | ROHS3 Compliant | - | - | ||
![]() 600X517050X Conec | 50 | - | - | 12 Weeks | - | 50 | - | ABS | - | - | 85°C | -35°C | - | 2013 | - | - | Active | - | - | - | - | - | - | NO | NO | NO | - | - | - | UL | - | CONNECTOR ACCESSORY | - | - | - | CAP ITEM | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X11239XE Conec | In Stock | - | - | 12 Weeks | - | - | ABS | Acrylonitrile Butadiene Styrene (ABS) | - | Round | - | - | Bulk | 2006 | 165X | yes | Active | Not Applicable | 9 | - | - | Black | - | - | - | - | - | Unshielded | 39.7mm | - | Tin | CONNECTOR ACCESSORY | Two Piece Backshell | 6.3 mm | 45°, 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | 32mm | 15.5mm | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 165X03319A Conec | 37 |
| Datasheet | 12 Weeks | - | - | - | Polyester | - | Round | - | - | - | 2006 | 165X | - | Active | 1 (Unlimited) | 15 | 90°C | -33°C | Black | - | - | - | - | Straight | Unshielded | 60mm | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | Strain Relief | Mating Screws 4-40 | - | 41.2mm | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 165X03349A Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Polyester | - | - | - | - | - | - | 2006 | 165X | - | Active | Not Applicable | 50 | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | 14 mm | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 165X11879XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | PC | Polycarbonate, Glass Filled | - | Round | - | - | Bulk | 2008 | 165X | yes | Active | Not Applicable | 15 | - | - | Gray | - | - | - | - | Straight/Right Angle | Unshielded | 40.2mm | - | Tin | CONNECTOR ACCESSORY | Two Piece Backshell | 8 mm | 90°, 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | 39.5mm | 15.6mm | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 165X17209X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Brass | - | - | - | - | - | - | 2013 | 165X | - | Active | - | 9 | - | - | - | - | - | - | - | - | - | - | - | Tin | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X11339X Conec | In Stock | - | Datasheet | 12 Weeks | - | 50 | - | Plastic, Metallized | - | Round | - | - | - | 2005 | 165X | - | Active | 1 (Unlimited) | 25 | - | - | - | - | - | - | - | - | Shielded | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 45°, 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 15-004670 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Round | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | 15 | - | - | Black | - | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | One Piece Backshell | - | 180° | - | - | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X10469XE Conec | 108 |
| Datasheet | 12 Weeks | - | - | ABS | Polyamide (PA6), Nylon 6 | Plastic | Round | - | - | Bulk | 2005 | 165X | yes | Active | - | 37 | - | - | Black | - | - | - | - | Right Angle | Unshielded | - | - | - | CONNECTOR ACCESSORY | One Piece Backshell | - | 90° | - | Strain Relief | Mating Screws | 38.1mm | - | 12.7mm | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 165X14749X Conec | In Stock | - | Datasheet | 12 Weeks | - | 37 | - | - | - | - | - | - | - | 2011 | 165X | - | Active | - | - | - | - | Silver | - | - | - | - | Straight | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | 69.7mm | - | ROHS3 Compliant | - | - | ||
![]() 165X11349X Conec | In Stock | - | Datasheet | 12 Weeks | - | 50 | - | Plastic, Metallized | - | Round | - | - | - | 2005 | 165X | - | Active | 1 (Unlimited) | 37 | - | - | - | - | - | - | - | - | Shielded | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 45°, 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - |