- Connector Support Type
- Number of Positions
- Part Status
- Published
- RoHS Status
- Factory Lead Time
- Series
- Features
- Material
- Accessory Type
- Cable Exit
- Cable Types
Attribute column
Manufacturer
CONEC CORPORATION D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Shell Material | Material | Cable Types | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Color | Gender | Orientation | Shielding | Depth | Plating | Connector Support Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Hardware | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 165X14609XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Plastic, Metallized | Round | - | 2013 | 165X | - | Active | 1 (Unlimited) | 9 | - | - | - | Shielded | - | - | - | Two Piece Backshell | - | 180° | - | Mating Screws M3 | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X11009XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Plastic, Metallized | Round | - | 2005 | 165X | - | Active | 1 (Unlimited) | 9 | - | - | - | Shielded | - | Nickel | - | One Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X17589X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | - | Zinc | - | - | Bulk | 2006 | 165X | - | Active | - | 37 | - | - | - | - | - | Nickel | CONNECTOR ACCESSORY | - | 7 mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X11389XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Plastic, Metallized | Round | - | 2014 | 165X | - | Active | 1 (Unlimited) | 37 | - | - | - | Shielded | - | Nickel | - | Two Piece Backshell | - | 45°, 180° | Assembly Hardware, Strain Relief | Slide Lock, Spring | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X14449X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | - | - | - | - | - | 2009 | 165X | - | Active | Not Applicable | 50 | - | - | - | - | - | Zinc | CONNECTOR ACCESSORY | - | 14.6 mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X02699X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | - | Zinc | Metal, Zinc | Round | Bulk | 2006 | 165X | - | Active | 1 (Unlimited) | 15 | Silver | - | - | Shielded | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | 13 mm | 45° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X10229X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Glass | Polyamide (PA), Nylon, Glass Filled | Round | - | 2013 | 165X | - | Active | 1 (Unlimited) | 50 | - | - | - | Unshielded | - | Plastic | - | Two Piece Backshell | 14 mm | 180° | Assembly Hardware, Strain Relief | Mating Screws | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 165X10819XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Metal, Zinc | Round | - | 2011 | 165X | - | Active | 1 (Unlimited) | 9 | Silver | - | - | Shielded | - | Nickel | CONNECTOR ACCESSORY | One Piece Backshell | - | 30° | Assembly Hardware | Cover | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X10849X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Metal, Zinc | Round | - | 2011 | 165X | - | Active | 1 (Unlimited) | 37 | Silver | - | - | Shielded | - | Nickel | CONNECTOR ACCESSORY | One Piece Backshell | - | 30°, 180° | Assembly Hardware | Cover | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 15-004710 Conec | In Stock | - | Datasheet | 12 Weeks | - | 9 | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP67 | ||
![]() 165X13439X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Polyester | - | - | - | 2013 | 165X | - | Active | - | 25 | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | 13 mm | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 165X11299X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | ABS | Acrylonitrile Butadiene Styrene (ABS) | Round | Bulk | 2006 | 165X | - | Active | Not Applicable | 25 | Black | - | Straight | Unshielded | 45.2mm | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 45°, 180° | Assembly Hardware | Slide Lock | - | 54.2mm | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 165X11889X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Polycarbonate | Polycarbonate, Glass Filled | Round | - | 2008 | 165X | - | Active | 1 (Unlimited) | 25 | Gray | Female | - | Unshielded | - | Tin | CONNECTOR ACCESSORY | Two Piece Backshell | 10 mm | 90°, 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 15-004780 Conec | In Stock | - | Datasheet | 14 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS), Metallized | Round | Bulk | 2014 | - | - | Active | 1 (Unlimited) | 25 | - | - | - | Shielded | - | Nickel | CONNECTOR ACCESSORY | One Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | IP67 | ||
![]() 165X14829XE Conec | In Stock | - | - | 12 Weeks | - | - | PBT | Polybutylene Terephthalate, Glass Filled | Round | Bulk | 2006 | 165X | yes | Active | Not Applicable | 15 | Black | - | Straight | Unshielded | 83.2mm | Tin | CONNECTOR ACCESSORY | One Piece Backshell | - | 180° | Cable Clamp | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | 49.06mm | 22mm | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 165X14819XE Conec | In Stock | - | - | 12 Weeks | - | - | Brass | Polybutylene Terephthalate, Glass Filled | Round | Bulk | 2006 | 165X | yes | Active | Not Applicable | 9 | Black | - | - | Unshielded | - | Tin | CONNECTOR ACCESSORY | One Piece Backshell | 10 mm | 180° | Cable Clamp | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | 77mm | 40.8mm | 22mm | ROHS3 Compliant | - | Lead Free | - | ||
![]() 165X11319XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | ABS | Plastic, Metallized | Round | Bulk | 2006 | 165X | yes | Active | Not Applicable | 9 | Silver | - | - | Shielded | 39.7mm | Tin | CONNECTOR ACCESSORY | Two Piece Backshell | 6.3 mm | 45°, 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | 32mm | 15.5mm | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 165X10269X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Glass | - | - | - | 2013 | 165X | - | Active | Not Applicable | 37 | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 165X13479XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Plastic, Metallized | Round | - | 2013 | 165X | - | Active | 1 (Unlimited) | 15 | Silver | - | - | Shielded | - | - | - | Two Piece Backshell | - | 180° | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X17999XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | Round | - | 2005 | 165X | - | Active | 1 (Unlimited) | 3 | Gray | - | - | Unshielded | - | - | - | Two Piece Backshell | - | 180° | Assembly Hardware | Mating Screws M3 | - | - | - | ROHS3 Compliant | - | - | - |