- Connector Support Type
- Number of Positions
- Part Status
- Published
- RoHS Status
- Factory Lead Time
- Series
- Features
- Material
- Accessory Type
- Cable Exit
- Cable Types
Attribute column
Manufacturer
CONEC CORPORATION D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Number of Pins | Shell Material | Material | Cable Types | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Color | Shielding | Depth | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Cable Exit | Hardware | Features | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 165X10179X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Polyamide (PA), Nylon | Round | - | 2015 | 165X | yes | Active | 1 (Unlimited) | 50 | Black | Unshielded | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | 180° | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | - | ROHS3 Compliant | - | - | ||
![]() 165X17399X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Metal, Zinc | Round | - | 2012 | 165X | - | Active | 1 (Unlimited) | 50 | - | Shielded | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws M3 | - | - | ROHS3 Compliant | - | - | ||
![]() 165X15179X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Round | - | 2002 | 165X | - | Active | 1 (Unlimited) | 15 | Black | Unshielded | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | 180° | - | Mating Screws M3 | - | - | ROHS3 Compliant | - | - | ||
![]() 15-004820 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS), Metallized | Round | - | 2014 | - | - | Active | 1 (Unlimited) | 15 | - | Shielded | - | Nickel | CONNECTOR ACCESSORY | - | One Piece Backshell | 180° | Assembly Hardware, Strain Relief | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | - | ROHS3 Compliant | - | - | ||
![]() 165X15209X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Round | - | 2002 | 165X | - | Active | 1 (Unlimited) | 50 | Black | Unshielded | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | 180° | - | Mating Screws M3 | - | - | ROHS3 Compliant | - | - | ||
![]() 165X15399X Conec | In Stock | - | Datasheet | 12 Weeks | 50 | - | Plastic, Metallized | Round | - | 2013 | 165X | - | Active | 1 (Unlimited) | 37 | Black | Shielded | - | Nickel | CONNECTOR ACCESSORY | - | One Piece Backshell | 180° | - | Mating Screws 4-40 | - | - | ROHS3 Compliant | - | - | ||
![]() 165X15109X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Plastic, Metallized | Round | - | 2009 | 165X | - | Active | 1 (Unlimited) | 50 | - | Shielded | - | Nickel | CONNECTOR ACCESSORY | - | One Piece Backshell | 180° | Assembly Hardware | Mating Screws 4-40 | - | - | ROHS3 Compliant | - | - | ||
![]() 165X15069X Conec | In Stock | - | Datasheet | 12 Weeks | 50 | - | Plastic, Metallized | Round | - | 2009 | 165X | - | Active | 1 (Unlimited) | 9 | - | Shielded | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | 180° | - | Mating Screws 4-40 | - | - | ROHS3 Compliant | - | - | ||
![]() 165X15059X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Plastic, Metallized | Round | - | 2012 | 165X | - | Active | 1 (Unlimited) | 50 | - | Unshielded | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | 180° | - | Mating Screws 4-40 | - | - | ROHS3 Compliant | - | - | ||
![]() 165X11679XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Metal, Zinc | Round | - | 2010 | 165X | - | Active | 1 (Unlimited) | 25 | Silver | Shielded | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | 40°, 180° | Assembly Hardware | Slide Lock, Spring | - | - | ROHS3 Compliant | - | - | ||
![]() 165X10999X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Plastic, Metallized | Round | - | 2013 | 165X | - | Active | 1 (Unlimited) | 50 | - | Shielded | - | Nickel | - | - | Two Piece Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws M3 | - | - | ROHS3 Compliant | - | - | ||
![]() 165X17959XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | Round | - | 2005 | 165X | - | Active | 1 (Unlimited) | 2 | Gray | Unshielded | - | - | - | - | Two Piece Backshell | 180° | Assembly Hardware | Mating Screws M3 | - | - | ROHS3 Compliant | - | - | ||
![]() 165X14179X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Polyamide (PA), Nylon, Glass Filled | Round | - | 2013 | 165X | - | Active | 1 (Unlimited) | 25 | Gray | Unshielded | - | - | - | - | Two Piece Backshell | 180° | Assembly Hardware, Cable Clamp | Mating Screws M3 | - | - | ROHS3 Compliant | - | - | ||
![]() 16-001820E Conec | In Stock | - | Datasheet | 12 Weeks | 15 | - | Acrylonitrile Butadiene Styrene (ABS) | Round | - | 2015 | Snaplock | - | Active | 1 (Unlimited) | 15 | Black | Unshielded | - | - | - | Round | Two Piece Backshell | 90°, 180° | Assembly Hardware, Strain Relief | Snap Lock | - | - | ROHS3 Compliant | - | - | ||
![]() 165X16409X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | Round | Bulk | 2013 | 165X | - | Active | 1 (Unlimited) | 37 | Black | Unshielded | - | - | - | - | Two Piece Backshell | 45° | Strain Relief | Mating Screws 4-40 | - | - | ROHS3 Compliant | - | - | ||
![]() 600X54050X Conec | 3 | - | Datasheet | 12 Weeks | 50 | - | - | - | - | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X11559X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Plastic, Metallized | Round | - | 2005 | 165X | - | Active | 1 (Unlimited) | 9 | - | Shielded | - | Nickel | - | - | Two Piece Backshell | 40° | Assembly Hardware | Mating Screws 4-40 | - | - | ROHS3 Compliant | - | - | ||
![]() 165X11329XE Conec | In Stock | - | Datasheet | 12 Weeks | - | ABS | Plastic, Metallized | Round | Bulk | 2006 | 165X | yes | Active | - | 15 | - | Shielded | 41.2mm | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | 45°, 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 40mm | 15.5mm | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 165X10979X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Plastic, Metallized | Round | - | 2011 | 165X | - | Active | 1 (Unlimited) | 25 | - | Shielded | - | Nickel | - | - | Two Piece Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws M3 | - | - | ROHS3 Compliant | - | - | ||
![]() 165X10959XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Plastic, Metallized | Round | - | 2011 | 165X | - | Active | 1 (Unlimited) | 9 | - | Shielded | - | Nickel | - | - | Two Piece Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws M3 | - | - | ROHS3 Compliant | - | - |