- Connector Support Type
- Number of Positions
- Part Status
- Published
- RoHS Status
- Factory Lead Time
- Series
- Features
- Material
- Accessory Type
- Cable Exit
- Cable Types
Attribute column
Manufacturer
CONEC CORPORATION D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Cable Types | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Approval Agency | Plating | Connector Support Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Hardware | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 165X10819X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | - | Zinc | Metal, Zinc | - | Round | - | 2011 | 165X | - | Active | Not Applicable | - | 9 | - | - | Silver | - | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | One Piece Backshell | 12.1 mm | 30° | - | Assembly Hardware | Cover | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X13479X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | ABS | Plastic, Metallized | - | Round | - | 2009 | 165X | - | Active | 1 (Unlimited) | - | 15 | 90°C | -33°C | Silver | - | - | - | - | Straight | Shielded | 47.8mm | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | 11 mm | 180° | - | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | 41.2mm | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 165X13529X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | ABS | - | - | - | - | 2006 | 165X | - | Active | - | - | 15 | 90°C | -33°C | - | - | - | - | - | Right Angle | - | 47.8mm | - | - | CONNECTOR ACCESSORY | - | 9.4 mm | - | - | - | - | - | 41.2mm | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 165X02679X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Zinc | Metal, Zinc | - | Round | - | 2011 | 165X | - | Active | 1 (Unlimited) | - | 37 | - | - | Silver | - | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | 13 mm | 180° | - | Assembly Hardware, Strain Relief | Mating Screws M3 | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 15-004830 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS), Metallized | - | Round | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | 25 | - | - | - | - | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | One Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | IP67 | ||
![]() 165X14139X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Glass | Polyamide (PA), Nylon, Glass Filled | Plastic | Round | - | 2013 | 165X | - | Active | 1 (Unlimited) | - | 37 | - | - | Gray | - | - | - | - | Straight | Unshielded | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | 10.5 mm | 180° | - | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 165X02629XE Conec | 48 |
| - | 12 Weeks | Metal | - | - | Metal, Zinc | - | Round | Bulk | 2006 | 165X | yes | Active | Not Applicable | - | 25 | 120°C | -40°C | Silver | - | - | - | - | Straight | Shielded | 49.7mm | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | 53.4mm | 15mm | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 165X11009X Conec | 85 |
| Datasheet | 12 Weeks | - | - | Polyamide | Plastic, Metallized | - | Round | Bulk | 2005 | 165X | yes | Active | 1 (Unlimited) | - | 9 | - | - | - | - | NO | NO | NO | - | Shielded | - | UL | Nickel | CONNECTOR ACCESSORY | One Piece Backshell | 8.5 mm | 180° | HOOD | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X10169X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Polyamide | Polyamide (PA), Nylon, Glass Filled | - | Round | - | 2011 | 165X | - | Active | 1 (Unlimited) | - | 37 | - | - | Black | - | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | 10.5 mm | 180° | - | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X15139X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | Round | - | 2010 | 165X | - | Active | 1 (Unlimited) | - | 25 | - | - | Black | - | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | One Piece Backshell | 12 mm | 180° | - | - | Mating Screws M3 | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 165X14229X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | Round | - | 2003 | 165X | - | Active | 1 (Unlimited) | - | 25 | - | - | Gray | - | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X17439X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | 50 | - | Metal, Zinc | - | Round | - | 2009 | 165X | - | Active | 1 (Unlimited) | EAR99 | 37 | - | - | - | 8536.69.40.30 | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | - | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X17339X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | - | Zinc | Metal, Zinc | - | Round | - | 2009 | 165X | - | Active | 1 (Unlimited) | - | 37 | - | - | - | - | - | - | - | Straight | Shielded | 43.7mm | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | 7 mm | 180° | - | Assembly Hardware | Mating Screws 4-40 | - | 70.2mm | - | ROHS3 Compliant | - | - | - | ||
![]() 15-004690 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Round | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | 37 | - | - | Black | - | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | One Piece Backshell | - | 180° | - | Assembly Hardware | Water Resistant | - | - | - | ROHS3 Compliant | - | - | IP67 | ||
![]() 165X12999X Conec | In Stock | - | Datasheet | 12 Weeks | - | 37 | - | - | - | - | - | 2010 | 165X | - | Active | Not Applicable | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X10829X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Zinc | Metal, Zinc | - | Round | - | 2011 | 165X | - | Active | 1 (Unlimited) | - | 15 | - | - | Silver | - | - | - | - | - | Shielded | 40mm | - | Nickel | CONNECTOR ACCESSORY | One Piece Backshell | 12.1 mm | 30°, 180° | - | Assembly Hardware | Cover | - | 39.3mm | - | ROHS3 Compliant | - | - | - | ||
![]() 165X16759X Conec | In Stock | - | Datasheet | 12 Weeks | - | 50 | Steel | - | - | - | Bulk | 2011 | 165X | - | Active | Not Applicable | - | - | - | - | Silver | - | - | - | - | Straight | - | - | - | Tin | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | 67.31mm | - | ROHS3 Compliant | - | - | - | ||
![]() 300X11199X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | - | Zinc | - | - | - | Bulk | 2007 | - | - | Active | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | 11 mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X11899XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | PC | Polycarbonate, Glass Filled | - | Round | Bulk | 2008 | 165X | yes | Active | Not Applicable | - | 37 | - | - | Gray | - | - | - | - | - | Unshielded | - | - | Tin | CONNECTOR ACCESSORY | Two Piece Backshell | 10 mm | 90°, 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 42.2mm | 69.7mm | 15.6mm | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 165X10199X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Polyamide | Polyamide (PA), Nylon | - | Round | - | 2015 | 165X | - | Active | 1 (Unlimited) | - | 15 | - | - | Black | - | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | 10 mm | 180° | - | Assembly Hardware, Cable Clamp | Mating Screws M3 | - | - | - | ROHS3 Compliant | - | - | - |