- Connector Support Type
- Number of Positions
- Part Status
- Published
- RoHS Status
- Factory Lead Time
- Series
- Features
- Material
- Accessory Type
- Cable Exit
- Cable Types
Attribute column
Manufacturer
CONEC CORPORATION D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Cable Types | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Orientation | Shielding | Depth | Plating | Connector Support Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Hardware | Features | Length | Width | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 165X13199X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Flat | - | 2005 | 165X | - | Active | 1 (Unlimited) | 25 | - | - | Black | - | Unshielded | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X13489XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Plastic, Metallized | - | Round | - | 2013 | 165X | - | Active | 1 (Unlimited) | 25 | - | - | Silver | - | Shielded | - | - | - | Two Piece Backshell | - | 180° | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X17979XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Polyamide | - | - | - | - | 2005 | 165X | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | 4.52 mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 16-001840E Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | Round | - | 2015 | Snaplock | - | Active | 1 (Unlimited) | 37 | - | - | Black | - | Unshielded | - | - | - | Two Piece Backshell | - | 90°, 180° | Assembly Hardware, Strain Relief | Snap Lock | - | - | ROHS3 Compliant | - | - | - | ||
![]() 15-004740 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Round | Bulk | 2014 | - | - | Active | 1 (Unlimited) | 37 | - | - | Black | - | Unshielded | - | - | CONNECTOR ACCESSORY | One Piece Backshell | - | 180° | - | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | - | ROHS3 Compliant | - | - | IP67 | ||
![]() 165X02699XE Conec | 101 |
| - | 12 Weeks | Metal | - | - | Metal, Zinc | - | Round | Bulk | 2006 | 165X | yes | Active | Not Applicable | 15 | 120°C | -40°C | Silver | - | Shielded | 40.2mm | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | - | 45° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 39.5mm | 14.5mm | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 600X54009X Conec | In Stock | - | Datasheet | 12 Weeks | - | 50 | - | - | - | - | - | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 37mm | - | CONNECTOR ACCESSORY | - | - | - | - | - | 31.5mm | - | ROHS3 Compliant | - | - | - | ||
![]() 165X16479X Conec | In Stock | - | Datasheet | 12 Weeks | - | 25 | - | - | - | - | - | 2007 | 165X | - | Active | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X10839X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | - | Zinc | - | - | - | Bulk | 2011 | 165X | - | Active | - | 25 | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X13059X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | Round | Bulk | 2005 | 165X | - | Active | 1 (Unlimited) | 50 | - | - | Black | - | Unshielded | - | - | - | Two Piece Backshell | - | 45°, 180° | Strain Relief | Mating Screws 4-40 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X13179X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Flat | - | 2005 | 165X | - | Active | 1 (Unlimited) | 9 | - | - | Black | - | Unshielded | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X14879X Conec | In Stock | - | Datasheet | 12 Weeks | - | 15 | PBT | - | - | - | - | 2011 | 165X | - | Active | - | - | - | - | Black | - | - | - | Tin | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 165X14899X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Round | - | 2011 | 165X | - | Active | 1 (Unlimited) | 37 | - | - | Black | - | Unshielded | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | Mating Screws 4-40 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X10419XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Polyamide | Polyamide (PA6), Nylon 6 | - | Round | Bulk | 2006 | 165X | yes | Active | - | 37 | - | - | Black | Straight | Unshielded | 38.1mm | Tin | CONNECTOR ACCESSORY | One Piece Backshell | 17.6 mm | 180° | Strain Relief | Mating Screws | 69.4mm | 12.7mm | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 300X10789X Conec | In Stock | - | - | 12 Weeks | - | - | ABS | Plastic, Metallized | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | 15, 15 | - | - | Silver | Straight | Shielded | 41.3mm | - | CONNECTOR ACCESSORY | Gender Changer | - | - | - | Mating Screws 4-40 | 52mm | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 165X11319X Conec | In Stock | - | Datasheet | 12 Weeks | - | 50 | - | Plastic, Metallized | - | Round | - | 2005 | 165X | - | Active | 1 (Unlimited) | 9 | - | - | - | - | Shielded | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 45°, 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X11329X Conec | In Stock | - | Datasheet | 12 Weeks | - | 50 | - | Plastic, Metallized | - | Round | - | 2005 | 165X | - | Active | 1 (Unlimited) | 15 | - | - | - | - | Shielded | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 45°, 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X04219A Conec | In Stock | - | - | 12 Weeks | Metal | - | - | - | - | - | - | 2013 | 165X | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X15029X Conec | In Stock | - | Datasheet | 12 Weeks | - | 15 | - | - | Plastic | - | - | 2009 | 165X | - | Active | - | - | - | - | Black | Straight | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X11359XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Plastic, Metallized | - | Round | - | 2010 | 165X | - | Active | 1 (Unlimited) | 9 | - | - | - | - | Shielded | - | Nickel | - | Two Piece Backshell | - | 45°, 180° | Assembly Hardware, Strain Relief | Slide Lock, Spring | - | - | ROHS3 Compliant | - | - | - |