- Connector Support Type
- Number of Positions
- Part Status
- Published
- RoHS Status
- Factory Lead Time
- Series
- Features
- Material
- Accessory Type
- Cable Exit
- Cable Types
Attribute column
Manufacturer
CONEC CORPORATION D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Shell Material | Material | Mounting Option 1 | Mounting Option 2 | Cable Types | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Approval Agency | Plating | Connector Support Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Hardware | Used With | Features | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 165X02739XE Conec | In Stock | - | Datasheet | 12 Weeks | Metal | - | - | Metal, Zinc | - | - | Round | 2013 | 165X | - | Active | 1 (Unlimited) | 15 | Silver | - | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | - | 45° | - | Assembly Hardware, Strain Relief | - | Mating Screws M3 | - | ROHS3 Compliant | ||
![]() 165X13089X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | Round | 2003 | 165X | - | Active | 1 (Unlimited) | 15 | Black | - | NO | NO | NO | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 45°, 180° | HOOD | Assembly Hardware | D-SUB | Mating Screws 4-40 | - | ROHS3 Compliant | ||
![]() 165X14539X Conec | In Stock | - | Datasheet | 12 Weeks | - | 50 | - | Polyester | - | - | Round | 2006 | 165X | - | Active | 1 (Unlimited) | 37 | Black | - | - | - | - | - | Unshielded | - | - | - | - | Two Piece Backshell | - | 180° | - | - | - | Mating Screws M3 | - | ROHS3 Compliant | ||
![]() 165X14669X Conec | In Stock | - | Datasheet | 12 Weeks | - | 50 | - | Plastic, Metallized | - | - | Round | 2013 | 165X | - | Active | 1 (Unlimited) | 15 | - | - | - | - | - | - | Shielded | - | - | - | - | Two Piece Backshell | - | 45° | - | - | - | Mating Screws M3 | - | ROHS3 Compliant | ||
![]() 165X02719X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | - | Zinc | - | 4-40 UNC | SCREW | - | 2012 | 165X | - | Active | - | 37 | - | Female | NO | NO | NO | - | - | - | CSA; UL | - | CONNECTOR ACCESSORY | - | 13 mm | - | HOOD | - | D-SUB CONNECTOR | - | - | ROHS3 Compliant | ||
![]() 165X17409XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Metal, Zinc | - | - | Round | 2009 | 165X | - | Active | 1 (Unlimited) | 9 | - | - | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | - | - | Mating Screws 4-40 | - | ROHS3 Compliant | ||
![]() 165X17459XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Metal, Zinc | - | - | Round | 2007 | 165X | - | Active | 1 (Unlimited) | 9 | - | - | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | Strain Relief | - | Mating Screws M3 | - | ROHS3 Compliant | ||
![]() 165X14079X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Plastic, Metallized | - | - | Flat | 2006 | 165X | - | Active | 1 (Unlimited) | 37 | Gray | - | - | - | - | - | Shielded | - | - | - | - | Two Piece Backshell | - | 180° | - | Strain Relief | - | Mating Screws 4-40 | - | ROHS3 Compliant | ||
![]() 165X17379X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Metal, Zinc | - | - | Round | 2012 | 165X | - | Active | 1 (Unlimited) | 25 | - | - | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws M3 | - | ROHS3 Compliant | ||
![]() 165X11799X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polycarbonate, Glass Filled | - | - | Round | 2005 | 165X | - | Active | 1 (Unlimited) | 50 | Black | - | - | - | - | - | Shielded | - | - | - | - | One Piece Backshell | - | 180° | - | - | - | Mating Screws 4-40 | - | ROHS3 Compliant | ||
![]() 165X10859X Conec | In Stock | - | Datasheet | 12 Weeks | - | 50 | - | - | - | - | - | 2011 | 165X | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 165X15099X Conec | In Stock | - | Datasheet | 12 Weeks | - | 50 | - | Plastic, Metallized | - | - | Round | 2009 | 165X | - | Active | 1 (Unlimited) | 37 | - | - | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | One Piece Backshell | - | 180° | - | Assembly Hardware | - | Mating Screws 4-40 | - | ROHS3 Compliant | ||
![]() 165X10889X Conec | In Stock | - | Datasheet | 12 Weeks | - | 50 | - | Metal, Zinc | - | - | Round | 2011 | 165X | - | Active | 1 (Unlimited) | 37 | Silver | - | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | One Piece Backshell | - | 45°, 180° | - | Assembly Hardware | - | Cover | - | ROHS3 Compliant | ||
![]() 165X15359X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Plastic, Metallized | - | - | Round | 2009 | 165X | - | Active | 1 (Unlimited) | 50 | Black | - | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | One Piece Backshell | - | 180° | - | - | - | Mating Screws M3 | - | ROHS3 Compliant | ||
![]() 165X12919X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Round | 2013 | 165X | - | Active | 1 (Unlimited) | 25 | Black | - | - | - | - | - | Unshielded | - | - | - | - | Two Piece Backshell | - | 90°, 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | ROHS3 Compliant | ||
![]() 165X13099X Conec | In Stock | - | Datasheet | 12 Weeks | - | 50 | - | Polyamide (PA), Nylon, Glass Filled | - | - | Round | 2003 | 165X | yes | Active | 1 (Unlimited) | 25 | Black | - | NO | NO | NO | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 45°, 180° | HOOD | Assembly Hardware | D-SUB | Mating Screws 4-40 | - | ROHS3 Compliant | ||
![]() 165X11309X Conec | In Stock | - | Datasheet | 12 Weeks | - | 37 | - | - | - | - | - | 2006 | 165X | - | Active | - | - | - | - | - | - | - | Straight | - | 50.2mm | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | 70.6mm | ROHS3 Compliant | ||
![]() 165X12939X Conec | In Stock | - | Datasheet | 12 Weeks | - | 50 | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Round | 2013 | 165X | - | Active | 1 (Unlimited) | 25 | Black | - | - | - | - | - | Unshielded | - | - | - | - | Two Piece Backshell | - | 45°, 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | ROHS3 Compliant | ||
![]() 165X14689X Conec | In Stock | - | Datasheet | 12 Weeks | - | 50 | - | Plastic, Metallized | - | - | Round | 2013 | 165X | - | Active | 1 (Unlimited) | 37 | - | - | - | - | - | - | Shielded | - | - | - | - | Two Piece Backshell | - | 45° | - | - | - | Mating Screws M3 | - | ROHS3 Compliant | ||
![]() 165X14649X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Plastic, Metallized | - | - | Round | 2014 | 165X | - | Active | 1 (Unlimited) | 50 | - | - | - | - | - | - | Shielded | - | - | - | - | Two Piece Backshell | - | 180° | - | - | - | Mating Screws M3 | - | ROHS3 Compliant |