- Connector Support Type
- Number of Positions
- Part Status
- Published
- RoHS Status
- Factory Lead Time
- Series
- Features
- Material
- Accessory Type
- Cable Exit
- Cable Types
Attribute column
Manufacturer
CONEC CORPORATION D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Shell Material | Material | Mounting Option 1 | Mounting Option 2 | Approvals | Cable diameter (details) | Cable Entry Angle | Cable outlets | Cable Types | Case material | Connection angle | Content | Factory colour | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Material (details) | Number of Cable Entries | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shell Sizes | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Color | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Reach Compliance Code | Plating | Connector Support Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Cable Diameter | Assembly Item Name | Shell Plating | Cable Entry-Max | Hardware | Used With | Features | IP Rating | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15-004730 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | 25 | Black | - | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | One Piece Backshell | - | 180° | - | - | - | - | - | - | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | IP67 | ||
![]() 165X11029X Conec | In Stock | - | Datasheet | 12 Weeks | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | 165X | - | Active | Not Applicable | - | - | - | - | - | - | - | Straight | - | 39.75mm | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | 56mm | - | ROHS3 Compliant | - | - | - | ||
![]() 165X16919X Conec | In Stock | - | Datasheet | 12 Weeks | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | 165X | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X16759X Conec | In Stock | - | Datasheet | 12 Weeks | - | 50 | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | 165X | - | Active | Not Applicable | - | - | Silver | - | - | - | - | Straight | - | - | - | Tin | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | 67.31mm | - | ROHS3 Compliant | - | - | - | ||
![]() 300X11199X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | - | - | Active | - | - | 25 | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | 11 mm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X11899XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | PC | Polycarbonate, Glass Filled | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | 165X | yes | Active | Not Applicable | - | 37 | Gray | - | - | - | - | - | Unshielded | - | - | Tin | CONNECTOR ACCESSORY | Two Piece Backshell | 10 mm | 90°, 180° | - | - | - | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | 42.2mm | 69.7mm | 15.6mm | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 165X10199X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Polyamide | Polyamide (PA), Nylon | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | 165X | - | Active | 1 (Unlimited) | - | 15 | Black | - | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | 10 mm | 180° | - | - | - | - | Assembly Hardware, Cable Clamp | - | Mating Screws M3 | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X10209X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Polyamide | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | 165X | - | Active | - | - | 25 | Black | - | - | - | - | Straight | Unshielded | 39.75mm | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | 10.5 mm | 180° | - | - | - | - | Assembly Hardware, Strain Relief | - | Mating Screws M3 | - | - | 56mm | - | ROHS3 Compliant | - | - | - | ||
![]() 165X15019X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | ABS | Plastic, Metallized | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | 165X | - | Active | Not Applicable | - | 9 | - | - | - | - | - | Straight | - | 81.2mm | - | - | CONNECTOR ACCESSORY | One Piece Backshell | 10 mm | 180° | - | - | - | - | Assembly Hardware, Strain Relief | - | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | - | 40.76mm | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 165X16709X CONEC | In Stock | - | - | - | - | - | Copper Alloy | - | - | - | - | - | Straight | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Two Piece Backshell | 50 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16-510200 CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | Details | - | 1 (E) | - | - | - | - | - | - | - | 9 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 165X14429XE CONEC | In Stock | - | - | - | - | - | Zinc | ZINC ALLOY | #4-40 | JACKSCREW | CSA; UL | - | Variable | - | - | - | - | - | - | 1 | - | CONEC CORP | - | 165X14429XE | - | - | 2 Entry | - | Active | 5.72 | Details | Yes | - | - | - | - | - | - | - | Two Piece Backshell | 25 Position | - | EMI SHIELDED | - | - | - | - | - | - | compliant | - | CONNECTOR ACCESSORY | - | - | - | 12.1 mm | HOOD | Nickel | 0.476 inch | Hex Head Jackscrews | D-SUB | - | IP20 | - | - | - | - | - | - | - | ||
![]() 165X10899X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 165X10899X | 165X1 | - | - | - | Active | 5.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 165X16189X CONEC | In Stock | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 165X16189X | 165 | - | - | - | Active | 5.7 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 165X00829A CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 165X00829A | 165X008 | - | - | ROHS COMPLIANT | Active | 5.72 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 600X51625X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 600X51625X | 600X51625X | - | - | - | Active | 5.72 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 600X51309X CONEC | In Stock | - | - | - | - | - | Zinc | ZINC | #4-40 | SCREW | CSA; UL | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 600X51309X | - | - | - | ROHS COMPLIANT | Active | 5.42 | Compliant | Yes | - | Bulk | - | - | - | - | - | - | 9 | - | - | NO | NO | NO | - | - | - | compliant | - | CONNECTOR ACCESSORY | - | 9.2 mm | - | - | BACKSHELL-SHIELDED, D-SUB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 165X14509XE CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | 5mm | - | 1 | - | Plastic | 180° | 1pc(s) | Black | - | - | - | 165X14509XE | - | - | Plastic housing UL 94 V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | Short Locking screws | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosure,+ short 4-40 slot drive screws | - | - | - | - | - | - | - | - | ||
![]() 165X14549XE CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | 9.3mm | - | 1 | - | Plastic | 180° | 1pc(s) | Black | - | - | - | 165X14549XE | - | - | Plastic housing UL 94 V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | Short Locking screws | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosure,+ short 4-40 slot drive screws | - | - | - | - | - | - | - | - | ||
![]() 165X14559XE CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | 8.6mm | - | 1 | - | Plastic | 45° | 1pc(s) | Black | - | - | - | 165X14559XE | - | - | Plastic housing UL 94 V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | Short Locking screws | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosure,+ short 4-40 slot drive screws | - | - | - | - | - | - | - | - |