- Connector Support Type
- Number of Positions
- Part Status
- Published
- RoHS Status
- Factory Lead Time
- Series
- Features
- Material
- Accessory Type
- Cable Exit
- Cable Types
Attribute column
Manufacturer
CONEC CORPORATION D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Shell Material | Material | Cable Types | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Approval Agency | Plating | Connector Support Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Cable Entry-Max | Hardware | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 165X17319X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | Zinc | - | - | - | 2011 | 165X | - | Active | Not Applicable | 15 | - | - | - | - | - | - | - | Straight | - | 34.7mm | - | Nickel | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | 40mm | - | ROHS3 Compliant | - | - | - | ||
![]() 165X13549X Conec | In Stock | - | Datasheet | 12 Weeks | - | ABS | Plastic, Metallized | Round | - | 2006 | 165X | - | Active | Not Applicable | 37 | 90°C | -33°C | - | - | - | - | - | Right Angle | Shielded | 57.8mm | - | - | CONNECTOR ACCESSORY | One Piece Backshell | 15 mm | 45° | - | - | Assembly Hardware | Mating Screws 4-40 | - | 71.4mm | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 165X03309A Conec | In Stock | - | Datasheet | 12 Weeks | - | Polyester | - | - | Bulk | 2006 | 165X | - | Active | Not Applicable | 9 | 90°C | -33°C | - | - | - | - | - | Straight | - | 60mm | - | - | CONNECTOR ACCESSORY | - | 5 mm | - | - | - | - | - | - | 32.9mm | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 165X16469X Conec | 244 |
| Datasheet | 12 Weeks | - | ABS | Plastic, Metallized | Round | Bulk | 2007 | 165X | - | Active | - | 15 | - | - | - | - | - | - | - | - | Shielded | 38mm | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | 8 mm | 45° | - | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | 44.1mm | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 165X13399X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Polyester | Round | Bulk | 2009 | 165X | - | Active | 1 (Unlimited) | 37 | - | - | Black | - | - | - | - | Straight | Unshielded | 70mm | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | - | - | Mating Screws 4-40 | - | 71.4mm | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 165X15039X Conec | In Stock | - | Datasheet | 12 Weeks | - | ABS | Plastic, Metallized | Round | - | 2012 | 165X | - | Active | 1 (Unlimited) | 25 | - | - | - | - | - | - | - | - | Shielded | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | 12 mm | 180° | - | - | - | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 165X14869X Conec | In Stock | - | Datasheet | 12 Weeks | - | PBT | Polybutylene Terephthalate (PBT), Glass Filled | Round | Bulk | 2007 | 165X | - | Active | - | 9 | - | - | Black | - | - | - | - | Straight | Unshielded | 81.2mm | - | Tin | CONNECTOR ACCESSORY | One Piece Backshell | 10 mm | 180° | - | - | - | - | - | 40.76mm | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 165X14439X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | Zinc | - | - | - | 2011 | 165X | - | Active | Not Applicable | 37 | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | 12.1 mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 15-004700 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Round | Bulk | 2014 | - | - | Active | 1 (Unlimited) | 50 | - | - | Black | - | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | One Piece Backshell | - | 180° | - | - | - | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | IP67 | ||
![]() 165X10389XE Conec | 14 |
| Datasheet | 12 Weeks | - | Polyamide | Polyamide (PA6), Nylon 6 | Round | Bulk | 2006 | 165X | yes | Active | Not Applicable | 9 | - | - | Black | - | - | - | - | - | Unshielded | - | - | Tin | CONNECTOR ACCESSORY | One Piece Backshell | 7.1 mm | 180° | - | - | Strain Relief | Mating Screws | 25.4mm | 30.9mm | 12.7mm | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 165X17179X Conec | In Stock | - | Datasheet | 12 Weeks | - | Brass | - | - | Bulk | 2009 | 165X | - | Active | Not Applicable | 25 | - | - | - | - | - | - | - | Straight | - | - | - | Tin | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | 53.42mm | - | ROHS3 Compliant | - | - | - | ||
![]() 600X51109X Conec | In Stock | - | Datasheet | 12 Weeks | - | Zinc | - | Round | Bulk | 2013 | - | - | Active | Not Applicable | 9 | - | - | Silver | - | - | - | - | - | Shielded | 41mm | - | Metal | CONNECTOR ACCESSORY | Two Piece Backshell | 9 mm | 180° | - | - | Assembly Hardware | Mating Screws 4-40 | - | 31mm | - | ROHS3 Compliant | - | - | - | ||
![]() 16-001750E Conec | 50 |
| Datasheet | 12 Weeks | - | - | Plastic, Metallized | Round | - | 2015 | Snaplock | - | Active | 1 (Unlimited) | 9 | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | Two Piece Backshell | - | 90°, 180° | - | - | Assembly Hardware, Strain Relief | Snap Lock | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X10159XE Conec | 103 |
| Datasheet | 12 Weeks | - | Polyamide | Polyamide (PA), Nylon, Glass Filled | Round | Bulk | 2009 | 165X | yes | Active | Not Applicable | 25 | - | - | Black | - | - | - | - | Straight | Unshielded | 39.75mm | - | Tin | CONNECTOR ACCESSORY | Two Piece Backshell | 10.5 mm | 180° | - | - | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | 56mm | 14.5mm | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 165X02619X Conec | 62 |
| Datasheet | 12 Weeks | Metal | Zinc | Metal, Zinc | Round | - | 2006 | 165X | - | Active | 1 (Unlimited) | 15 | 120°C | -40°C | Silver | - | NO | NO | NO | Straight | Shielded | - | CSA; UL | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | HOOD | 0.512 inch | Strain Relief | Mating Screws 4-40 | - | 39.5mm | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 165X13399XE Conec | In Stock | - | Datasheet | 12 Weeks | - | Polyester | Polybutylene Terephthalate | Round | Bulk | 2006 | 165X | yes | Active | Not Applicable | 37 | 90°C | -33°C | Black | Female | - | - | - | Straight | Unshielded | 57.8mm | - | Tin | CONNECTOR ACCESSORY | Two Piece Backshell | 15 mm | 180° | - | - | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | 71.4mm | 18.7mm | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 165X11669X Conec | In Stock | - | Datasheet | 12 Weeks | - | Zinc | Metal, Zinc | Round | Bulk | 2009 | 165X | - | Active | - | 15 | - | - | Silver | - | - | - | - | - | Shielded | 40mm | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | - | 40°, 180° | - | - | Assembly Hardware | Slide Lock, Spring | - | 39.3mm | - | ROHS3 Compliant | - | - | - | ||
![]() 165X11649X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Metal, Zinc | Round | - | 2009 | 165X | - | Active | 1 (Unlimited) | 50 | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | 14.6 mm | 45°, 180° | - | - | Assembly Hardware | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 600X57009X Conec | In Stock | - | Datasheet | 12 Weeks | - | ABS | - | - | - | 2007 | - | - | Active | Not Applicable | 9 | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | 8.5 mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 300X10799X Conec | In Stock | - | Datasheet | 12 Weeks | - | ABS | - | - | - | 2006 | - | - | Active | Not Applicable | 25 | - | - | - | - | - | - | - | Straight | - | 55.6mm | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | 53mm | - | ROHS3 Compliant | UL94 V-0 | - | - |