- Contact Type
- Contact Termination
- Part Status
- RoHS Status
- Type
- Published
- Contact Form
- Packaging
- Contact Finish
- Contact Materials
- Contact Finish Thickness
- Factory Lead Time
Attribute column
Manufacturer
CONEC CORPORATION D-Sub, D-Shaped Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Orientation | Depth | Current Rating | Contact Finish | Approval Agency | Contact Gender | Contact Resistance | Wire Gauge | Impedance | Wire Gauge (Max) | Wire Gauge (Min) | Contact Termination | Contact Form | Rated Current | Contact Design | Assembly Item Name | Wire Size (Min) | Wire Size (Max) | Cable Entry-Max | Used With | Features | Length | Contact Finish Thickness | Length - Termination | Termination Finish Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 131A11049X Conec | In Stock | - | Datasheet | 12 Weeks | - | Cable | - | Copper Alloy | - | - | - | Bulk | 2012 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | Power | - | - | - | 8536.90.40.00 | NO | NO | NO | Male Pin | - | - | - | Gold | CSA, UL | - | - | 8-10 AWG | - | - | - | Crimp | Machined | 40A | - | CONTACT | - | 8 AWG | 0.181 inch | D-SUB CONNECTOR | IP20 | - | Flash | - | - | - | ROHS3 Compliant | - | ||
![]() 131J15019X Conec | In Stock | - | Datasheet | 12 Weeks | - | Cable | - | Brass | - | - | - | Bulk | 2008 | - | - | Active | Not Applicable | - | - | - | Male Pin | Signal | - | - | ROHS COMPLIANT | - | NO | NO | NO | Male Pin | - | - | - | Gold | CSA; UL; VDE | - | - | 20-24 AWG | - | 24 AWG | 20 AWG | Crimp | Machined | - | LOOSE | CONTACT | 28 AWG | - | - | - | - | - | 50.0μin 1.27μm | 0.17 inch | - | - | ROHS3 Compliant | - | ||
![]() 162A11839X Conec | 24 |
| Datasheet | 12 Weeks | - | Cable | - | Phosphor Bronze | - | - | - | Cut Tape (CT) | 2013 | - | - | Active | Not Applicable | 1 | - | EAR99 | Socket | Signal | 125°C | -55°C | - | 8536.90.40.00 | - | - | - | Female Socket | Straight | - | 7.5A | Gold | - | Female | - | 20-24 AWG | - | 24 AWG | 20 AWG | Crimp | Stamped | - | - | - | - | - | - | - | Insulation Support | 14.1mm | Flash | - | - | No | ROHS3 Compliant | - | ||
![]() 132A11029X Conec | 26 |
| Datasheet | 12 Weeks | - | - | - | Copper Alloy | STRAIGHT | - | - | Bulk | 2011 | - | - | Active | Not Applicable | - | - | EAR99 | Socket | Power | - | - | - | 8536.90.40.00 | NO | NO | NO | Female Socket | - | - | 20A | Gold | - | Female | - | 12-14 AWG | - | 12 AWG | 14 AWG | Crimp | Machined | - | - | CONTACT | - | - | - | D-SUB CONNECTOR | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 162A11849X Conec | In Stock | - | Datasheet | 12 Weeks | - | Cable | - | Phosphor Bronze | - | 125°C | -55°C | Bulk | 2012 | - | - | Active | Not Applicable | - | - | EAR99 | - | Signal | - | - | - | 8536.90.40.00 | NO | NO | NO | Female Socket | - | - | 7.5A | Gold | - | Female | 10mOhm | 20-24 AWG | - | 20 AWG | 24 AWG | Crimp | Stamped | - | - | CONTACT | - | - | - | - | - | - | Flash | - | - | - | ROHS3 Compliant | - | ||
![]() 131C11039X Conec | 42 |
| Datasheet | 12 Weeks | - | Cable | - | Copper Alloy | - | - | - | Bulk | 2006 | - | - | Active | Not Applicable | - | - | EAR99 | Male Pin | Power | - | - | - | 8536.90.40.00 | NO | NO | NO | Male Pin | - | - | 30A | Gold | CSA, UL | Male | - | 10-12 AWG | - | 12 AWG | 10 AWG | Crimp | Machined | - | - | CONTACT | - | - | 0.146 inch | D-SUB CONNECTOR | - | - | 30.0μin 0.76μm | - | Flash | - | ROHS3 Compliant | Lead Free | ||
![]() 161A13389X Conec | In Stock | - | Datasheet | 12 Weeks | - | Cable | - | Phosphor Bronze | - | - | - | Cut Tape (CT) | 2012 | - | - | Active | Not Applicable | 1 | - | EAR99 | Male Pin | Signal | 125°C | -55°C | - | 8536.90.40.00 | NO | NO | NO | Male Pin | Straight | - | 7.5A | Gold | - | Male | - | 20-24 AWG | - | 24 AWG | 20 AWG | Crimp | Stamped | - | - | CONTACT | - | - | - | - | Insulation Support | 14.7mm | Flash | - | - | No | ROHS3 Compliant | - | ||
![]() 131J21019X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Copper Alloy | - | - | - | Bulk | 2010 | - | - | Active | Not Applicable | - | - | EAR99 | Male Pin | Coaxial | - | - | - | 8536.90.40.00 | - | - | - | Male Pin | - | - | - | Gold | - | Male | - | RG-174, 188, 316 | - | - | - | Crimp | Machined | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | ||
![]() 132A13039X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Copper Alloy | - | - | - | Bulk | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | Power | - | - | - | - | - | - | - | Female Socket, Right Angle | - | - | - | Gold | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | Flash | - | - | - | ROHS3 Compliant | - | ||
![]() 132J20059X Conec | In Stock | - | Datasheet | 12 Weeks | Gold, Nickel | - | 316 | - | - | - | - | Bulk | 2009 | - | - | Active | Not Applicable | - | Crimp | - | Socket | Coaxial | - | - | - | - | - | - | - | Female Socket | - | - | 2A | Gold | - | Female | - | RG-316 | - | - | - | Crimp and Solder | Machined | - | - | - | - | - | - | - | - | - | 51.2μin 1.30μm Inner 31.5μin 0.80μm Outer | - | - | - | ROHS3 Compliant | - | ||
![]() 131J30019X Conec | In Stock | - | Datasheet | 12 Weeks | Gold | - | - | - | - | - | - | Bulk | 2006 | - | yes | Active | Not Applicable | - | Crimp | - | Male Pin | Coaxial | - | - | - | - | - | - | - | Male Pin | - | - | 2A | - | - | Male | - | RG-179, 187 | 75Ohm | - | - | Solder Inner, Crimp or Solder Outer | Machined | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 131J20029X Conec | 79 |
| Datasheet | 12 Weeks | - | Through Hole | 316 | Copper Alloy | - | - | - | Bulk | 2006 | - | yes | Active | Not Applicable | - | Crimp | - | Male Pin | Coaxial | - | - | - | - | - | - | - | Male Pin | - | - | 2A | Gold | - | Male | - | RG-174, 188, 316 | 50Ohm | - | - | Solder Inner, Crimp or Solder Outer | Machined | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 132J20029X Conec | 135 |
| Datasheet | 12 Weeks | Gold | - | 316 | - | - | - | - | Bulk | 2006 | - | yes | Active | Not Applicable | - | Crimp | - | Socket | Coaxial | - | - | - | - | - | - | - | Female Socket | - | - | 2A | - | - | Female | - | - | 50Ohm | - | - | Solder Inner, Crimp or Solder Outer | Machined | - | - | - | - | - | - | - | - | - | 51.2μin 1.30μm Inner 31.5μin 0.80μm Outer | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 131J35019X Conec | In Stock | - | Datasheet | - | Gold | - | - | - | - | - | - | Bulk | 2013 | - | - | Active | - | - | Solder | - | Male Pin | Coaxial | - | - | - | - | - | - | - | Male Pin, Right Angle | - | - | - | - | - | Male | - | - | - | - | - | Solder, PCB | Machined | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | ||
![]() 131C11129X Conec | 202 |
| Datasheet | 12 Weeks | - | - | - | Copper Alloy | STRAIGHT | - | - | Bulk | 2011 | - | - | Active | Not Applicable | - | - | EAR99 | Male Pin | Power | - | - | - | 8536.90.40.00 | NO | NO | NO | Male Pin | - | - | - | Gold | CSA, UL | - | - | 12-14 AWG | - | 14 AWG | 12 AWG | Crimp | Machined | 20A | - | CONTACT | - | - | 0.102 inch | D-SUB CONNECTOR | - | - | 30.0μin 0.76μm | - | Flash | - | ROHS3 Compliant | - | ||
![]() 13-000301 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Copper Alloy | - | - | - | Bulk | 2008 | MicroTCA™ | - | Active | Not Applicable | - | - | - | Socket | Power | - | - | - | - | - | - | - | Female Socket | - | - | - | Gold | - | - | - | 12-14 AWG | - | 14 AWG | 12 AWG | Crimp | Machined | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 8.00μin 0.203μm | - | ROHS3 Compliant | - | ||
![]() 131C10019X Conec | 376 |
| Datasheet | 12 Weeks | - | - | - | Copper Alloy | - | - | - | Bulk | 2006 | - | yes | Active | Not Applicable | 1 | Solder | - | Male Pin | Power | - | - | UNDER PLATING THICKNESS: NICKEL (50) | - | NO | NO | NO | Male Pin | Straight | 5.5mm | 10A | Gold | - | Male | - | 16-20 AWG | - | 20 AWG | 16 AWG | Solder Cup | Machined | - | - | CONTACT | - | - | - | - | - | 22.84mm | 30.0μin 0.76μm | - | 8.00μin 0.203μm | No | ROHS3 Compliant | Lead Free | ||
![]() 131A10029X Conec | 21 |
| Datasheet | 12 Weeks | - | - | - | Copper Alloy | - | - | - | Bulk | 2013 | - | - | Active | Not Applicable | - | Solder | - | Male Pin | Power | - | - | - | - | - | - | - | Male Pin | - | - | - | Gold | - | - | - | 12-14 AWG | - | 14 AWG | 12 AWG | Solder Cup | Machined | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 8.00μin 0.203μm | - | ROHS3 Compliant | - | ||
![]() 132J21019X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Copper Alloy | - | - | - | Bulk | 2010 | - | yes | Active | Not Applicable | - | - | EAR99 | Socket | Coaxial | - | - | - | 8536.90.40.00 | - | - | - | Female Socket | - | - | - | Gold | - | Female | - | RG-174, 188, 316 | - | - | - | Crimp | Machined | - | - | - | - | - | - | - | - | - | 51.2μin 1.30μm Inner 31.5μin 0.80μm Outer | - | - | - | ROHS3 Compliant | - | ||
![]() 131J20019X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | 404 | - | STRAIGHT | - | - | Bulk | 2007 | - | yes | Active | Not Applicable | - | Crimp | - | Male Pin | Coaxial | - | - | - | - | NO | NO | NO | Male Pin | - | - | 2A | Gold | CSA; UL | Male | - | RG-178, 196, 404 | - | - | - | Solder Inner, Crimp or Solder Outer | Machined | - | - | CONTACT | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | Lead Free |