- Contact Type
- Contact Termination
- Part Status
- RoHS Status
- Type
- Published
- Contact Form
- Packaging
- Contact Finish
- Contact Materials
- Contact Finish Thickness
- Factory Lead Time
Attribute column
Manufacturer
CONEC CORPORATION D-Sub, D-Shaped Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Contact Materials | Mounting Styles | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Resistance | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Current Rating | Contact Finish | Approval Agency | Contact Gender | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Contact Termination | Contact Form | Rated Current | Assembly Item Name | Cable Entry-Max | Used With | Termination Finish | Features | Contact Finish Thickness | Termination Finish Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 161A13439X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Phosphor Bronze | - | Bulk | 2012 | - | - | Active | Not Applicable | - | EAR99 | Male Pin | Signal | - | 8536.90.40.00 | - | - | - | Male Pin | - | Gold | - | Male | 24-28 AWG | 24 AWG | 28 AWG | Crimp | Stamped | - | - | - | - | - | Insulation Support | - | - | ROHS3 Compliant | - | ||
![]() 132A12059X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Copper Alloy | - | Bulk | 2009 | - | - | Active | Not Applicable | - | - | Socket | Power | - | - | - | - | - | Female Socket | - | Gold | - | - | - | - | - | Solder | Machined | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 131A15029X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Copper Alloy | - | Bulk | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | Signal | - | - | - | - | - | Male Pin | - | Gold | - | - | 24-28 AWG | - | - | Crimp | Machined | - | - | - | - | - | IP20 | 8.00μin 0.203μm | - | ROHS3 Compliant | - | ||
![]() 132A13019X Conec | 263 |
| Datasheet | 12 Weeks | - | - | Copper Alloy | - | Bulk | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | Power | - | - | - | - | - | Female Socket, Right Angle | - | Gold | - | - | - | - | - | Solder | Machined | - | - | - | - | Tin | IP20 | Flash | - | ROHS3 Compliant | - | ||
![]() 13-000321 Conec | 1173 | - | Datasheet | - | - | - | Copper Alloy | - | Bulk | 2008 | MicroTCA™ | - | Active | - | - | - | Socket | Power | - | - | - | - | - | Female Socket | - | Gold | - | - | 8-10 AWG | 10 AWG | 8 AWG | Crimp | Machined | - | - | - | - | - | - | 30.0μin 0.76μm | 8.00μin 0.203μm | ROHS3 Compliant | - | ||
![]() 131A12039X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Copper Alloy | - | Bulk | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | Power | - | - | - | - | - | Male Pin | - | Gold | - | Male | - | - | - | Solder | Machined | - | - | - | - | Tin | IP20 | Flash | - | ROHS3 Compliant | - | ||
![]() 132C10049X Conec | 32 |
| Datasheet | 12 Weeks | - | Socket | Copper Alloy | - | Bulk | 2006 | - | yes | Active | Not Applicable | Solder | EAR99 | - | Power | - | 8536.90.80.40 | - | - | - | Female Socket | 40A | Gold | - | Female | 8-10 AWG | 10 AWG | 8 AWG | Solder Cup | Machined | - | - | - | - | - | - | 30.0μin 0.76μm | 8.00μin 0.203μm | ROHS3 Compliant | Lead Free | ||
![]() 132C12049X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Copper Alloy | - | Bulk | 2002 | - | - | Active | Not Applicable | - | - | Socket | Power | - | - | - | - | - | Female Socket | 30A | Gold | - | Female | - | - | - | Solder | Machined | - | - | - | - | Tin | - | 30.0μin 0.76μm | - | ROHS3 Compliant | - | ||
![]() 131C11119X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | STRAIGHT | Bulk | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Power | - | 8536.90.40.00 | NO | NO | NO | Male Pin | 10A | Gold | CSA, UL | Male | 16-20 AWG | 16 AWG | 20 AWG | Crimp | Machined | - | CONTACT | 0.067 inch | D-SUB CONNECTOR | - | - | - | - | ROHS3 Compliant | - | ||
![]() 131C10149X Conec | In Stock | - | Datasheet | 12 Weeks | - | Cable | Copper Alloy | - | Bulk | 2011 | - | - | Active | - | Solder | - | Male Pin, Power | Power | - | - | - | - | - | Male Pin | 40A | Gold | - | Male | 8-10 AWG | 10 AWG | 8 AWG | Solder Cup | Machined | - | - | - | - | - | - | 30.0μin 0.76μm | Flash | ROHS3 Compliant | - | ||
![]() 131C15029X Conec | In Stock | - | Datasheet | - | - | - | Brass | - | Bulk | 2010 | - | - | Active | - | - | - | Male Pin | Signal | - | - | - | - | - | Male Pin | - | Gold | - | Male | 26-28 AWG | 24 AWG | 28 AWG | Crimp | Machined | - | - | - | - | - | - | 8.00μin 0.203μm | - | ROHS3 Compliant | - | ||
![]() 132J21029X Conec | In Stock | - | Datasheet | - | - | - | - | - | Bulk | 2010 | - | - | Active | - | - | EAR99 | Socket | Coaxial | - | 8536.90.40.00 | - | - | - | Female Socket | - | Gold | - | - | RG-316 | - | - | Crimp | Machined | - | - | - | - | - | - | 51.2μin 1.30μm Inner 31.5μin 0.80μm Outer | - | ROHS3 Compliant | - | ||
![]() 132A10029X Conec | 122 |
| Datasheet | 12 Weeks | - | - | Copper Alloy | - | Bulk | 2013 | - | - | Active | Not Applicable | Solder | - | Socket | Power | - | - | - | - | - | Female Socket | - | Gold | - | Female | 12-14 AWG | 14 AWG | 12 AWG | Solder Cup | Machined | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 132A11019X Conec | 98 |
| Datasheet | 12 Weeks | - | - | Copper Alloy | STRAIGHT | Bulk | 2011 | - | - | Active | Not Applicable | - | EAR99 | Socket | Power | - | 8536.90.40.00 | NO | NO | NO | Female Socket | - | Gold | CSA, UL | - | 16-20 AWG | 20 AWG | 16 AWG | Crimp | Machined | 10A | CONTACT | 0.067 inch | D-SUB CONNECTOR | - | - | - | - | ROHS3 Compliant | - | ||
![]() 131C10039X Conec | 74 |
| Datasheet | 12 Weeks | - | Cable | Copper Alloy | - | Bulk | 2006 | - | yes | Active | Not Applicable | Solder | - | Male Pin | Power | - | - | - | - | - | Male Pin | 30A | Gold | - | Male | 10-12 AWG | 12 AWG | 10 AWG | Solder Cup | Machined | - | - | - | - | - | - | 30.0μin 0.76μm | Flash | ROHS3 Compliant | Lead Free | ||
![]() 132A12029X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Copper Alloy | - | Bulk | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | Power | - | - | - | - | - | Female Socket | - | Gold | - | - | - | - | - | Solder | Machined | - | - | - | - | - | IP20 | Flash | - | ROHS3 Compliant | - | ||
![]() 131A16039X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Copper Alloy | - | Bulk | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | Power | - | - | - | - | - | Male Pin, Right Angle | - | Gold | - | - | 10-12 AWG | - | - | Crimp and Solder | Machined | - | - | - | - | - | IP20 | 8.00μin 0.203μm | 8.00μin 0.203μm | ROHS3 Compliant | - | ||
![]() 132J25519X Conec | In Stock | - | Datasheet | - | - | - | - | - | Bulk | 2012 | - | - | Active | - | Solder | - | Socket | Coaxial | 50Ohm | - | - | - | - | Female Socket, Right Angle | - | Gold | - | Female | - | - | - | Solder, PCB | Machined | - | - | - | - | - | - | 51.2μin 1.30μm Inner 31.5μin 0.80μm Outer | - | ROHS3 Compliant | - | ||
![]() 131J25519X Conec | In Stock | - | Datasheet | - | Gold | - | - | - | Bulk | 2013 | - | - | Active | - | Solder | - | Male Pin | Coaxial | 50Ohm | - | - | - | - | Male Pin, Right Angle | - | - | - | Male | - | - | - | Solder, PCB | Machined | - | - | - | - | - | - | 50.0μin 1.27μm | - | ROHS3 Compliant | - | ||
![]() 132A12039X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Copper Alloy | - | Bulk | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | Power | - | - | - | - | - | Female Socket | - | Gold | - | - | - | - | - | Solder | Machined | - | - | - | - | - | IP20 | Flash | - | ROHS3 Compliant | - |