- Contact Type
- Contact Termination
- Part Status
- RoHS Status
- Type
- Published
- Contact Form
- Packaging
- Contact Finish
- Contact Materials
- Contact Finish Thickness
- Factory Lead Time
Attribute column
Manufacturer
CONEC CORPORATION D-Sub, D-Shaped Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Option 1 | Contact Materials | Insulation Materials | Mounting Styles | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Total Number of Contacts | Orientation | Current Rating | Contact Finish | Reliability | Approval Agency | Contact Gender | Contact Resistance | Wire Gauge | Body/Shell Style | Dielectric Withstanding Voltage | Impedance | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Contact Termination | Contact Form | Rated Current | Assembly Item Name | Characteristic Impedance | Wire Size (Min) | Used With | Termination Finish | Features | Length | Contact Finish Thickness | Length - Termination | Termination Finish Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 132A13009X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Copper Alloy | - | - | - | - | - | Bulk | 2013 | - | Active | 1 (Unlimited) | - | - | - | - | Power | - | - | - | - | - | - | - | - | Female Socket, Right Angle | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | Machined | - | - | - | - | - | Tin | IP20 | - | Flash | - | - | - | ROHS3 Compliant | - | ||
![]() 131J25019X Conec | In Stock | - | Datasheet | - | Gold | - | - | - | - | - | - | - | - | Bulk | 2009 | - | Active | - | - | Solder | - | Male Pin | Coaxial | - | - | - | - | - | - | - | - | Male Pin, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder, PCB | Machined | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | ||
![]() 131J33019X Conec | In Stock | - | Datasheet | - | Gold | - | - | - | - | - | - | - | - | Bulk | 2009 | - | Active | - | - | - | - | Male Pin | Coaxial | 75Ohm | - | - | - | - | - | - | - | Male Pin, Right Angle | - | - | - | - | - | - | Male | - | RG-179, 187 | - | - | - | - | - | - | - | - | Crimp | Machined | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | ||
![]() 131J31029X Conec | In Stock | - | Datasheet | - | Gold | - | - | - | - | - | - | - | - | Bulk | 2011 | - | Active | - | - | - | EAR99 | Male Pin | Coaxial | - | - | - | - | 8536.90.40.00 | - | - | - | Male Pin | - | - | - | - | - | - | - | - | RG-180 | - | - | - | - | - | - | - | - | Crimp | Machined | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | ||
![]() 132C10039X Conec | 40 |
| Datasheet | 12 Weeks | - | Socket | - | Copper Alloy | - | - | - | - | - | Bulk | 2005 | yes | Active | Not Applicable | - | Solder | - | - | Power | - | - | - | - | - | - | - | - | Female Socket | - | - | 30A | Gold | - | - | Female | - | 10-12 AWG | - | - | - | - | 10 AWG | 12 AWG | - | - | Solder Cup | Machined | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 8.00μin 0.203μm | - | ROHS3 Compliant | Lead Free | ||
![]() 132J24019X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | Bulk | 2009 | - | Active | 1 (Unlimited) | - | - | - | Socket | Coaxial | - | - | - | - | - | - | - | - | Female Socket | - | - | - | Gold | - | - | Female | - | - | - | - | 50Ohm | - | - | - | - | - | Solder | Machined | - | - | - | - | - | - | - | - | 51.2μin 1.30μm Inner 31.5μin 0.80μm Outer | - | - | - | ROHS3 Compliant | - | ||
![]() 132A15019X Conec | 11 |
| Datasheet | 12 Weeks | - | - | - | Copper Alloy | - | STRAIGHT | - | - | - | Bulk | 2011 | - | Active | Not Applicable | - | - | - | Socket | Signal | - | - | - | SLEEVE MATERIAL: STAINLESS STEEL | - | NO | NO | NO | Female Socket | - | - | - | Gold | - | - | - | - | 20-24 AWG | - | - | - | - | 24 AWG | 20 AWG | - | - | Crimp | Machined | - | CONTACT | - | - | - | - | - | - | Flash | 0.165 inch | - | - | ROHS3 Compliant | - | ||
![]() 132A11039X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Copper Alloy | - | STRAIGHT | - | - | - | Bulk | 2012 | - | Active | Not Applicable | - | - | EAR99 | Socket | Power | - | - | - | - | 8536.90.40.00 | NO | NO | NO | Female Socket | - | - | - | Gold | - | - | Female | - | 10-12 AWG | - | - | - | - | 12 AWG | 10 AWG | - | - | Crimp | Machined | - | CONTACT | - | - | D-SUB CONNECTOR | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 132A17049X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 131A23019X Conec | In Stock | - | - | 12 Weeks | - | - | - | Copper Alloy | - | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | Coaxial | - | - | - | - | - | - | - | - | Male Pin, Right Angle | - | - | - | Gold | - | - | - | - | RG-174, 188A, 316 | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | IP20 | - | Flash | - | - | - | ROHS3 Compliant | - | ||
![]() 132A17029X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 132A13029X Conec | In Stock | - | - | 12 Weeks | - | - | - | Copper Alloy | - | - | - | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | - | - | - | - | Power | - | - | - | - | - | - | - | - | Female Socket, Right Angle | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | Machined | - | - | - | - | - | Tin | IP20 | - | Flash | - | - | - | ROHS3 Compliant | - | ||
![]() 131A17049X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 131A15019X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Copper Alloy | - | - | - | - | - | Bulk | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | Signal | - | - | - | - | - | - | - | - | Male Pin | - | - | - | Gold | - | - | - | - | 20-24 AWG | - | - | - | - | - | - | - | - | Crimp | Machined | - | - | - | - | - | - | IP20 | - | 8.00μin 0.203μm | - | - | - | ROHS3 Compliant | - | ||
![]() 161C18009X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Copper Alloy | - | STRAIGHT | - | 125°C | -55°C | Bulk | 2012 | - | Active | 1 (Unlimited) | - | - | - | Male Pin | Signal | - | - | - | UNDERPLATING THICKNESS (50) | - | NO | NO | NO | Male Pin | - | - | - | Gold | - | - | - | 10mOhm | 22 AWG | - | - | - | - | - | - | - | 22 AWG | Crimp | Machined | 3A | CONTACT | - | 28 AWG | - | - | High Density (HD) | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | ||
![]() 161A13429X Conec | In Stock | - | Datasheet | 12 Weeks | - | Cable | - | Phosphor Bronze | - | - | - | - | - | Cut Tape (CT) | 2009 | - | Active | Not Applicable | 1 | - | EAR99 | Male Pin | Signal | - | 125°C | -55°C | - | 8536.90.40.00 | NO | NO | NO | Male Pin | - | Straight | 7.5A | Gold | - | - | Male | - | 24-28 AWG | - | - | - | - | 24 AWG | 28 AWG | - | - | Crimp | Stamped | - | CONTACT | - | - | - | - | Insulation Support | 14.7mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() 132J15019X Conec | In Stock | - | Datasheet | 12 Weeks | - | Socket | - | Copper Alloy | - | - | - | - | - | Bulk | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | Signal | - | - | - | ROHS COMPLIANT | - | NO | NO | NO | Female Socket | - | - | - | Gold | - | CSA; UL; VDE | Female | - | 20-24 AWG | - | - | - | - | 24 AWG | 20 AWG | - | - | Crimp | Machined | - | CONTACT | - | 28 AWG | - | - | - | - | 50.0μin 1.27μm | 0.165 inch | - | - | ROHS3 Compliant | - | ||
![]() 131C15019X Conec | 192 |
| Datasheet | 12 Weeks | - | - | - | Brass | - | - | - | - | - | Bulk | 2009 | - | Active | 1 (Unlimited) | - | - | - | Male Pin | Signal | - | - | - | - | - | - | - | - | Male Pin | - | - | - | Gold | - | - | - | - | 20-24 AWG | - | - | - | - | 24 AWG | 20 AWG | - | - | Crimp | Machined | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 131J20039X Conec | In Stock | - | Datasheet | - | Gold | - | - | - | - | - | - | - | - | Bulk | 2010 | - | Active | - | - | Crimp | - | Male Pin | Coaxial | - | - | - | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | RG-180 | - | - | - | - | - | - | - | - | Crimp and Solder | Machined | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | ||
![]() 132J22039X Conec | In Stock | - | Datasheet | - | - | - | LOCKING | Copper Alloy | POLYTETRAFLUOROETHYLENE | RIGHT ANGLE | 2GHz | - | -55°C | Bulk | 2013 | - | Active | - | - | Solder | - | Socket | Coaxial | - | - | - | - | - | - | - | - | Female Socket | 1 | - | - | Gold | COMMERCIAL | - | Female | - | RG-316 | JACK | 750VAC V | - | 1 | - | - | 50 Cycles | - | Crimp and Solder | Machined | - | - | 50Ohm | - | - | - | - | - | 51.2μin 1.30μm Inner 31.5μin 0.80μm Outer | - | - | - | ROHS3 Compliant | - |