- Mounting Type
- Contact Finish Mating
- Contact Materials
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Total Number of Contacts
- Body Breadth
- Reference Standard
- Reliability
Attribute column
Manufacturer
CONEC CORPORATION D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shell Sizes | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Terminal Length | Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 163A16049X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 163A16049X | - | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | - | Active | 5.7 | Compliant | - | - | - | - | - | - | - | - | - | - | THREADED LOCK | - | - | - | - | - | - | - | 30 | - | 2.7686 mm | - | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2+2 | STAGGERED | - | 1.409 inch | MALE/FEMALE | - | - | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.109 inch | PLUG-RECEPTACLE | SOLDER | 1000VAC V | - | 3.81 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | 0.172 inch | - | ||
![]() 164A17539X CONEC | In Stock | - | - | BOARD | STEEL | - | M3 | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 164A17539X | 164A1 | STRAIGHT | 3 | 125 °C | -55 °C | - | Active | 5.68 | - | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | WITH SPACER CLIP | 8536.69.40.30 | - | - | - | - | - | - | 62 | - | 2.7686 mm | - | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 3 | STAGGERED | - | 0.509 inch | FEMALE | - | 0.291 inch | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.109 inch | PLUG | SOLDER | 1000VAC V | - | 2.8448 mm | - | STAGGERED | 3.336 N | 3.336 N | 0.112 inch | - | - | - | - | ||
![]() 164A17259X CONEC | In Stock | - | - | BOARD | STEEL | - | M3 | THREADED | 1.228 inch | NOT SPECIFIED | NOT SPECIFIED | CONEC CORP | GLASS FILLED POLYAMIDE | 164A17259X | - | STRAIGHT | 3 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.7 | - | Yes | 1/E | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | 2.286 mm | - | compliant | TIN | UL,VDE,CSA | COMMERCIAL | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | FEMALE | NO | - | 25 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.09 inch | SOCKET | SOLDER | 1400VAC V | - | 1.9812 mm | - | STAGGERED | - | - | 0.078 inch | - | - | 0.197 inch | - | ||
![]() 163A16009X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 163A16009X | 163 | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | - | Active | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | THREADED LOCK | - | - | - | - | - | - | - | 30 | - | 2.7686 mm | - | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2+2 | STAGGERED | - | 1.409 inch | MALE | - | - | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.109 inch | RECEPTACLE | SOLDER | 1000VAC V | - | 3.81 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | 0.172 inch | - | ||
![]() 164A17239X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYAMIDE | 164A17239X | 164A1 | STRAIGHT | 3 | 125 °C | -55 °C | - | Active | 5.68 | - | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | ROHS COMPLIANT | 8536.69.40.30 | - | - | - | - | - | - | 62 | - | 2.413 mm | - | compliant | TIN OVER NICKEL | UL,VDE,CSA | COMMERCIAL | 3 | STAGGERED | - | 0.509 inch | FEMALE | - | - | 25 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.095 inch | - | SOLDER | 1400VAC V | - | 1.9812 mm | TIN | STAGGERED | - | - | 0.078 inch | - | - | 0.197 inch | - | ||
![]() 164A17279X CONEC | In Stock | - | - | BOARD | STEEL | - | M3 | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYAMIDE | 164A17279X | 164A1 | STRAIGHT | 3 | 125 °C | -55 °C | - | Active | 5.68 | - | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | ROHS COMPLIANT | 8536.69.40.30 | - | - | - | - | - | - | 44 | - | 2.286 mm | - | compliant | TIN OVER NICKEL | UL,VDE,CSA | COMMERCIAL | 3 | STAGGERED | - | 0.509 inch | FEMALE | - | - | 25 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.09 inch | - | SOLDER | 1400VAC V | - | 1.9812 mm | TIN | STAGGERED | - | - | 0.078 inch | - | - | 0.197 inch | - | ||
![]() 301A10889X CONEC | In Stock | - | - | BOARD | STEEL | 44 | #4-40 | THREADED | 2.103 inch | TIN | NOT SPECIFIED | CONEC CORP | POLYAMIDE | 301A10889X | - | RIGHT ANGLE | 3 | 150 °C | -65 °C | ROHS COMPLIANT | Active | 5.7 | Compliant | Yes | 3/B | - | - | e3 | Yes | Solder | EAR99 | D SUBMINIATURE CONNECTOR | 3 | LOCK,CLIP, H. DTY & GND INDENT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 44 | Right Angle | 2.286 mm | 22.49 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | MALE | NO | 0.65 inch | 2.5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.09 inch | PLUG | SOLDER | 1000VAC V | 1 | 2.54 mm | Tin (Sn) | STAGGERED | 3.336 N | 3.336 N | 0.1 inch | - | - | 0.13 inch | 53.42 mm | ||
![]() 242A17970X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 242A17970X | 242 | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | 5.69 | - | - | - | - | - | - | - | - | - | - | - | WITH METAL BRACKET & CLIP | - | - | - | - | YES | - | - | 37 | - | 2.7686 mm | - | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2 | STAGGERED | - | 0.509 inch | FEMALE | - | 0.476 inch | 2.5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.109 inch | PLUG | SOLDER | 424VDC V | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | 0.13 inch | - | ||
![]() 241A26810X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 241A26810X | 241A | - | - | - | - | - | Active | 5.68 | Compliant | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 241A27890X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 241A27890X | 241A | - | - | - | - | - | Active | 5.68 | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 302A10899X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | THREADED | 2.744 inch | TIN | NOT SPECIFIED | CONEC CORP | POLYAMIDE | 302A10899X | - | RIGHT ANGLE | 3 | 150 °C | -65 °C | ROHS COMPLIANT | Active | 5.7 | - | Yes | 4/C | - | - | e3 | Yes | - | - | D SUBMINIATURE CONNECTOR | - | THRD LOCK, CLIP & HIGH DENSITY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 62 | - | 2.413 mm | - | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | FEMALE | NO | 0.646 inch | 2.5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.095 inch | SOCKET | SOLDER | 1000VAC V | - | 2.54 mm | Tin (Sn) | STAGGERED | 3.336 N | 3.336 N | 0.1 inch | - | - | 0.13 inch | - | ||
![]() 302A10159X CONEC | In Stock | - | - | PANEL | STEEL | - | HOLE .112-.124 | LOCKING | 2.744 inch | NOT SPECIFIED | NOT SPECIFIED | CONEC CORP | GLASS FILLED POLYESTER | 302A10159X | 302 | - | 3 | 125 °C | -55 °C | - | Active | 5.66 | - | Yes | - | 22 AWG | 22 AWG | - | - | - | EAR99 | - | - | ROHS COMPLIANT | 8536.69.40.30 | - | - | - | - | - | - | 62 | - | - | - | compliant | TIN | UL, CSA | COMMERCIAL | - | - | - | 0.509 inch | FEMALE | - | 0.278 inch | 3 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | - | RECEPTACLE | SOLDER LUG | - | - | - | - | STAGGERED | 1.112 N | - | - | - | PREASSEM CONN | - | - | ||
![]() 302A10579X CONEC | In Stock | - | - | BOARD | STEEL | - | BAIL MT M | LOCKING | 3.268 inch | AU ON NI | PHOSPHOR BRONZE | CONEC CORP | POLYAMIDE | 302A10579X | 302 | STRAIGHT | 2 | 125 °C | -55 °C | - | Active | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | 2.159 mm | - | compliant | TIN | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.606 inch | FEMALE | - | - | 5 A | BELLOWED TYPE | - | - | 0.085 inch | PLUG | SOLDER | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | ||
![]() 164A17439X CONEC | In Stock | - | - | BOARD | STEEL | - | M3 | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYAMIDE | 164A17439X | 164A1 | STRAIGHT | 3 | 125 °C | -55 °C | - | Active | 5.68 | - | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | WITH CLIP, HIGH DENSITY | 8536.69.40.30 | - | - | - | - | - | - | 62 | - | 2.413 mm | - | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 3 | STAGGERED | - | 0.509 inch | FEMALE | - | 0.291 inch | 25 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.095 inch | PLUG | SOLDER | 1000VAC V | - | 1.9812 mm | - | STAGGERED | 2.6966 N | 2.6966 N | 0.078 inch | - | - | - | - | ||
![]() 163A16119X CONEC | In Stock | - | - | BOARD | STEEL | - | M3 | THREADED | 1.228 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 163A16119X | - | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | - | Active | 5.7 | Compliant | - | - | - | - | - | - | - | - | - | - | THREADED LOCK | - | - | - | - | - | - | - | 18 | - | 2.7686 mm | - | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2+2 | STAGGERED | - | 1.409 inch | MALE/FEMALE | - | - | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.109 inch | PLUG-RECEPTACLE | SOLDER | 1000VAC V | - | 3.81 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | 0.172 inch | - | ||
![]() 163A16859X CONEC | In Stock | - | - | BOARD | STEEL | - | M3 | THREADED | 1.556 inch | NOT SPECIFIED | NOT SPECIFIED | CONEC CORP | GLASS FILLED POLYAMIDE | 163A16859X | - | STRAIGHT | 3 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.7 | - | Yes | 2/A | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | HIGH DENSITY & GND INDENT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | - | 2.286 mm | - | compliant | TIN | UL | COMMERCIAL | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | MALE | NO | - | 25 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.09 inch | PLUG | SOLDER | 1000VAC V | - | 1.9812 mm | - | STAGGERED | 3.2804 N | 3.1692 N | 0.078 inch | - | - | 0.197 inch | - | ||
![]() 163A16929X CONEC | In Stock | - | - | BOARD | STEEL | - | - | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYAMIDE | 163A16929X | 163A1 | STRAIGHT | 3 | 125 °C | -55 °C | - | Active | 5.68 | - | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | THRD LOCK,HIGH DNTY,GND INDENT | 8536.69.40.30 | - | - | - | - | - | - | 62 | - | 2.413 mm | - | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 3 | STAGGERED | - | 0.509 inch | MALE | - | - | 25 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.095 inch | RECEPTACLE | SOLDER | 1000VAC V | - | 1.9812 mm | - | STAGGERED | 2.6966 N | 2.6966 N | 0.078 inch | - | - | 0.175 inch | - | ||
![]() 163A17139X CONEC | In Stock | - | - | BOARD | STEEL | - | M3 | THREADED | 2.65 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 163A17139X | - | STRAIGHT | 4 | 125 °C | -55 °C | - | Active | 5.68 | - | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | WITH SPACER CLIP & GND INDENT | 8536.69.40.30 | - | - | - | - | - | - | 78 | - | 2.7686 mm | - | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 4 | STAGGERED | - | 0.62 inch | MALE | - | 0.291 inch | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.109 inch | RECEPTACLE | SOLDER | 1000VAC V | - | 2.8448 mm | - | STAGGERED | 3.336 N | 3.336 N | 0.112 inch | - | - | - | - | ||
![]() 163A17009X CONEC | In Stock | - | - | BOARD | STEEL | - | M3 | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYAMIDE | 163A17009X | 163A1 | STRAIGHT | 3 | 125 °C | -55 °C | - | Active | 5.68 | - | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | CLIP,HIGH DENSITY,GND INDENT | 8536.69.40.30 | - | - | - | - | - | - | 26 | - | 2.286 mm | - | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 3 | STAGGERED | - | 0.509 inch | MALE | - | 0.291 inch | 25 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.09 inch | RECEPTACLE | SOLDER | 1000VAC V | - | 1.9812 mm | - | STAGGERED | 3.2804 N | 3.1692 N | 0.078 inch | - | - | - | - | ||
![]() 164A17089X CONEC | In Stock | - | - | PANEL | STEEL | - | #4-40 | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 164A17089X | - | - | 3 | 125 °C | -55 °C | - | Active | 5.7 | - | - | - | 22 AWG | 22 AWG | e4 | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | 62 | - | - | - | compliant | TIN | UL | COMMERCIAL | - | - | - | 0.509 inch | FEMALE | - | 0.278 inch | 3 A | RND PIN-SKT | 10 mΩ | - | - | RECEPTACLE | SOLDER LUG | 1000VDC V | - | - | GOLD OVER NICKEL | STAGGERED | - | - | - | BLACK | PREASSEM CONN | 0.195 inch | - |