- Mounting Type
- Contact Finish Mating
- Contact Materials
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Total Number of Contacts
- Body Breadth
- Reference Standard
- Reliability
Attribute column
Manufacturer
CONEC CORPORATION D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Filter Feature | Contact Type | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Insulator Color | Contact Design | Backset Spacing | Features | Terminal Length | Contact Finish Thickness | Material Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 163A16029X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 163A16029X | 163 | - | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | THREADED LOCK | - | - | - | - | 74 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2+2 | STAGGERED | 1.409 inch | MALE | - | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.109 inch | RECEPTACLE | SOLDER | 1000VAC V | - | 3.81 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | - | 0.172 inch | - | - | ||
![]() 163A16139X CONEC | In Stock | - | - | BOARD | STEEL | - | M3 | - | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 163A16139X | - | - | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | - | Active | - | - | 5.7 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | THREADED LOCK | - | - | - | - | 50 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2+2 | STAGGERED | 1.409 inch | MALE/FEMALE | - | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.109 inch | PLUG-RECEPTACLE | SOLDER | 1000VAC V | - | 3.81 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | - | 0.172 inch | - | - | ||
![]() 163A16019X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 163A16019X | 163 | - | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | THREADED LOCK | - | - | - | - | 50 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2+2 | STAGGERED | 1.409 inch | MALE | - | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.109 inch | RECEPTACLE | SOLDER | 1000VAC V | - | 3.81 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | - | 0.172 inch | - | - | ||
![]() 164A17139X CONEC | In Stock | - | - | PANEL | STEEL | - | M3 | - | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 164A17139X | 16 | - | - | 3 | 125 °C | -55 °C | - | Active | - | - | 5.68 | - | - | - | 22 AWG | 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | 62 | - | - | compliant | TIN | UL | - | COMMERCIAL | - | - | 0.509 inch | FEMALE | 0.278 inch | 3 A | RND PIN-SKT | 10 mΩ | - | - | - | - | RECEPTACLE | SOLDER LUG | 1000VDC V | - | - | GOLD OVER NICKEL | STAGGERED | - | - | - | - | - | BLACK | PREASSEM CONN | - | - | 0.195 inch | - | - | ||
![]() 163A17099X CONEC | In Stock | - | - | BOARD | STEEL | - | M3 | - | THREADED | 1.228 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 163A17099X | 163A1 | - | STRAIGHT | 3 | 125 °C | -55 °C | - | Active | - | - | 5.68 | - | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | WITH SPACER CLIP & GND INDENT | 8536.69.40.30 | - | - | - | 15 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 3 | STAGGERED | 0.509 inch | MALE | 0.291 inch | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.109 inch | RECEPTACLE | SOLDER | 1000VAC V | - | 2.8448 mm | - | STAGGERED | 3.336 N | 3.336 N | 0.112 inch | - | - | - | - | - | - | - | - | - | ||
![]() 163A16889X CONEC | In Stock | - | - | BOARD | STEEL | - | M3 | - | THREADED | 2.65 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYAMIDE | 163A16889X | 163A1 | - | STRAIGHT | 4 | 125 °C | -55 °C | - | Active | - | - | 5.68 | - | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | HIGH DENSITY & GND INDENT | 8536.69.40.30 | - | - | - | 78 | - | 2.413 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 4 | STAGGERED | 0.62 inch | MALE | - | 25 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.095 inch | RECEPTACLE | SOLDER | 1000VAC V | - | 2.0828 mm | - | STAGGERED | 2.5854 N | 2.641 N | 0.082 inch | - | - | - | - | - | - | 0.197 inch | - | - | ||
![]() 164A17899X CONEC | In Stock | - | - | BOARD | STEEL | - | M3 | - | LOCKING | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 164A17899X | 164 | - | RIGHT ANGLE | 3 | 125 °C | -55 °C | - | Active | - | - | 5.68 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT, WITH SPACER | - | - | - | - | 26 | - | - | compliant | TIN | UL, CSA | - | COMMERCIAL | 3 | STAGGERED | 0.509 inch | MALE | - | 7.5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | - | PLUG | SOLDER | - | - | - | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | - | 0.13 inch | - | - | ||
![]() 163A16039X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 1.228 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 163A16039X | - | - | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | - | Active | - | - | 5.7 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | THREADED LOCK | - | - | - | - | 18 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2+2 | STAGGERED | 1.409 inch | MALE/FEMALE | - | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.109 inch | PLUG-RECEPTACLE | SOLDER | 1000VAC V | - | 3.81 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | - | 0.172 inch | - | - | ||
![]() 242A18560X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYAMIDE | 242A18560X | 242 | - | STRAIGHT | 3 | 85 °C | -25 °C | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | H. DENSITY, THD SPACER & LOCK | - | YES | - | - | 44 | - | 2.286 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 3 | STAGGERED | 0.509 inch | FEMALE | - | 3 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.09 inch | PLUG | SOLDER | 424VDC V | - | 1.9812 mm | TIN OVER NICKEL | STAGGERED | 2.502 N | 1.668 N | 0.078 inch | - | - | - | - | - | - | 0.142 inch | - | - | ||
![]() 242A19700X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYAMIDE | 242A19700X | 242 | - | RIGHT ANGLE | 3 | 85 °C | -25 °C | - | Active | - | - | 5.69 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | HIGH DENSITY, METAL BKT & CLIP | - | YES | - | - | 26 | - | 2.286 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 3 | STAGGERED | 0.509 inch | FEMALE | 0.543 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.09 inch | PLUG | SOLDER | 424VDC V | - | 2.54 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | - | - | - | - | - | - | - | 0.128 inch | - | - | ||
![]() 242A17900X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 1.228 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 242A17900X | 242 | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | WITH METAL BRACKET & CLIP | - | YES | - | - | 9 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | 0.476 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 3.1692 N | 0.112 inch | - | - | - | - | - | - | 0.13 inch | - | - | ||
![]() 242A20930X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 1.228 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 242A20930X | 242 | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | SHORT METAL BRACKET | - | YES | - | - | 9 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | 0.476 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 3.1692 N | 0.112 inch | - | - | - | - | - | - | 0.13 inch | - | - | ||
![]() 242A19400X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 242A19400X | 242 | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | THD LOCK, METAL BKT AND CLIP | - | YES | - | - | 37 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | 0.764 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | - | 0.13 inch | - | - | ||
![]() 242A19790X CONEC | In Stock | - | - | BOARD | STEEL | - | M3 | - | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYAMIDE | 242A19790X | 242 | - | RIGHT ANGLE | 3 | 85 °C | -25 °C | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | HIGH DENSITY, METAL BKT & CLIP | - | YES | - | - | 44 | - | 2.286 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 3 | STAGGERED | 0.509 inch | FEMALE | 0.543 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.09 inch | PLUG | SOLDER | 424VDC V | - | 2.54 mm | TIN OVER NICKEL | STAGGERED | 2.502 N | 1.668 N | - | - | - | - | - | - | - | 0.128 inch | - | - | ||
![]() 241A16790X CONEC | In Stock | - | - | BOARD | STEEL | Polyester, Glass Filled | #4-40 | Steel, Tin Plated | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYAMIDE | 241A16790X | 241A | Conec | STRAIGHT | 3 | 85 °C | -25 °C | Bulk | Active | Metal | Active | 5.68 | - | - | 100V | - | - | -25°C ~ 85°C | 241A | Solder | EAR99 | D SUBMINIATURE CONNECTOR | 26 | Black | 3 | H. DENSITY, THD SPACER & LOCK | 8536.69.40.30 | YES | Signal | 3A | 26 | IP20 | 2.286 mm | compliant | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 3 | STAGGERED | 0.509 inch | MALE | - | 3 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | Board Side (4-40); Mating Side (4-40) | 0.09 inch | RECEPTACLE | SOLDER | 424VDC V | D-Sub, High Density | 1.9812 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.078 inch | Machined | 2 (DA, A) High Density | - | - | - | Board Lock, Filter, Grounding Indents | 0.142 inch | Flash | UL94 V-0 | ||
![]() 242A19470X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 242A19470X | 242 | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | THD LOCK, METAL BKT AND CLIP | - | YES | - | - | 25 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | 0.764 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | - | 0.13 inch | - | - | ||
![]() 242A20990X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 242A20990X | 242 | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | SHORT METAL BRACKET | - | YES | - | - | 25 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | 0.476 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | - | 0.13 inch | - | - | ||
![]() 242A20950X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 242A20950X | 242 | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | SHORT METAL BRACKET | - | YES | - | - | 25 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | 0.476 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | - | 0.13 inch | - | - | ||
![]() 242A19730X CONEC | In Stock | - | - | BOARD | STEEL | - | M3 | - | THREADED | 1.228 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYAMIDE | 242A19730X | 242 | - | RIGHT ANGLE | 3 | 85 °C | -25 °C | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | HIGH DENSITY, METAL BKT & CLIP | - | YES | - | - | 15 | - | 2.286 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 3 | STAGGERED | 0.509 inch | FEMALE | 0.543 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.09 inch | PLUG | SOLDER | 424VDC V | - | 2.54 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | - | - | - | - | - | - | - | 0.128 inch | - | - | ||
![]() 242A19690X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 1.228 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYAMIDE | 242A19690X | 242 | - | RIGHT ANGLE | 3 | 85 °C | -25 °C | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | HIGH DENSITY, METAL BKT & CLIP | - | YES | - | - | 15 | - | 2.286 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 3 | STAGGERED | 0.509 inch | FEMALE | 0.543 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.09 inch | PLUG | SOLDER | 424VDC V | - | 2.54 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | - | - | - | - | - | - | - | 0.128 inch | - | - |