- Mounting Type
- Contact Finish Mating
- Contact Materials
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Total Number of Contacts
- Body Breadth
- Reference Standard
- Reliability
Attribute column
Manufacturer
CONEC CORPORATION D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shell Sizes | ECCN Code | Connector Type | Additional Feature | HTS Code | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Arrangement | Terminal Length | Plating Thickness |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 242A19460X CONEC | In Stock | - | - | BOARD | STEEL | #4-40 | - | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 242A19460X | 242 | RIGHT ANGLE | - | 2 | 105 °C | -25 °C | Active | 5.69 | Compliant | - | - | - | - | THD LOCK, METAL BKT AND CLIP | - | YES | - | - | 15 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | - | - | 0.764 inch | 2.5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.109 inch | PLUG | SOLDER | 424VDC V | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.112 inch | - | - | 0.13 inch | - | ||
![]() 242A19650X CONEC | In Stock | - | - | BOARD | STEEL | #4-40 | - | THREADED | 1.228 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYAMIDE | 242A19650X | 242 | RIGHT ANGLE | - | 3 | 85 °C | -25 °C | Active | 5.69 | Compliant | - | - | - | - | HIGH DENSITY, METAL BKT & CLIP | - | YES | - | - | 15 | 2.286 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 3 | STAGGERED | 0.509 inch | FEMALE | - | - | 0.543 inch | 2.5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.09 inch | PLUG | SOLDER | 424VDC V | 2.54 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | - | - | - | 0.128 inch | - | ||
![]() 242A19670X CONEC | In Stock | - | - | BOARD | STEEL | #4-40 | - | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYAMIDE | 242A19670X | 242 | RIGHT ANGLE | - | 3 | 85 °C | -25 °C | Active | 5.69 | Compliant | - | - | - | - | HIGH DENSITY, METAL BKT & CLIP | - | YES | - | - | 44 | 2.286 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 3 | STAGGERED | 0.509 inch | FEMALE | - | - | 0.543 inch | 2.5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.09 inch | PLUG | SOLDER | 424VDC V | 2.54 mm | - | TIN OVER NICKEL | STAGGERED | 2.502 N | 1.668 N | - | - | - | 0.128 inch | - | ||
![]() 242A28100X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 242A28100X | - | - | - | - | - | - | Active | 5.7 | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A17930X CONEC | In Stock | - | - | BOARD | STEEL | #4-40 | - | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 242A17930X | 242 | RIGHT ANGLE | - | 2 | 105 °C | -25 °C | Active | 5.69 | - | - | - | - | - | WITH METAL BRACKET & CLIP | - | YES | - | - | 37 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | - | - | 0.476 inch | 2.5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.109 inch | PLUG | SOLDER | 424VDC V | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | 0.13 inch | - | ||
![]() 241A27880X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 241A27880X | 241A | - | - | - | - | - | Active | 5.68 | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A20980X CONEC | In Stock | - | - | BOARD | STEEL | #4-40 | - | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 242A20980X | 242 | RIGHT ANGLE | - | 2 | 105 °C | -25 °C | Active | 5.69 | Compliant | - | - | - | - | SHORT METAL BRACKET | - | YES | - | - | 15 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | - | - | 0.476 inch | 2.5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.109 inch | PLUG | SOLDER | 424VDC V | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.112 inch | - | - | 0.13 inch | - | ||
![]() 242A18350X CONEC | In Stock | - | - | BOARD | STEEL | M3 | - | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYAMIDE | 242A18350X | 242A | STRAIGHT | - | 3 | 85 °C | -25 °C | Active | 5.69 | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | H. DENSITY & THD REAR SPACER | 8536.69.40.30 | YES | - | - | 26 | 2.286 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 3 | STAGGERED | 0.509 inch | FEMALE | - | - | - | 3 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.09 inch | PLUG | SOLDER | 424VDC V | 1.9812 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.078 inch | - | - | 0.142 inch | - | ||
![]() 242A19480X CONEC | In Stock | - | - | BOARD | STEEL | #4-40 | - | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 242A19480X | 242 | RIGHT ANGLE | - | 2 | 105 °C | -25 °C | Active | 5.69 | Compliant | - | - | - | - | THD LOCK, METAL BKT AND CLIP | - | YES | - | - | 37 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | - | - | 0.764 inch | 2.5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.109 inch | PLUG | SOLDER | 424VDC V | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | 0.13 inch | - | ||
![]() 242A19450X CONEC | In Stock | - | - | BOARD | STEEL | #4-40 | - | THREADED | 1.228 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 242A19450X | 242 | RIGHT ANGLE | - | 2 | 105 °C | -25 °C | Active | 5.69 | Compliant | - | - | - | - | THD LOCK, METAL BKT AND CLIP | - | YES | - | - | 9 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | - | - | 0.764 inch | 2.5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.109 inch | PLUG | SOLDER | 424VDC V | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 3.1692 N | 0.112 inch | - | - | 0.13 inch | - | ||
![]() 242A28150X CONEC | In Stock | - | - | BOARD | STEEL | M3 | BRACKET, METAL | THREADED INSERT | 1.544 inch | - | - | CONEC CORP | THERMOPLASTIC | 242A28150X | - | RIGHT ANGLE | ONE | 3 | 85 °C | -25 °C | Active | 5.7 | - | Yes | 2/A | - | D SUBMINIATURE CONNECTOR | - | - | YES | NO | GENERAL PURPOSE | 26 | 2.286 mm | compliant | TIN OVER NICKEL | CSA, UL | - | 3 | STAGGERED | 0.488 inch | FEMALE | 94V-0 | NO | - | 5 A | RND PIN-SKT | - | - | 0.09 inch | - | SOLDER | 300VDC V | 2.54 mm | 50 Cycles | - | STAGGERED | - | - | - | BLACK | - | 0.128 inch | FLASH inch | ||
![]() 242A19430X CONEC | In Stock | - | - | BOARD | STEEL | #4-40 | - | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 242A19430X | 242 | RIGHT ANGLE | - | 2 | 105 °C | -25 °C | Active | 5.69 | Compliant | - | - | - | - | THD LOCK, METAL BKT AND CLIP | - | YES | - | - | 25 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | - | - | 0.764 inch | 2.5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.109 inch | PLUG | SOLDER | 424VDC V | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | 0.13 inch | - | ||
![]() 242A17960X CONEC | In Stock | - | - | BOARD | STEEL | #4-40 | - | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 242A17960X | 242 | RIGHT ANGLE | - | 2 | 105 °C | -25 °C | Active | 5.69 | - | - | - | - | - | WITH METAL BRACKET & CLIP | - | YES | - | - | 25 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | - | - | 0.476 inch | 2.5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.109 inch | PLUG | SOLDER | 424VDC V | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | 0.13 inch | - | ||
![]() 6008W8PXX42B30X CONEC | In Stock | - | - | PANEL | COPPER ALLOY | LOCKING | - | - | 3.07 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 6008W8PXX42B30X | 6008 | STRAIGHT | ONE | - | - | - | Active | 5.68 | - | - | - | - | - | - | - | - | YES | - | 8 | - | compliant | TIN OVER NICKEL | - | COMMERCIAL | - | - | 0.83 inch | FEMALE | - | - | - | - | RND PIN-SKT | - | - | - | - | SOLDER LUG | - | - | - | GOLD OVER NICKEL | - | - | - | - | GREEN | S0P8 | - | 30u inch | ||
![]() 242A19750X CONEC | In Stock | - | - | BOARD | STEEL | M3 | - | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYAMIDE | 242A19750X | 242 | RIGHT ANGLE | - | 3 | 85 °C | -25 °C | Active | 5.69 | Compliant | - | - | - | - | HIGH DENSITY, METAL BKT & CLIP | - | YES | - | - | 44 | 2.286 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 3 | STAGGERED | 0.509 inch | FEMALE | - | - | 0.543 inch | 2.5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.09 inch | PLUG | SOLDER | 424VDC V | 2.54 mm | - | TIN OVER NICKEL | STAGGERED | 2.502 N | 1.668 N | - | - | - | 0.128 inch | - | ||
![]() 164A17289X CONEC | In Stock | - | - | BOARD | STEEL | M3 | - | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYAMIDE | 164A17289X | 164A1 | STRAIGHT | - | 3 | 125 °C | -55 °C | Active | 5.68 | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | ROHS COMPLIANT | 8536.69.40.30 | - | - | - | 62 | 2.413 mm | compliant | TIN OVER NICKEL | UL,VDE,CSA | COMMERCIAL | 3 | STAGGERED | 0.509 inch | FEMALE | - | - | - | 25 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.095 inch | - | SOLDER | 1400VAC V | 1.9812 mm | - | TIN | STAGGERED | - | - | 0.078 inch | - | - | 0.197 inch | - | ||
![]() 163A16099X CONEC | In Stock | - | - | BOARD | STEEL | M3 | - | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 163A16099X | 163 | RIGHT ANGLE | - | 2+2 | 125 °C | -55 °C | Active | 5.69 | Compliant | - | - | - | - | THREADED LOCK | - | - | - | - | 50 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2+2 | STAGGERED | 1.409 inch | MALE | - | - | - | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.109 inch | RECEPTACLE | SOLDER | 1000VAC V | 3.81 mm | - | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | 0.172 inch | - | ||
![]() 164A17449X CONEC | In Stock | - | - | BOARD | STEEL | M3 | - | THREADED | 2.65 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYAMIDE | 164A17449X | 164A1 | STRAIGHT | - | 4 | 125 °C | -55 °C | Active | 5.68 | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | WITH CLIP, HIGH DENSITY | 8536.69.40.30 | - | - | - | 78 | 2.413 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 4 | STAGGERED | 0.62 inch | FEMALE | - | - | 0.291 inch | 25 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.095 inch | PLUG | SOLDER | 1000VAC V | 2.0828 mm | - | - | STAGGERED | 2.5854 N | 2.641 N | 0.082 inch | - | - | - | - | ||
![]() 163A16869X CONEC | In Stock | - | - | BOARD | STEEL | M3 | - | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYAMIDE | 163A16869X | 163A1 | STRAIGHT | - | 3 | 125 °C | -55 °C | Active | 5.68 | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | HIGH DENSITY & GND INDENT | 8536.69.40.30 | - | - | - | 44 | 2.286 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 3 | STAGGERED | 0.509 inch | MALE | - | - | - | 25 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.09 inch | RECEPTACLE | SOLDER | 1000VAC V | 1.9812 mm | - | - | STAGGERED | 2.6966 N | 2.6966 N | 0.078 inch | - | - | 0.197 inch | - | ||
![]() 242A17920X CONEC | In Stock | - | - | BOARD | STEEL | #4-40 | - | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 242A17920X | 242 | RIGHT ANGLE | - | 2 | 105 °C | -25 °C | Active | 5.69 | - | - | - | - | - | WITH METAL BRACKET & CLIP | - | YES | - | - | 25 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | - | - | 0.476 inch | 2.5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.109 inch | PLUG | SOLDER | 424VDC V | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | 0.13 inch | - |