- Mounting Type
- Contact Finish Mating
- Contact Materials
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Total Number of Contacts
- Body Breadth
- Reference Standard
- Reliability
Attribute column
Manufacturer
CONEC CORPORATION D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Dielectric Material | Housing Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Ingress Protection | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Note | Flange Feature | Body/Shell Style | Termination Type | Plating | Connector Support Type | Dielectric Withstanding Voltage | Connector Style | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Mating Cycles | Shell Size, Connector Layout | Insulator Color | Insulation | Contact Design | Features | Height | Length | Width | Shell Finish Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 163X10209X Conec | 16 |
| Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | Steel | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | AU ON NI | COPPER ALLOY | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | -55°C~125°C | Bulk | 2001 | 163X | - | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 78 | Black | 4 | Male | - | - | - | - | - | - | Signal | - | - | 78 | Straight | - | 5A | - | - | UL | COMMERCIAL | - | - | - | 0.509 inch | - | - | - | 3A | - | 10mOhm | Contacts Not Included | Housing/Shell (Unthreaded) | - | CRIMP | Tin | - | - | D-Sub, High Density | - | - | 22 AWG | - | - | - | 5 DD D High Density | - | Insulated | - | Grounding Indents | 15.75mm | 67.31mm | - | 320μin 8.13μm | ROHS3 Compliant | - | - | - | ||
![]() 3013W3PXK99A10X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Steel | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | - | - | - | - | -55°C~125°C | Bulk | 2006 | - | - | Active | Not Applicable | Through Hole | - | Plug for Male Contacts | 13 (10 + 3 Coax or Power) | Black | 2 | Male | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Tin | - | - | D-Sub, Combo | - | - | - | - | - | - | 3 DB B - 13C3 13W3 | - | - | - | Grounding Indents | - | - | - | 315μin 8.00μm | ROHS3 Compliant | - | - | - | ||
![]() 163X10189X Conec | 38 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Steel | - | Steel, Tin Plated | - | NOT SPECIFIED | NOT SPECIFIED | - | - | -55°C~125°C | Tray | 2006 | 163X | yes | Active | Not Applicable | Crimp | EAR99 | Plug for Male Contacts | 44 | Black | 3 | Male | ROHS COMPLIANT | - | - | - | - | NO | Signal | NO | - | 44 | Straight | IP20 | - | - | - | UL | COMMERCIAL | - | - | - | 0.509 inch | - | - | - | 3A | - | 10mOhm | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Tin | - | - | D-Sub, High Density | - | - | 22 AWG | - | - | - | 3 DB B High Density | - | - | - | Grounding Indents | - | 53.42mm | 12.9mm | 320μin 8.13μm | ROHS3 Compliant | - | Lead Free | - | ||
![]() DSS1XSXXG04X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | -55°C | - | Bulk | 2006 | - | - | Active | Not Applicable | Through Hole | - | Receptacle for Female Contacts | 9 | Black | 2 | Female | - | - | - | - | - | - | Signal | - | - | 9 | - | IP67 - Dust Tight, Waterproof | - | - | - | UL | COMMERCIAL | - | - | - | - | - | - | 0.453 inch | 7.5A | - | 10mOhm | Contacts Not Included | Cable Side (4-40) | - | - | - | - | 1000VDC V | D-Sub | - | - | - | - | - | - | 1 DE E | - | - | - | - | - | - | - | 315μin 8.00μm | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() DSS5XSXXG04X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() DSS1XPXXG04X Conec | 88 |
| Datasheet | 12 Weeks | - | - | CABLE | - | - | - | Steel | #4-40 | - | - | AU ON NI | COPPER ALLOY | - | -55°C | - | - | 2006 | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 2 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | 9 | Straight | - | - | TIN OVER NICKEL | - | UL | COMMERCIAL | - | - | - | 0.509 inch | - | - | 0.457 inch | 7.5A | RND PIN-SKT | 10mOhm | - | - | PLUG | - | - | - | 1000VDC V | - | 28 AWG | 20 AWG | - | - | STAGGERED | - | - | BLACK | - | - | - | - | 31.19mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 164X11789X Conec | 21 |
| Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Steel | - | Steel, Tin Plated | - | NOT SPECIFIED | NOT SPECIFIED | - | - | -55°C~125°C | Tray | 2009 | 164X | yes | Active | Not Applicable | Crimp | EAR99 | Receptacle for Female Contacts | 25 | Black | 2 | Female | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | 25 | Straight | IP20 | - | - | - | UL | COMMERCIAL | - | - | - | 0.509 inch | - | - | - | 7.5A | - | 10mOhm | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | 1000VDC V | D-Sub | - | - | - | - | - | - | 3 DB B | - | - | PREASSEM CONN | - | - | 53.42mm | 12.9mm | 320μin 8.13μm | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 163X10029X Conec | 51 |
| Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Steel | - | Steel, Tin Plated | - | NOT SPECIFIED | NOT SPECIFIED | - | - | -55°C~125°C | Tray | 2006 | 163X | - | Active | Not Applicable | Crimp | EAR99 | Plug for Male Contacts | 15 | Black | 2 | Male | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | 15 | Straight | IP20 | - | - | - | UL | COMMERCIAL | - | - | - | 0.509 inch | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | 28 AWG | 20 AWG | - | - | - | - | 2 DA A | - | - | PREASSEM CONN | Grounding Indents | - | 39.52mm | 12.9mm | 315μin 8.00μm | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 3024W7SXK99A10X Conec | In Stock | - | Datasheet | 4 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | Steel | Polybutylene Terephthalate (PBT), Polyester | - | - | Steel, Tin Plated | - | - | - | - | - | -55°C~125°C | Bulk | 2001 | - | - | Active | Not Applicable | Crimp | - | Receptacle for Female Contacts | 24 (17 + 7 Coax or Power) | Black | 2 | Female | - | - | - | - | - | - | Signal and Coax or Power | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Tin | - | - | D-Sub, Combo | - | - | - | - | - | - | 5 DD D - 24W7 | - | Insulated | - | - | 15.75mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 3017W2SXK99A30X Conec | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | - | - | - | - | -55°C~125°C | Bulk | 2001 | - | - | Active | - | - | - | Receptacle for Female Contacts | 17 (15 + 2 Coax or Power) | Black | 2 | - | - | - | - | - | - | - | Signal and Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 3 DB B - 17W2 | - | - | - | - | - | - | - | 320μin 8.13μm | ROHS3 Compliant | - | - | - | ||
![]() 3005W5PXX99E40X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin-Nickel Plated | - | NOT SPECIFIED | - | - | - | - | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 5 (Power) | Green | 1 | - | - | - | NO | NO | NO | NO | Power | NO | GENERAL PURPOSE | 5 | - | IP20 | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE-FEMALE | YES | - | - | - | - | - | Board Side (4-40) | - | SOLDER | - | - | - | D-Sub, Combo | - | - | - | - | - | 500 | 3 DB B - 5W5 | - | - | - | Grounding Indents | - | - | - | 315μin 8.00μm | ROHS3 Compliant | - | - | - | ||
![]() DSS1XPXXB01X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | yes | Active | 1 (Unlimited) | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 163X10199X Conec | 61 |
| Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Steel | HOLE .112-.124 | Steel, Tin Plated | LOCKING | AU ON NI | COPPER ALLOY | - | - | -55°C~125°C | Bulk | 2006 | 163X | - | Active | 1 (Unlimited) | Through Hole | EAR99 | Plug for Male Contacts | 62 | Black | 3 | Male | ROHS COMPLIANT | - | - | - | - | NO | Signal | NO | - | 62 | Straight | IP20 | - | - | - | UL | COMMERCIAL | - | - | - | 0.509 inch | - | - | - | 3A | - | 10mOhm | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, High Density | - | - | 22 AWG | - | - | - | 4 DC C High Density | - | - | - | Grounding Indents | - | 69.7mm | - | 315μin 8.00μm | ROHS3 Compliant | - | - | - | ||
![]() 13-000210 Conec | In Stock | - | - | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | - | - | - | - | - | Bulk | 2013 | MicroTCA™ | - | Active | - | - | - | Receptacle for Female Contacts | 7 (5 + 2 Power) | Black | 2 | - | - | - | - | - | - | - | Signal and Power | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | CONNECTOR ACCESSORY | - | D-Sub, Combo | - | - | - | - | - | 250 | 2 DA A - 7W2 | - | - | - | Mounting Hardware, Strain Relief | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() DSS2XSXXG04X Conec | 70 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Steel | - | Steel, Tin Plated | - | AU ON NI | COPPER ALLOY | - | -55°C | - | Bulk | 2006 | - | - | Active | Not Applicable | Crimp | EAR99 | Receptacle for Female Contacts | 15 | Black | 2 | Female | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | 15 | Straight | IP67 - Dust Tight, Waterproof | - | - | - | UL | COMMERCIAL | - | - | - | 0.509 inch | - | - | 0.453 inch | 7.5A | - | 10mOhm | Contacts Not Included | Cable Side (4-40) | - | - | - | - | 1000VDC V | D-Sub | 28 AWG | 20 AWG | - | - | - | - | 2 DA A | - | - | - | - | - | 39.52mm | - | 315μin 8.00μm | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 303W3CSXX99A30X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Steel | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | - | - | - | - | -55°C~125°C | Tray | 2006 | - | - | Active | Not Applicable | Crimp | - | Receptacle for Female Contacts | 3 (Coax or Power) | Green | 1 | Female | - | - | - | - | - | NO | Coax or Power | NO | GENERAL PURPOSE | - | - | IP20 | - | - | ONE | UL, CSA | - | - | 3 | - | 0.509 inch | - | YES | 0.248 inch | - | - | - | Contacts Not Included | Cable Side (4-40) | SOCKET | - | Tin | - | - | D-Sub, Combo | - | - | - | - | - | - | 2 DA A - 3V3 3W3K 3W3CS | - | - | - | - | - | 39.5mm | 12.9mm | 320μin 8.13μm | ROHS3 Compliant | - | Lead Free | - | ||
![]() 3008W8PXX99E20X Conec | In Stock | - | - | 12 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | NOT SPECIFIED | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 8 (Power) | Green | 1 | - | - | - | NO | NO | NO | NO | Power | NO | GENERAL PURPOSE | 8 | - | IP20 | - | TIN | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE-FEMALE | YES | - | - | - | - | - | Housing/Shell (4-40) | - | SOLDER | - | - | - | D-Sub, Combo | - | - | - | - | - | 500 | 4 DC C - 8W8 | - | - | - | Grounding Indents | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 164X11989X Conec | 53 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Steel | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | AU ON NI | COPPER ALLOY | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | -55°C~125°C | Bulk | 2002 | 164X | - | Active | Not Applicable | Solder | - | Receptacle for Female Contacts | 78 | Black | 4 | Female | - | - | - | - | - | - | Signal | - | - | 78 | Straight | - | - | TIN | - | UL | COMMERCIAL | - | - | - | 0.509 inch | - | - | - | 3A | - | 10mOhm | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Tin | - | - | D-Sub, High Density | - | - | 22 AWG | - | - | - | 5 DD D High Density | - | - | - | - | - | 69.7mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 13-000190 Conec | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | AU ON NI | COPPER ALLOY | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | Tray | 2007 | MicroTCA™ | - | Active | Not Applicable | - | EAR99 | Receptacle for Female Contacts | 7 (5 + 2 Power) | Black | 2 | - | ROHS COMPLIANT | 8536.69.40.30 | - | - | - | - | Signal and Power | YES | - | 7 | - | IP20 | - | - | - | UL | COMMERCIAL | 1.544 inch | - | - | 0.496 inch | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | PLUG | CRIMP | - | - | - | D-Sub, Combo | - | - | - | TIN OVER NICKEL | - | 250 | 2 DA A - 7W2 | - | - | PREASSEM CONN | - | - | - | - | 315μin 8.00μm | ROHS3 Compliant | - | - | - | ||
![]() DSS4XPXXG04X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |