- Mounting Type
- Contact Finish Mating
- Contact Materials
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Total Number of Contacts
- Body Breadth
- Reference Standard
- Reliability
Attribute column
Manufacturer
CONEC CORPORATION D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Contact Finish Mating | Insulation Materials | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Ingress Protection | Shell Finish | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Note | Flange Feature | Body/Shell Style | Termination Type | Plating | Connector Style | Mating Cycles | Shell Size, Connector Layout | Insulator Color | Insulation | Contact Design | Contact Arrangement | Features | Length | Width | Shell Finish Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3043W2SXK99A30X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin-Nickel Plated | - | - | - | Bulk | 2008 | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 43 (41 + 2 Power) | Black | 3 | - | - | - | - | - | - | Signal and Power | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub, Combo | 500 | 5 DD D - 43W2 | - | - | - | - | - | - | - | 315μin 8.00μm | ROHS3 Compliant | - | - | ||
![]() 3036W4SXK99A30X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin-Nickel Plated | - | - | - | Bulk | 2008 | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 36 (32 + 4 Power) | Black | 3 | - | - | - | - | - | - | Signal and Power | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub, Combo | 500 | 5 DD D - 36W4 | - | - | - | - | - | - | - | 315μin 8.00μm | ROHS3 Compliant | - | - | ||
![]() 3008W8PXX99E60X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin-Nickel Plated | NOT SPECIFIED | - | - | Bulk | 2011 | Active | 1 (Unlimited) | - | EAR99 | Plug for Male Contacts | 8 (Power) | Green | 1 | - | 8536.69.40.30 | NO | NO | NO | NO | Power | NO | GENERAL PURPOSE | 8 | IP20 | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE-FEMALE | YES | - | - | Board Side (4-40) | - | SOLDER | - | D-Sub, Combo | 500 | 4 DC C - 8W8 | - | - | - | - | Grounding Indents | - | - | 315μin 8.00μm | ROHS3 Compliant | - | - | ||
![]() 3003W3PXX99G40X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | - | - | - | Bulk | 2005 | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 3 (Power) | Green | 1 | - | - | - | - | - | - | Power | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub, Combo | 500 | 2 DA A - 3W3 | - | - | - | - | Grounding Indents, Mounting Brackets | - | - | 320μin 8.13μm | ROHS3 Compliant | - | - | ||
![]() DSS3XSXXB01X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | CABLE | STEEL | - | LOCKING | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | Bulk | 2007 | Active | - | Crimp | - | Receptacle for Female Contacts | 25 | - | 2 | Female | - | - | - | - | - | Signal | - | - | 25 | IP67 - Dust Tight, Waterproof | TIN OVER NICKEL | - | UL | COMMERCIAL | - | - | - | 0.677 inch | - | - | 0.417 inch | Contacts Not Included | - | - | - | - | D-Sub | - | 3 DB B | BLACK | - | PREASSEM CONN | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 1005W5SXX99A30X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 33-000063 Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3017W2PXK99A60X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 DB B - 17W2 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3003W3SXX99A30X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | Steel | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | NOT SPECIFIED | - | -55°C~125°C | Tray | 2006 | Active | Not Applicable | Crimp | - | Receptacle for Female Contacts | 3 (Coax or Power) | Green | 1 | Female | - | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | - | IP20 | - | - | - | - | - | 3 | - | - | - | YES | - | Contacts Not Included | Cable Side (4-40) | SOCKET | - | Tin | D-Sub, Combo | - | 2 DA A - 3W3 | - | - | - | - | - | 39.5mm | 12.9mm | 315μin 8.00μm | ROHS3 Compliant | Lead Free | - | ||
![]() 302W2CSXX99H20X Conec | 169 |
| - | 12 Weeks | - | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | - | - | - | Bulk | 2015 | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 2 (Power) | Green | 1 | - | - | - | - | - | - | Power | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub, Combo | 500 | 1 DE E - 2V2 2W2C | - | - | - | - | Mounting Brackets | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5008W8SXX99A10X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Yellow Chromate Plated | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | -55°C~125°C | Bulk | 2004 | Active | 1 (Unlimited) | Crimp | - | Receptacle for Female Contacts | 8 (Coax or Power) | Green | 1 | Female | - | - | - | - | - | Coax or Power | YES | - | 8 | - | - | ONE | UL | COMMERCIAL | 2.744 inch | - | - | 0.509 inch | - | - | 0.242 inch | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub, Combo | - | 4 DC C - 8W8 | - | - | - | S0P8 | - | - | - | 320μin 8.13μm | ROHS3 Compliant | - | - | ||
![]() 3011W1PXK99A10X Conec | 490 | - | Datasheet | 12 Weeks | - | Panel | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin-Nickel Plated | - | - | - | Bulk | 2007 | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 11 (10 + 1 Power) | Black | 2 | - | - | - | - | - | - | Signal and Power | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub, Combo | 500 | 2 DA A - 11C1 11W1 | - | - | - | - | Grounding Indents | - | - | 315μin 8.00μm | ROHS3 Compliant | - | - | ||
![]() 1005W5SXX99A10X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DSHEXSXXB01X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DSSTXSXXD01X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1005W5PXX99A30X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3008W8PXX99A30X Conec | In Stock | - | Datasheet | 12 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Steel | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | NOT SPECIFIED | PBT | -55°C~125°C | Bulk | 2007 | Active | - | Through Hole | EAR99 | Plug for Male Contacts | 8 (Coax or Power) | Green | 1 | Male | 8536.69.40.30 | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | 8 | - | - | - | - | - | - | - | - | - | - | YES | - | Contacts Not Included | Mating Side (4-40) | - | - | - | D-Sub, Combo | - | 4 DC C - 8W8 | - | Insulated | - | - | Grounding Indents | - | - | 315μin 8.00μm | ROHS3 Compliant | - | - | ||
![]() DSSKXSXXD01X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3007W2PXK99A10X Conec | 61 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Polyester | - | Steel, Tin Plated | - | - | -55°C~125°C | Bulk | 2002 | Active | 1 (Unlimited) | Through Hole | EAR99 | Plug for Male Contacts | 7 (5 + 2 Coax or Power) | Black | 2 | Male | 8536.69.40.30 | - | - | - | - | Signal and Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub, Combo | - | 2 DA A - 7W2 | - | - | - | - | Grounding Indents | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() DSS2XPXXS01X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |