- Part Status
- Published
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Color
- Convert From (Adapter End)
- Convert To (Adapter End)
- Ferrule material
- Housing Material
- Mode
- Mount
Attribute column
Manufacturer
CONEC CORPORATION Fiber Optic Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Body Material | Ferrule material | Contact Finish Mating | Contact Materials | Operating Temperature | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Ingress Protection | Convert From (Adapter End) | Convert To (Adapter End) | Simplex/Duplex | Mode | Features | Material Flammability Rating | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17-300170 Conec | In Stock | - | Datasheet | 12 Weeks | Bulkhead, Panel | Panel Mount, Bulkhead | Polyester | Plastic | Ceramic | - | - | -40°C~85°C | 2013 | - | Active | 1 (Unlimited) | - | - | - | Coupler | - | - | Black | - | IP67 - Dust Tight, Waterproof | LC Receptacle | LC Receptacle | Duplex | Singlemode | Angle Polished | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Dust Tight, IP67, Waterproof | ||
![]() 17-300400 Conec | In Stock | - | Datasheet | 12 Weeks | Bulkhead, Panel | Panel Mount, Bulkhead | Zinc Die Cast | - | Ceramic | - | - | -40°C~85°C | 2011 | - | Active | 1 (Unlimited) | Bayonet | - | Receptacle | Coupler | - | - | Silver | - | IP67 - Dust Tight, Waterproof | LC Receptacle | LC Receptacle | Duplex | Singlemode | Angle Polished, Protective Cap | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Dust Tight, IP67, Waterproof | ||
![]() 17-300060 Conec | In Stock | - | Datasheet | 12 Weeks | Bulkhead, Panel | Panel Mount, Bulkhead | Zinc Die Cast | Zinc | Ceramic | - | - | -40°C~85°C | 2011 | - | Active | 1 (Unlimited) | - | - | Bayonet | Coupler | - | - | Silver | - | IP67 - Dust Tight, Waterproof | LC Receptacle | LC Receptacle | Duplex | Singlemode | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Dust Tight, IP67, Waterproof | ||
![]() 17-300070 Conec | In Stock | - | Datasheet | 12 Weeks | Bulkhead, Panel | Panel Mount, Bulkhead | Zinc Die Cast | Zinc | Phosphor Bronze | - | - | -40°C~85°C | 2011 | - | Active | 1 (Unlimited) | - | - | Bayonet | Coupler | - | - | Silver | - | IP67 - Dust Tight, Waterproof | LC Receptacle | LC Receptacle | Duplex | Multimode | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Dust Tight, IP67, Waterproof | ||
![]() 17-300700 Conec | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Zinc Die Cast | - | Ceramic | - | - | -40°C~85°C | 2012 | yes | Active | 1 (Unlimited) | Bayonet | - | Receptacle | Coupler | - | - | Silver | - | IP67 - Dust Tight, Waterproof | LC Receptacle | LC Receptacle | Duplex | Singlemode | Mounting Hardware, Protective Cap | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Dust Tight, IP67, Waterproof | ||
![]() 17-300380 Conec | In Stock | - | Datasheet | 12 Weeks | Bulkhead, Panel | Panel Mount, Bulkhead | Zinc Die Cast | - | Ceramic | - | - | -40°C~85°C | 2011 | - | Active | 1 (Unlimited) | Bayonet | - | Bayonet, Receptacle | Coupler | - | - | Silver | - | IP67 - Dust Tight, Waterproof | LC Receptacle | LC Receptacle | Duplex | Singlemode | Protective Cap | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Dust Tight, IP67, Waterproof | ||
![]() 17-300710 Conec | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Zinc Die Cast | - | Phosphor Bronze | - | - | -40°C~85°C | 2012 | yes | Active | 1 (Unlimited) | Bayonet | - | Receptacle | Coupler | - | - | Silver | - | IP67 - Dust Tight, Waterproof | LC Receptacle | LC Receptacle | Duplex | Multimode | Mounting Hardware, Protective Cap | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Dust Tight, IP67, Waterproof | ||
![]() 17-300240 Conec | In Stock | - | Datasheet | 12 Weeks | Bulkhead, Panel | Panel Mount, Bulkhead | Polyester | Plastic | Phosphor Bronze | - | - | -40°C~85°C | 2011 | - | Active | 1 (Unlimited) | - | - | Bayonet | Coupler | - | - | Black | - | IP67 - Dust Tight, Waterproof | LC Receptacle | LC Receptacle | Duplex | Multimode | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Dust Tight, IP67, Waterproof | ||
![]() 17-300670 Conec | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Zinc Die Cast | - | Ceramic | - | - | -40°C~85°C | 2012 | - | Active | 1 (Unlimited) | - | - | - | Coupler | 85°C | -40°C | Silver | - | IP67 - Dust Tight, Waterproof | LC Receptacle | LC Receptacle | Duplex | Singlemode | Dust Cap, Mounting Hardware | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Dust Tight, IP67, Waterproof | ||
![]() 17-300180 Conec | In Stock | - | Datasheet | 12 Weeks | Bulkhead, Panel | Panel Mount, Bulkhead | Zinc Die Cast | - | Ceramic | - | - | -40°C~85°C | 2011 | - | Active | 1 (Unlimited) | Bayonet | EAR99 | Receptacle | Coupler | - | - | Silver | 8536.70.00.00 | IP67 - Dust Tight, Waterproof | LC Receptacle | LC Receptacle | Duplex | Singlemode | Angle Polished | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Dust Tight, IP67, Waterproof | ||
![]() 17-300720 Conec | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Zinc Die Cast | - | Ceramic | - | - | -40°C~85°C | 2012 | yes | Active | 1 (Unlimited) | Bayonet | - | Receptacle | Coupler | - | - | Silver | - | IP67 - Dust Tight, Waterproof | LC Receptacle | LC Receptacle | Duplex | Singlemode | Angle Polished, Mounting Hardware, Protective Cap | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Dust Tight, IP67, Waterproof | ||
![]() 17-300800 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | 2013 | - | Active | 1 (Unlimited) | - | - | FIBER OPTIC CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 17-300250 Conec | In Stock | - | Datasheet | 12 Weeks | Bulkhead, Panel | Panel Mount, Bulkhead | Polyester | Plastic | Ceramic | - | - | -40°C~85°C | 2011 | - | Active | 1 (Unlimited) | Bayonet | - | - | Coupler | - | - | Black | - | IP67 - Dust Tight, Waterproof | LC Receptacle | LC Receptacle | Duplex | Singlemode | Angle Polished | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Dust Tight, IP67, Waterproof | ||
![]() 17-300790 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | 2013 | - | Active | 1 (Unlimited) | - | - | FIBER OPTIC CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 17-300390 Conec | In Stock | - | Datasheet | 12 Weeks | Bulkhead, Panel | Panel Mount, Bulkhead | Zinc Die Cast | - | Phosphor Bronze | - | - | -40°C~85°C | 2011 | - | Active | 1 (Unlimited) | Bayonet | - | Bayonet, Receptacle | Coupler | - | - | Silver | - | IP67 - Dust Tight, Waterproof | LC Receptacle | LC Receptacle | Duplex | Multimode | Protective Cap | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Dust Tight, IP67, Waterproof | ||
![]() 17-300010 Conec | 80 |
| Datasheet | 12 Weeks | Bulkhead, Panel | Panel Mount, Bulkhead | Polyester | Plastic | Ceramic | NOT SPECIFIED | NOT SPECIFIED | -40°C~85°C | 2013 | - | Active | 1 (Unlimited) | Bayonet | - | Bayonet, LC Duplex | Coupler | - | - | Black | - | IP67 - Dust Tight, Waterproof | LC Receptacle | LC Receptacle | Duplex | Singlemode | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Dust Tight, IP67, Waterproof | ||
![]() 17-300020 Conec | 172 |
| Datasheet | 12 Weeks | Bulkhead, Panel | Panel Mount, Bulkhead | Polyester | Plastic | Phosphor Bronze | - | - | -40°C~85°C | 2013 | - | Active | 1 (Unlimited) | Bayonet | - | Bayonet, LC Duplex | Coupler | - | - | Black | - | IP67 - Dust Tight, Waterproof | LC Receptacle | LC Receptacle | Duplex | Multimode | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Dust Tight, IP67, Waterproof | ||
![]() 17-300230 Conec | 47 |
| Datasheet | 12 Weeks | Bulkhead, Panel | Panel Mount, Bulkhead | Polyester | Plastic | Ceramic | - | - | -40°C~85°C | 2011 | - | Active | 1 (Unlimited) | - | - | Bayonet | Coupler | - | - | Black | - | IP67 - Dust Tight, Waterproof | LC Receptacle | LC Receptacle | Duplex | Singlemode | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Dust Tight, IP67, Waterproof | ||
![]() 17-300460 Conec | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Zinc Die Cast | - | Ceramic | - | - | -40°C~85°C | 2012 | - | Active | 1 (Unlimited) | Bayonet | - | Receptacle | Coupler | - | - | Silver | - | IP67 - Dust Tight, Waterproof | LC Receptacle | LC Receptacle | Duplex | Singlemode | Angle Polished, Dust Cap | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Dust Tight, IP67, Waterproof | ||
![]() 17-300690 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | 2013 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |