- Part Status
- Published
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Color
- Convert From (Adapter End)
- Convert To (Adapter End)
- Ferrule material
- Housing Material
- Mode
- Mount
Attribute column
Manufacturer
CONEC CORPORATION Fiber Optic Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Ferrule material | Operating Temperature | Published | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Color | HTS Code | Ingress Protection | Convert From (Adapter End) | Convert To (Adapter End) | Simplex/Duplex | Mode | Features | Material Flammability Rating | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17-300810 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | 2013 | Active | 1 (Unlimited) | EAR99 | FIBER OPTIC CONNECTOR | - | - | 8536.70.00.00 | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 17-300910 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | 2013 | Active | 1 (Unlimited) | EAR99 | FIBER OPTIC CONNECTOR | - | - | 8536.70.00.00 | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 17-300940 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | 2013 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FSTFST221CCB1X Conec | In Stock | - | Datasheet | - | Flanges, Panel | Panel Mount, Flange (2 Hole) | Metal | Zinc Die Cast | Ceramic | - | 2009 | Active | - | - | - | Coupler | Silver | - | - | ST Receptacle | ST Receptacle | Duplex | Multimode | Dust Cap, Mounting Hardware | - | ROHS3 Compliant | - | - | ||
![]() FFCFFC211CCC0X Conec | In Stock | - | Datasheet | - | Flanges, Panel | Panel Mount, Flange | Metal | Zinc Die Cast | Ceramic | - | 2009 | Active | 1 (Unlimited) | - | - | Coupler | Silver | - | - | FC Receptacle | FC Receptacle | Simplex | Multimode | Dust Cap | - | ROHS3 Compliant | - | - | ||
![]() 17-300680 Conec | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | - | Zinc Die Cast | Phosphor Bronze | -40°C~85°C | 2012 | Active | 1 (Unlimited) | - | - | Coupler | Silver | - | IP67 - Dust Tight, Waterproof | LC Receptacle | LC Receptacle | Duplex | Multimode | Dust Cap, Mounting Hardware | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Dust Tight, IP67, Waterproof | ||
![]() 17-300440 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | 2013 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FSCFFC223CCE1X Conec | In Stock | - | - | - | - | - | - | - | - | - | 2013 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FLCFLC123CEE1A Conec | In Stock | - | - | - | - | - | - | - | - | - | 2013 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FSCFST221CCD1X Conec | In Stock | - | - | - | - | - | - | - | - | - | 2013 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |