- Type
- Housing Material
- Shielding
- Contact Materials
- Gender
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Convert From (Adapter End)
- Convert To (Adapter End)
- Contact Finish
Attribute column
Manufacturer
CONEC CORPORATION Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Contact Materials | Coupling Mechanism | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Locking Mechanism | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part Life Cycle Code | Performance Category | Risk Rank | RoHS | Tradename | Voltage, Rating | Connector Type | Type | Number of Positions | Color | Gender | Shielding | Reach Compliance Code | Current Rating | Termination Style | Configuration | Insulation Resistance | Number of Ports | Product | Mounting Angle | USOC Codes | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 57-99006 CONEC | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | - | Panel Mount | - | - | - | - | SuperCon | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | ||
![]() 57-99005 CONEC | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | SuperCon | - | - | Coding Element | - | Orange | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | ||
![]() 57-99003 CONEC | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | SuperCon | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | ||
![]() 17-102314 CONEC | In Stock | - | - | Gold | Polyester | Phosphor Bronze | - | 10 | - | Bayonet | - | + 85 C | - 40 C | Panel Mount | - | Cat 5e | - | Details | - | 100 V | - | Circular Modular | - | White | Jack (Female) | Shielded | - | 1.2 A | Connector | 1x1 | 500 MOhms | 1 Port | Couplers | Straight | RJ45 | IP67 | UL 94 V-0 | ||
![]() 57-99007 CONEC | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | - | Panel Mount | - | - | - | - | SuperCon | - | - | - | - | Green | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | ||
![]() 17-102814 CONEC | In Stock | - | - | Gold | Polybutylene Terephthalate (PBT) | Phosphor Bronze | - | 10 | - | Bayonet | - | + 85 C | - 40 C | PCB Mount | - | Cat 5e | - | - | - | 100 V | - | Circular Modular | - | Blue | Jack (Female) | Shielded | - | 1.2 A | RJ45 Jack | 1x1 | 500 MOhms | 1 Port | Couplers | Straight | RJ45 | IP67 | UL 94 V-0 | ||
![]() 56-99000 CONEC | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | SuperCon | - | - | Coding Element | - | Yellow | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | ||
![]() 17-160194 CONEC | In Stock | - | - | Gold | Polybutylene Terephthalate (PBT) | Phosphor Bronze | Bayonet | - | - | - | - | + 85 C | - 40 C | Panel Mount | - | Cat 6a | - | Details | - | 72 VDC | - | Cap | 8 Position | Black | Receptacle (Female) | Shielded | - | 1.2 A | Solder | 1x1 | 500 MOhms | 1 Port | Connectors | Straight | RJ45 | IP67 | UL 94 V-0 | ||
![]() 56-99006 CONEC | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | SuperCon | - | - | Cap | - | - | Plug (Male) | - | - | - | - | - | - | - | Accessories | - | - | - | - | ||
![]() 56-99004 CONEC | In Stock | - | - | - | Polyamide (PA) | - | - | 10 | - | - | - | - | - | Panel Mount | - | - | - | - | SuperCon | - | - | - | - | Yellow | Jack (Female) | - | - | - | - | - | - | - | Accessories | - | - | - | - | ||
![]() 57-99008 CONEC | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | - | Panel Mount | - | - | - | - | SuperCon | - | - | - | - | Orange | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | ||
![]() 56-99010 CONEC | In Stock | - | - | - | Copper Zinc Alloy | - | - | 10 | - | - | - | - | - | - | - | - | - | - | SuperCon | - | - | Nut | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | ||
![]() 56-99008 CONEC | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | SuperCon | - | - | Cap | - | - | Jack (Female) | - | - | - | - | - | - | - | Accessories | - | - | - | - | ||
![]() 56-99003 CONEC | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | SuperCon | - | - | Coding Element | - | Green | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | ||
![]() 17-102284 CONEC | In Stock | - | - | Gold | Polyester | Phosphor Bronze | - | 10 | - | Bayonet | - | + 85 C | - 40 C | Panel Mount | - | Cat 5e | - | Details | - | 100 V | - | Circular Modular | - | Green | Jack (Female) | Shielded | - | 1.2 A | Connector | 1x1 | 500 MOhms | 1 Port | Couplers | Straight | RJ45 | IP67 | UL 94 V-0 | ||
![]() 57-99000 CONEC | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | SuperCon | - | - | Coding Element | - | Yellow | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | ||
![]() 56-99002 CONEC | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | SuperCon | - | - | Coding Element | - | Yellow | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | ||
![]() 17-102304 CONEC | In Stock | - | - | Gold | Polyester | Phosphor Bronze | - | 10 | - | Bayonet | - | + 85 C | - 40 C | Panel Mount | - | Cat 5e | - | Details | - | 100 V | - | Circular Modular | - | Red | Jack (Female) | Shielded | - | 1.2 A | Connector | 1x1 | 500 MOhms | 1 Port | Couplers | Straight | RJ45 | IP67 | UL 94 V-0 | ||
![]() 56-00011 CONEC | 14 | - | - | - | Copper Zinc Alloy | - | - | 1 | - | - | - | - | - | - | - | Cat 5e | - | Details | SuperCon | 60 V | - | Circular Modular | - | - | Jack (Female) | - | - | 10 A | - | - | - | - | - | - | RJ45 | IP67 | - | ||
![]() 56-00009 CONEC | 16 | - | - | - | Copper Zinc Alloy | - | - | 1 | CONEC CORP | - | 56-00009 | - | - | - | Active | Cat 5e | 5.2 | Details | SuperCon | 60 V | CIRCULAR CONNECTOR | Circular Modular | - | - | Jack (Female) | - | unknown | 10 A | - | - | - | - | - | - | RJ45 | IP67 | - |