- Cable Types
- Connector Type
- Contact Materials
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Positions/Contacts
- Packaging
- Part Status
- Published
- Ratings
- RoHS Status
- Shielding
Attribute column
Manufacturer
CONEC CORPORATION Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Housing Material | Shield Material | Cable Types | Contact Materials | Voltage Rated | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Orientation | Shielding | Ingress Protection | Number of Positions Loaded | Current Rating | Contact Finish | Housing Color | Contact Resistance | Wire Gauge | Insulation Resistance | Max Current Rating | Wire/Cable Type | Number of Ports | Wire/Cable Gauge | Max Voltage Rating (DC) | Number of Positions/Contacts | Features | Length | Contact Finish Thickness | RoHS Status | Flammability Rating | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17-10001 Conec | 16 |
| Datasheet | 12 Weeks | - | Cable | - | 8 | Polycarbonate (PC) | Copper Alloy | Round Cable, Solid or Stranded Wires | Phosphor Bronze | 100V | Bulk | 2009 | Active | 1 (Unlimited) | IDC | - | Plug | 85°C | -40°C | Translucent - Clear | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | 1.2A | Gold | - | - | 24 AWG | - | - | Round | 1 | 24 AWG | - | 8p8c (RJ45, Ethernet) | Circular Bayonet Coupling | 2.343 59.50mm | 50.0μin 1.27μm | ROHS3 Compliant | UL94 V-0 | Cat5e | ||
![]() 17-10044 Conec | 8 |
| Datasheet | 12 Weeks | - | Cable | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Solid or Stranded Wires | Phosphor Bronze | 100V | Bulk | 2013 | Active | 1 (Unlimited) | IDC | - | Plug | 85°C | -40°C | Translucent - Clear | Male | - | Shielded | IP67 - Dust Tight, Waterproof | - | 1.2A | Gold | - | - | 24 AWG | - | - | Round | 1 | 24 AWG | - | 8p8c (RJ45, Ethernet) | Circular Bayonet Coupling | 2.343 59.50mm | 50.0μin 1.27μm | ROHS3 Compliant | UL94 V-0 | Cat5e | ||
![]() 17-150274 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Polycarbonate (PC) | Copper Alloy | Flat Oval Cable, Solid or Stranded Wires | Phosphor Bronze | 100V | Bulk | 2011 | Active | 1 (Unlimited) | IDC | - | Plug | 85°C | -40°C | Translucent - Clear | Male | - | Shielded | IP67 - Dust Tight, Waterproof | - | 1.2A | Gold | - | - | - | 500MOhm | - | Flat | 1 | - | - | 8p8c (RJ45, Ethernet) | Circular Threaded Coupling | 2.335 59.30mm | 50.0μin 1.27μm | ROHS3 Compliant | UL94 V-0 | Cat6a | ||
![]() 17-101864 Conec | In Stock | - | Datasheet | 12 Weeks | - | Panel | - | - | Polycarbonate (PC) | Copper Alloy | Flat Oval Cable, Solid or Stranded Wires | Phosphor Bronze | 100V | Bulk | 2011 | Active | 1 (Unlimited) | IDC | - | Plug | 85°C | -40°C | Translucent - Clear | Male | - | Shielded | IP67 - Dust Tight, Waterproof | - | 1.2A | Gold | - | - | - | 500MOhm | - | Flat | - | - | - | 8p8c (RJ45, Ethernet) | Circular Threaded Coupling | 2.335 59.30mm | 50.0μin 1.27μm | ROHS3 Compliant | UL94 V-0 | Cat5e | ||
![]() 17-150264 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Polycarbonate (PC) | Copper Alloy | Flat Oval Cable, Solid or Stranded Wires | Phosphor Bronze | 100V | Bulk | 2015 | Active | 1 (Unlimited) | IDC | - | Plug | 85°C | -40°C | Translucent - Clear | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | 1.2A | Gold | - | - | - | 500MOhm | - | Flat | 1 | - | - | 8p8c (RJ45, Ethernet) | Circular Threaded Coupling | 2.343 59.50mm | 50.0μin 1.27μm | ROHS3 Compliant | UL94 V-0 | Cat6a | ||
![]() 17-100474 Conec | 16 |
| Datasheet | 12 Weeks | - | Cable | Metal | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Solid or Stranded Wires | Phosphor Bronze | 100V | Bulk | 2008 | Active | 1 (Unlimited) | IDC | - | Plug | 85°C | -40°C | Translucent - Clear | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | 1.2A | Gold | - | - | 24 AWG | - | - | Round | 1 | 24 AWG | - | 8p8c (RJ45, Ethernet) | Circular Threaded Coupling | 2.343 59.50mm | 50.0μin 1.27μm | ROHS3 Compliant | UL94 V-0 | Cat5e | ||
![]() 17-100944 Conec | 50 |
| Datasheet | 12 Weeks | - | - | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Solid or Stranded Wires | Phosphor Bronze | 100V | Bulk | 2009 | Active | 1 (Unlimited) | IDC | - | Plug | 85°C | -40°C | Translucent - Clear | Male | - | Shielded | IP67 - Dust Tight, Waterproof | - | 1.2A | Gold | - | - | 24 AWG | - | - | Round | 1 | 24 AWG | - | 8p8c (RJ45, Ethernet) | Circular Threaded Coupling | 2.335 59.30mm | 50.0μin 1.27μm | ROHS3 Compliant | UL94 V-0 | Cat5e | ||
![]() 17-103274 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | Phosphor Bronze | 100V | Bulk | 2014 | Active | Not Applicable | IDC | - | Plug | 85°C | -40°C | - | Male | - | Shielded | IP67 | - | 1.2A | Gold | - | - | - | 500MOhm | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Circular Threaded Coupling | - | 50.0μin 1.27μm | ROHS3 Compliant | UL94 V-0 | Cat5e | ||
![]() 17-150254 Conec | 50 |
| Datasheet | 12 Weeks | - | - | - | - | Polycarbonate (PC) | Copper Alloy | Flat Oval Cable, Solid or Stranded Wires | Phosphor Bronze | 100V | Bulk | 2015 | Active | 1 (Unlimited) | IDC | - | Plug | 85°C | -40°C | Translucent - Clear | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | 1.2A | Gold | - | - | - | 500MOhm | - | Flat | 1 | - | - | 8p8c (RJ45, Ethernet) | Circular Threaded Coupling | 2.343 59.50mm | 50.0μin 1.27μm | ROHS3 Compliant | UL94 V-0 | Cat6a | ||
![]() 17-150234 Conec | 44 |
| Datasheet | 12 Weeks | - | Cable | - | - | Polycarbonate (PC) | Copper Alloy | Flat Oval Cable, Solid or Stranded Wires | Phosphor Bronze | 100V | Bulk | 2011 | Active | 1 (Unlimited) | IDC | - | Plug | 85°C | -40°C | Translucent - Clear | Male | - | Shielded | IP67 - Dust Tight, Waterproof | - | 1.2A | Gold | - | - | - | 500MOhm | - | Flat | 1 | - | - | 8p8c (RJ45, Ethernet) | Circular Bayonet Coupling | 2.323 59.00mm | 50.0μin 1.27μm | ROHS3 Compliant | UL94 V-0 | Cat6a | ||
![]() 17-101794 Conec | In Stock |
| Datasheet | 12 Weeks | - | - | - | 8 | Polycarbonate (PC) | Copper Alloy | Round Cable, Solid or Stranded Wires | Phosphor Bronze | 100V | Bulk | 2011 | Active | 1 (Unlimited) | IDC | - | Plug | 85°C | -40°C | Translucent - Clear | Male | - | Shielded | IP67 - Dust Tight, Waterproof | - | 1.2A | Gold | - | - | - | - | - | Round | 1 | - | - | 8p8c (RJ45, Ethernet) | Circular Bayonet Coupling | 2.323 59.00mm | 50.0μin 1.27μm | ROHS3 Compliant | - | Cat5e | ||
![]() 17-150284 Conec | 210 |
| Datasheet | 12 Weeks | - | Cable | - | - | Polycarbonate (PC) | Copper Alloy | Flat Oval Cable, Solid or Stranded Wires | Phosphor Bronze | 100V | Bulk | 2011 | Active | 1 (Unlimited) | IDC | - | Plug | 85°C | -40°C | Translucent - Clear | Male | - | Shielded | IP67 - Dust Tight, Waterproof | - | 1.2A | Gold | - | - | - | 500MOhm | - | Flat | 1 | - | - | 8p8c (RJ45, Ethernet) | Circular Threaded Coupling | 2.323 59.00mm | 50.0μin 1.27μm | ROHS3 Compliant | UL94 V-0 | Cat6a | ||
![]() 17-10013 Conec | 16 |
| Datasheet | 12 Weeks | - | Cable | Metal | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Solid or Stranded Wires | Phosphor Bronze | - | Bulk | 2008 | Active | 1 (Unlimited) | IDC | - | Plug | 85°C | -40°C | Translucent - Clear | - | Straight | Shielded | IP67 - Dust Tight, Waterproof | 8 | 1.2A | Gold | Clear | 20mOhm | 24 AWG | - | 1.2A | Round | 1 | 24 AWG | 100V | 8p8c (RJ45, Ethernet) | Circular Bayonet Coupling | 2.343 59.50mm | 50.0μin 1.27μm | ROHS3 Compliant | UL94 V-0 | Cat5e | ||
![]() 17-150244 Conec | In Stock | - | Datasheet | 12 Weeks | - | Cable | - | - | Polycarbonate (PC) | Copper Alloy | Flat Oval Cable, Solid or Stranded Wires | Phosphor Bronze | 100V | Bulk | 2011 | Active | 1 (Unlimited) | IDC | - | Plug | 85°C | -40°C | Translucent - Clear | Male | - | Shielded | IP67 - Dust Tight, Waterproof | - | 1.2A | Gold | - | - | - | 500MOhm | - | Flat | 1 | - | - | 8p8c (RJ45, Ethernet) | Circular Bayonet Coupling | 2.323 59.00mm | 50.0μin 1.27μm | ROHS3 Compliant | UL94 V-0 | Cat6a | ||
![]() 17-100464 Conec | 16 |
| Datasheet | 12 Weeks | - | Cable | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Solid or Stranded Wires | Phosphor Bronze | 100V | Bulk | 2009 | Active | 1 (Unlimited) | IDC | - | Plug | 85°C | -40°C | Translucent - Clear | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | 1.2A | Gold | - | - | 24 AWG | - | - | Round | 1 | 24 AWG | - | 8p8c (RJ45, Ethernet) | Circular Threaded Coupling, Strain Relief | 2.343 59.50mm | 50.0μin 1.27μm | ROHS3 Compliant | UL94 V-0 | Cat5e | ||
![]() 391J00039X Conec | In Stock | - | Datasheet | 12 Weeks | Gold | - | - | 8 | - | - | Round Cable, Not Specified | Brass | - | Bulk | 2009 | Active | Not Applicable | IDC | EAR99 | Plug | - | - | Translucent - Clear | Male | - | Shielded | - | - | - | - | - | - | - | - | - | Round | 1 | - | - | 8p8c (RJ45, Ethernet) | - | - | - | ROHS3 Compliant | UL94 V-0 | Cat5e |