- Connector Type
- Contact Finish Mating
- Contact Length - Post
- Contact Length-Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Color
- Insulation Height
- Insulation Materials
Attribute column
Manufacturer
CONEC CORPORATION Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Fastening Type | Contact Type | Current Rating (Amps) | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Body Depth | Mating Contact Pitch | Polarization Key | Features | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 141A11669X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Square | Gold | 0.236 6.00mm | Phosphor Bronze | Polyester, Glass Filled | - | - | - | -40°C~105°C | Bulk | 2015 | Active | 1 (Unlimited) | Solder | - | Header | 20 | Grey | 2 | ROHS COMPLIANT | - | Latch Holder | Male Pin | 1A | 0.315 8.00mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.315 inch | 0.346 inch | 0.1 inch | POLARIZED HOUSING | Keying Slot | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 141A10719X Conec | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Square | Gold | 0.236 6.00mm | Copper Alloy | Polybutylene Terephthalate (PBTP) | - | - | 250V | -65°C~150°C | Bulk | 2013 | Active | - | Solder | EAR99 | Header | 50 | - | 2 | - | 8536.69.40.40 | Push-Pull | Male Pin | 1A | 0.335 8.51mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.339 inch | - | 0.1 inch | POLARIZED HOUSING | Keying Slot, Mounting Flange | 0.177 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 141A11919X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | Square | Gold | 0.236 6.00mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 150°C | -65°C | - | - | Bulk | 2009 | Active | 1 (Unlimited) | Solder | - | Header | 14 | Grey | 2 | ROHS COMPLIANT | - | Latch Holder | Male Pin | 1A | 0.335 8.51mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 0.969 inch | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.315 inch | 0.456 inch | 0.1 inch | POLARIZED HOUSING | Keying Slot | - | UL94 V-0 | ROHS3 Compliant |