- Converter Type
- HTS Code
- Ihs Manufacturer
- Input Bit Code
- Input Format
- JESD-30 Code
- JESD-609 Code
- Linearity Error-Max (EL)
- Number of Bits
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
CONEXANT Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Settling Time-Nom (tstl) | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Supply Current-Max | Converter Type | Linearity Error-Max (EL) | Input Bit Code | Input Format |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BT102BC Conexant Systems Inc | In Stock | - | Datasheet | NO | 24 | BROOKTREE CORP | 85 °C | -25 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 0.015 μs | 5 V | e0 | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-GDIP-T24 | Not Qualified | OTHER | 8 | 175 mA | D/A CONVERTER | 0.1953% | BINARY | PARALLEL, 8 BITS | ||
![]() BT461KG135 Conexant Systems Inc | In Stock | - | Datasheet | NO | 132 | BROOKTREE CORP | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, PGA132,14X14 | PGA132,14X14 | SQUARE | GRID ARRAY | Obsolete | No | - | 5 V | e0 | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | 1 | 2.54 mm | unknown | S-CPGA-P132 | Not Qualified | MILITARY | 8 | 445 mA | D/A CONVERTER | 0.391% | BINARY | PARALLEL, WORD | ||
![]() BT101KPJ Conexant Systems Inc | In Stock | - | Datasheet | YES | 44 | BROOKTREE CORP | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | No | 0.015 µs | 5 V | e0 | - | TIN LEAD | 8542.39.00.01 | QUAD | J BEND | 3 | 1.27 mm | unknown | S-PQCC-J44 | Not Qualified | COMMERCIAL | 8 | 140 mA | D/A CONVERTER | 0.391% | BINARY | PARALLEL, 8 BITS | ||
![]() BT462KG135 Conexant Systems Inc | In Stock | - | Datasheet | NO | 132 | BROOKTREE CORP | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, PGA132,14X14 | PGA132,14X14 | SQUARE | GRID ARRAY | Obsolete | No | - | 5 V | e0 | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | 1 | 2.54 mm | unknown | S-CPGA-P132 | Not Qualified | MILITARY | 8 | 365 mA | D/A CONVERTER | 0.391% | BINARY | PARALLEL, WORD |