- Consumer IC Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Input Type
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Description
- Package Shape
- Package Style
Attribute column
Manufacturer
CONEXANT Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Supply Current-Max | Input Type | Seated Height-Max | Consumer IC Type | Video Standard | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BT864AKPF Conexant Systems Inc | In Stock | - | Datasheet | YES | 52 | CONEXANT SYSTEMS | 70 °C | PLASTIC/EPOXY | QFP | QFP, QFP52,.68SQ,40 | QFP52,.68SQ,40 | SQUARE | FLATPACK | Obsolete | QFP | No | e0 | No | EAR99 | TIN LEAD | IT ALSO REQUIRES AT 5V SUPPLY | 8542.39.00.01 | QUAD | GULL WING | 1 | 1 mm | compliant | 52 | S-PQFP-G52 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 230 mA | R-Y; B-Y; Y | 3.3 mm | COLOR SIGNAL ENCODER | PAL; NTSC | 14 mm | 14 mm | ||
![]() CX25840-24Z Conexant Systems Inc | 51 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BT866KPJ Conexant Systems Inc | In Stock | - | Datasheet | YES | 68 | BROOKTREE CORP | 70 °C | PLASTIC/EPOXY | QCCJ | , | - | SQUARE | CHIP CARRIER | Obsolete | LCC | - | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | J BEND | - | - | unknown | 68 | S-PQCC-J68 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | Y | - | COLOR SIGNAL ENCODER | PAL; NTSC | - | - | ||
![]() CX25871 Conexant Systems Inc | In Stock | - | Datasheet | YES | 80 | CONEXANT SYSTEMS | 70 °C | PLASTIC/EPOXY | QFP | QFP, QFP80,.7SQ | QFP80,.7SQ | SQUARE | FLATPACK | Obsolete | QFP | No | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.65 mm | unknown | 80 | S-PQFP-G80 | Not Qualified | 3.45 V | COMMERCIAL | 3.15 V | - | RGB; R-Y; B-Y; Y | 2.4 mm | COLOR SIGNAL ENCODER | PAL; NTSC; SECAM | 14 mm | 14 mm | ||
![]() BT864KPF Conexant Systems Inc | In Stock | - | Datasheet | YES | 52 | BROOKTREE CORP | 70 °C | PLASTIC/EPOXY | - | , | QFP52(UNSPEC) | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | GULL WING | 1 | - | unknown | 52 | S-PQFP-G52 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | R-Y; B-Y; Y | - | COLOR SIGNAL ENCODER | PAL; NTSC | - | - |