- HTS Code
- Ihs Manufacturer
- Operating Temperature-Max
- Package Description
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
- Temperature Grade
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
Attribute column
Manufacturer
CONEXANT Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Housing material | Number of Terminals | Clock Frequency-Max | Emitter type | Gross weight | Ihs Manufacturer | Indicator type | Mounting diameter | Nominal current | Nominal voltage | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Teral type | Transport package size/quantity | JESD-609 Code | ECCN Code | Terminal Finish | Color | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Seated Height-Max | Address Bus Width | CPU Family | Boundary Scan | Low Power Mode | External Data Bus Width | RAM (words) | Number of Serial I/Os | Number of Timers | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | Display Configuration | Memory Organization | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R65C22J2 Conexant Systems Inc | In Stock | - | Datasheet | YES | nickel-plated brass | 44 | 2 MHz | point flat | 22.69 | CONEXANT SYSTEMS | Vandal proof indicator series GQ22 | 22 mm | 15 mA | 3-36 V | 16 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.25 V | 4.75 V | 5 V | flexible leadsmin | 62*27.5*28/160 | e0 | EAR99 | Tin/Lead (Sn/Pb) | green | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | compliant | 44 | S-PQCC-J44 | Not Qualified | COMMERCIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | - | 3.8 mA | 4.39 mm | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 16.51 mm | 16.51 mm | ||
![]() R6545-1AP Conexant Systems Inc | In Stock | - | Datasheet | NO | - | 40 | - | - | - | CONEXANT SYSTEMS | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | R-PDIP-T40 | Not Qualified | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R6532AP Conexant Systems Inc | In Stock | - | Datasheet | NO | - | 40 | 2 MHz | - | - | CONEXANT SYSTEMS | - | - | - | - | 16 | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | compliant | 40 | R-PDIP-T40 | Not Qualified | COMMERCIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | 8 | 190 mA | 5.08 mm | - | 6500 | - | - | 8 | - | - | 1 | - | - | - | - | - | 128X8 | 52.07 mm | 15.24 mm | ||
![]() R6522C Conexant Systems Inc | In Stock | - | Datasheet | NO | - | 40 | 1 MHz | - | - | CONEXANT SYSTEMS | - | - | - | - | 16 | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | CERAMIC, DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | compliant | 40 | R-CDIP-T40 | Not Qualified | COMMERCIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | - | 133 mA | 4.19 mm | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 50.8 mm | 15.24 mm | ||
![]() BT450KC50 Conexant Systems Inc | In Stock | - | Datasheet | NO | - | 28 | - | - | - | BROOKTREE CORP | - | - | - | - | - | 70 °C | - | CERAMIC, GLASS-SEALED | - | , | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | unknown | 28 | R-GDIP-T28 | Not Qualified | COMMERCIAL | - | DISPLAY CONTROLLER, PALETTE DAC | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | 16 X 12 PIXELS | - | - | - | ||
![]() R6545P Conexant Systems Inc | In Stock | - | Datasheet | NO | - | 40 | 1 MHz | - | - | CONEXANT SYSTEMS | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | compliant | 40 | R-PDIP-T40 | Not Qualified | COMMERCIAL | - | DISPLAY CONTROLLER, CRT CHARACTER DISPLAY | - | 133 mA | 5.08 mm | 1 | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 51.8 mm | 15.24 mm | ||
![]() R6551APE Conexant Systems Inc | In Stock | - | Datasheet | NO | - | 28 | 2 MHz | - | - | CONEXANT SYSTEMS | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | compliant | 28 | R-PDIP-T28 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 5.588 mm | 2 | - | NO | NO | 8 | 0 | 1 | - | R65C00; R6500 | 0.00234375 MBps | ASYNC, BIT | NRZ | - | - | 36.957 mm | 15.24 mm | ||
![]() R65C52P3 Conexant Systems Inc | In Stock | - | Datasheet | NO | - | 40 | 3 MHz | - | - | CONEXANT SYSTEMS | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | compliant | 40 | R-PDIP-T40 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 6.1 mm | 3 | - | NO | NO | 8 | 0 | 2 | - | R65C00; R6500 | 0.0046875 MBps | ASYNC, BIT | NRZ | - | - | 52.07 mm | 15.24 mm | ||
![]() R65C51P1 Conexant Systems Inc | In Stock | - | Datasheet | NO | - | 28 | 1 MHz | - | - | CONEXANT SYSTEMS | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | compliant | 28 | R-PDIP-T28 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 6.1 mm | 2 | - | NO | NO | 8 | 0 | 1 | - | 65C00; 6500 | 0.00234375 MBps | ASYNC, BIT | NRZ | - | - | 36.83 mm | 15.24 mm | ||
![]() BT445KHF150 Conexant Systems Inc | In Stock | - | Datasheet | YES | - | 160 | - | - | - | BROOKTREE CORP | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | , | - | SQUARE | FLATPACK | Obsolete | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | unknown | - | S-PQFP-G160 | Not Qualified | COMMERCIAL | - | DISPLAY CONTROLLER, PALETTE DAC | - | 474 mA | - | 3 | - | - | - | 8 | - | - | - | - | - | - | - | 1280 X 1024 PIXELS | - | - | - | ||
![]() BT8474EPF Conexant Systems Inc | In Stock | - | - | YES | - | 16 | 33 MHz | - | - | CONEXANT SYSTEMS | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP160,1.2SQ | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | TIN LEAD | - | 8542.31.00.01 | QUAD | GULL WING | 0.65 mm | compliant | 16 | S-PQFP-G16 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, MULTI PROTOCOL | - | - | 4.07 mm | 32 | - | YES | - | 32 | - | 2 | - | - | 0.0078125 MBps | SYNC, HDLC; LAPB; LAPD | NRZ | - | - | 28 mm | 28 mm | ||
![]() R65C51P2 Conexant Systems Inc | In Stock | - | Datasheet | NO | - | 28 | 2 MHz | - | - | CONEXANT SYSTEMS | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | compliant | 28 | R-PDIP-T28 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 6.1 mm | 2 | - | NO | NO | 8 | 0 | 1 | - | 65C00; 6500 | 0.00234375 MBps | ASYNC, BIT | NRZ | - | - | 36.83 mm | 15.24 mm | ||
![]() BTV2115KSF Conexant Systems Inc | In Stock | - | Datasheet | YES | - | 208 | 33 MHz | - | - | BROOKTREE CORP | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | - | , | - | SQUARE | FLATPACK | Obsolete | QFP | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | unknown | 208 | S-PQFP-G208 | Not Qualified | COMMERCIAL | - | DISPLAY CONTROLLER, CRT GRAPHICS DISPLAY | - | - | - | 30 | - | - | - | 32 | - | - | - | PCI; VESA; VL; I2C | - | - | - | - | - | - | - | ||
![]() BTV2487ASF Conexant Systems Inc | In Stock | - | Datasheet | - | - | - | - | - | - | BROOKTREE CORP | - | - | - | - | - | 50 °C | - | - | - | , | - | - | - | Obsolete | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | unknown | 100 | - | Not Qualified | COMMERCIAL | - | DISPLAY CONTROLLER, PALETTE DAC | - | - | - | - | - | - | - | 32 | - | - | - | I2C | - | - | - | 1024 X 768 PIXELS | - | - | - | ||
![]() R6520AP Conexant Systems Inc | In Stock | - | Datasheet | NO | - | 40 | 2 MHz | - | - | CONEXANT SYSTEMS | - | - | - | - | 16 | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | compliant | 40 | R-PDIP-T40 | Not Qualified | COMMERCIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | - | 95 mA | 5.08 mm | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 52.07 mm | 15.24 mm | ||
![]() R65C51P4 Conexant Systems Inc | In Stock | - | Datasheet | NO | - | 28 | - | - | - | CONEXANT SYSTEMS | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | R-PDIP-T28 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | NO | - | - | - | 1 | - | - | - | ASYNC, BIT | - | - | - | - | - | ||
![]() BT450KC66 Conexant Systems Inc | In Stock | - | Datasheet | NO | - | 28 | - | - | - | BROOKTREE CORP | - | - | - | - | - | 70 °C | - | CERAMIC, GLASS-SEALED | - | , | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | unknown | 28 | R-GDIP-T28 | Not Qualified | COMMERCIAL | - | DISPLAY CONTROLLER, PALETTE DAC | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | 16 X 12 PIXELS | - | - | - | ||
![]() R65NC22P3 Conexant Systems Inc | In Stock | - | Datasheet | NO | - | 40 | 3 MHz | - | - | CONEXANT SYSTEMS | - | - | - | - | 16 | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | compliant | 40 | R-PDIP-T40 | Not Qualified | COMMERCIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 5.08 mm | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 52.07 mm | 15.24 mm | ||
![]() R65C24P1 Conexant Systems Inc | In Stock | - | Datasheet | NO | - | 40 | 1 MHz | - | - | CONEXANT SYSTEMS | - | - | - | - | 16 | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-40 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | compliant | 40 | R-PDIP-T40 | Not Qualified | COMMERCIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 5.08 mm | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 52.07 mm | 15.24 mm | ||
![]() R65C22P2 Conexant Systems Inc | In Stock | - | Datasheet | NO | - | 40 | 2 MHz | - | - | CONEXANT SYSTEMS | - | - | - | - | 16 | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | compliant | 40 | R-PDIP-T40 | Not Qualified | COMMERCIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | - | 3.8 mA | 5.08 mm | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 52.07 mm | 15.24 mm |