- HTS Code
- Ihs Manufacturer
- Operating Temperature-Max
- Package Description
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
- Temperature Grade
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
Attribute column
Manufacturer
CONEXANT Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Number of I/O Lines | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | RAM (words) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | Display Configuration | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BT450KC66 Conexant Systems Inc | In Stock | - | Datasheet | NO | 28 | - | BROOKTREE CORP | - | 70 °C | CERAMIC, GLASS-SEALED | - | , | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | unknown | 28 | R-GDIP-T28 | Not Qualified | COMMERCIAL | - | DISPLAY CONTROLLER, PALETTE DAC | - | - | - | - | - | 5 | - | - | - | - | - | - | 16 X 12 PIXELS | - | - | ||
![]() R65C52J3 Conexant Systems Inc | In Stock | - | Datasheet | YES | 44 | 3 MHz | CONEXANT SYSTEMS | - | 70 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | 8542.31.00.01 | QUAD | J BEND | 1.27 mm | compliant | 44 | S-PQCC-J44 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 4.39 mm | 3 | NO | NO | 8 | 0 | 2 | R65C00; R6500 | 0.0046875 MBps | ASYNC, BIT | NRZ | - | 16.51 mm | 16.51 mm | ||
![]() R65C22P3 Conexant Systems Inc | In Stock | - | Datasheet | NO | 40 | 3 MHz | CONEXANT SYSTEMS | 16 | 70 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | compliant | 40 | R-PDIP-T40 | Not Qualified | COMMERCIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | 5.7 mA | 5.08 mm | - | - | - | 8 | - | - | - | - | - | - | - | 52.07 mm | 15.24 mm | ||
![]() R6545EAP Conexant Systems Inc | In Stock | - | Datasheet | NO | 40 | 2 MHz | CONEXANT SYSTEMS | - | 70 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | compliant | 40 | R-PDIP-T40 | Not Qualified | COMMERCIAL | - | DISPLAY CONTROLLER, CRT CHARACTER DISPLAY | 133 mA | 5.08 mm | 1 | - | - | 8 | - | - | - | - | - | - | - | 51.8 mm | 15.24 mm | ||
![]() R65C24P2 Conexant Systems Inc | In Stock | - | Datasheet | NO | 40 | 2 MHz | CONEXANT SYSTEMS | 16 | 70 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-40 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | compliant | 40 | R-PDIP-T40 | Not Qualified | COMMERCIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | - | 5.08 mm | - | - | - | 8 | - | - | - | - | - | - | - | 52.07 mm | 15.24 mm | ||
![]() R6520AP Conexant Systems Inc | In Stock | - | Datasheet | NO | 40 | 2 MHz | CONEXANT SYSTEMS | 16 | 70 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | compliant | 40 | R-PDIP-T40 | Not Qualified | COMMERCIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | 95 mA | 5.08 mm | - | - | - | 8 | - | - | - | - | - | - | - | 52.07 mm | 15.24 mm | ||
![]() R65NC22P3 Conexant Systems Inc | In Stock | - | Datasheet | NO | 40 | 3 MHz | CONEXANT SYSTEMS | 16 | 70 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | compliant | 40 | R-PDIP-T40 | Not Qualified | COMMERCIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | - | 5.08 mm | - | - | - | 8 | - | - | - | - | - | - | - | 52.07 mm | 15.24 mm | ||
![]() R65C51P4 Conexant Systems Inc | In Stock | - | Datasheet | NO | 28 | - | CONEXANT SYSTEMS | - | 70 °C | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | R-PDIP-T28 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | NO | - | - | - | 1 | - | - | ASYNC, BIT | - | - | - | - | ||
![]() R6551P Conexant Systems Inc | In Stock | - | Datasheet | NO | 28 | 1 MHz | CONEXANT SYSTEMS | - | 70 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | compliant | 28 | R-PDIP-T28 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 5.588 mm | 2 | NO | NO | 8 | 0 | 1 | R65C00; R6500 | 0.00234375 MBps | ASYNC, BIT | NRZ | - | 36.957 mm | 15.24 mm | ||
![]() R6765P Conexant Systems Inc | In Stock | - | Datasheet | NO | 40 | - | CONEXANT SYSTEMS | - | 70 °C | PLASTIC/EPOXY | DIP | DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | R-PDIP-T40 | Not Qualified | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R65/41EB Conexant Systems Inc | In Stock | - | Datasheet | NO | 40 | - | CONEXANT SYSTEMS | - | 70 °C | CERAMIC | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | R-XDIP-T40 | Not Qualified | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |