- Address Bus Width
- Bit Size
- Boundary Scan
- Clock Frequency-Max
- External Data Bus Width
- Format
- HTS Code
- Ihs Manufacturer
- Integrated Cache
- JESD-30 Code
- JESD-609 Code
- Length
Attribute column
Manufacturer
CONEXANT Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Seated Height-Max | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Number of External Interrupts | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R65C02J4 Conexant Systems Inc | In Stock | - | Datasheet | YES | 44 | 4 MHz | CONEXANT SYSTEMS | 70 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.25 V | 4.75 V | 5 V | e0 | TIN LEAD | - | 8542.31.00.01 | QUAD | J BEND | 1.27 mm | compliant | 44 | S-PQCC-J44 | Not Qualified | COMMERCIAL | 4 MHz | MICROPROCESSOR | 16 mA | 8 | 4.39 mm | 16 | NO | YES | 8 | FIXED POINT | NO | 0 | 2 | 16.51 mm | 16.51 mm | ||
![]() R6502P Conexant Systems Inc | In Stock | - | Datasheet | NO | 40 | 1 MHz | CONEXANT SYSTEMS | 70 °C | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | TIN LEAD | ON-CHIP CLOCK OSCILLATOR | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | compliant | 40 | R-PDIP-T40 | Not Qualified | COMMERCIAL | 1 MHz | MICROPROCESSOR | 133 mA | 8 | 5.08 mm | 16 | NO | NO | 8 | FIXED POINT | NO | 0 | 2 | 52.07 mm | 15.24 mm | ||
![]() R6512AP Conexant Systems Inc | In Stock | - | Datasheet | NO | 40 | 2 MHz | CONEXANT SYSTEMS | 70 °C | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | compliant | 40 | R-PDIP-T40 | Not Qualified | COMMERCIAL | 2 MHz | MICROPROCESSOR | 133 mA | 8 | 5.08 mm | 16 | NO | NO | 8 | FIXED POINT | NO | 0 | 2 | 52.07 mm | 15.24 mm | ||
![]() R65C02P3 Conexant Systems Inc | In Stock | - | Datasheet | NO | 40 | 3 MHz | CONEXANT SYSTEMS | 70 °C | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | compliant | 40 | R-PDIP-T40 | Not Qualified | COMMERCIAL | 3 MHz | MICROPROCESSOR | 12 mA | 8 | 5.08 mm | 16 | NO | YES | 8 | FIXED POINT | NO | 0 | 2 | 52.07 mm | 15.24 mm |