- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- HTS Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Style
- Qualification Status
- Surface Mount
Attribute column
Manufacturer
CONEXANT Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Capacitors series | Carrier Type (2) | Case - inch | Case - mm | Gross weight | Ihs Manufacturer | Kind of capacitor | Moisture Sensitivity Levels | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom | Type of capacitor | Operating temperature | Tolerance | JESD-609 Code | Pbfree Code | Terminal Finish | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Dielectric | Temperature Grade | Supply Current-Max | Data Rate | Seated Height-Max | Telecom IC Type | Saturation Current | Operating voltage | Carrier Type | Fax Rate | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CX20493-31 Conexant Systems Inc | 1907 | - | Datasheet | YES | 28 | KGM | - | 1210 | 3225 | 0.026 g | CONEXANT SYSTEMS | MLCC | - | SMD | 70 °C | - | UNSPECIFIED | HVQCCN | HVQCCN, LCC28,.2SQ,20 | LCC28,.2SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | QFN | Yes | 3.3 V | ceramic | -55...125°C | ±5% | e3 | Yes | MATTE TIN | 8542.39.00.01 | 150pF | QUAD | NO LEAD | 260 | 1 | 0.5 mm | compliant | 30 | 28 | S-XQCC-N28 | Not Qualified | C0G (NP0) | COMMERCIAL | - | 56 Mbps | 1 mm | MODEM-SUPPORT CIRCUIT | 1 | 2kV | - | - | 5 mm | 5 mm | ||
![]() R8070AP Conexant Systems Inc | In Stock | - | Datasheet | NO | 64 | - | T-1(DS1) | - | - | - | CONEXANT SYSTEMS | - | - | - | 70 °C | - | PLASTIC/EPOXY | QIP | QIP, QUIP64A,.7/.9 | QUIP64A,.7/.9 | RECTANGULAR | IN-LINE | Transferred | - | No | 5 V | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | QUAD | PIN/PEG | - | - | 1.27 mm | compliant | - | - | R-PQIP-P64 | Not Qualified | - | COMMERCIAL | 19 mA | - | - | - | - | - | CEPT PCM-30/E-1 | - | - | - | ||
![]() BT8953AEPJC Conexant Systems Inc | 750 | - | Datasheet | YES | 68 | - | - | - | - | - | CONEXANT SYSTEMS | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5 V | - | - | - | e0 | - | TIN LEAD | 8542.39.00.01 | - | QUAD | J BEND | - | 3 | 1.27 mm | unknown | - | 68 | S-PQCC-J68 | Not Qualified | - | INDUSTRIAL | 80 mA | 1168 Mbps | 5.08 mm | FRAMER | - | - | - | - | 24.23 mm | 24.23 mm | ||
![]() R8075P Conexant Systems Inc | In Stock | - | Datasheet | NO | 24 | - | - | - | - | - | CONEXANT SYSTEMS | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Transferred | - | No | 5 V | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | compliant | - | - | R-PDIP-T24 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | ||
![]() RFX96V12 Conexant Systems Inc | In Stock | - | Datasheet | YES | 100 | - | - | - | - | - | CONEXANT SYSTEMS | - | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, LDCC68,1.0SQ | LDCC68,1.0SQ | RECTANGULAR | FLATPACK | Transferred | QFP | No | 5 V | - | - | - | e0 | No | TIN LEAD | 8542.39.00.01 | - | QUAD | GULL WING | - | 1 | 0.65 mm | compliant | - | 100 | R-PQFP-G100 | Not Qualified | - | COMMERCIAL | 119 mA | 9 Mbps | 2.3 mm | MODEM-DATA/FAX/VOICE | - | - | - | 9.6 kbps | 20 mm | 14 mm | ||
![]() RS8953SPBEPF Conexant Systems Inc | In Stock | - | Datasheet | YES | 80 | - | - | - | - | - | CONEXANT SYSTEMS | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP-80 | QFP80,.7X.9,32 | RECTANGULAR | FLATPACK | Obsolete | QFP | No | 3.3 V | - | - | - | e0 | No | TIN LEAD | 8542.39.00.01 | - | QUAD | GULL WING | - | 1 | 0.8 mm | compliant | - | 80 | R-PQFP-G80 | Not Qualified | - | INDUSTRIAL | 21.1 mA | 1168 Mbps | 3.1 mm | FRAMER | - | - | - | - | 20 mm | 14 mm | ||
![]() R8071J Conexant Systems Inc | In Stock | - | Datasheet | YES | 68 | - | - | - | - | - | CONEXANT SYSTEMS | - | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | 5 V | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | QUAD | J BEND | - | - | 1.27 mm | unknown | - | - | S-PQCC-J68 | Not Qualified | - | COMMERCIAL | 47.6 mA | - | - | - | - | - | - | - | - | - | ||
![]() RH56D/SP-PCI Conexant Systems Inc | In Stock | - | Datasheet | YES | 144 | - | - | - | - | - | CONEXANT SYSTEMS | - | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP144,.87SQ,20 | QFP144,.87SQ,20 | SQUARE | FLATPACK | Transferred | - | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | QUAD | GULL WING | - | - | 0.5 mm | compliant | - | - | S-PQFP-G144 | Not Qualified | - | COMMERCIAL | - | - | - | MODEM | - | - | - | - | - | - | ||
![]() R8050P Conexant Systems Inc | In Stock | - | Datasheet | NO | 28 | - | - | - | - | - | CONEXANT SYSTEMS | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | - | No | 5 V | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | compliant | - | - | R-PDIP-T28 | Not Qualified | - | COMMERCIAL | 48 mA | 1544 Mbps | - | - | - | - | T-1(DS1) | - | - | - | ||
![]() CX23754-31Z Conexant Systems Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | CONEXANT SYSTEMS | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | PCM CODEC | - | - | - | - | - | - | ||
![]() RCV144ACF/SP Conexant Systems Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | CONEXANT SYSTEMS | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R8070AJ Conexant Systems Inc | In Stock | - | Datasheet | YES | 68 | - | T-1(DS1) | - | - | - | BROOKTREE CORP | - | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Transferred | - | - | 5 V | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | QUAD | J BEND | - | - | 1.27 mm | unknown | - | - | S-PQCC-J68 | Not Qualified | - | COMMERCIAL | 19 mA | - | - | - | - | - | CEPT PCM-30/E-1 | - | - | - | ||
![]() R8070SE Conexant Systems Inc | In Stock | - | Datasheet | NO | 64 | - | T-1(DS1) | - | - | - | CONEXANT SYSTEMS | - | - | - | 85 °C | -40 °C | CERAMIC | QIP | QIP, QUIP64A,.7/.9 | QUIP64A,.7/.9 | RECTANGULAR | IN-LINE | Transferred | - | No | 5 V | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | QUAD | PIN/PEG | - | - | 1.27 mm | compliant | - | - | R-XQIP-P64 | Not Qualified | - | INDUSTRIAL | 19 mA | - | - | - | - | - | CEPT PCM-30/E-1 | - | - | - | ||
![]() R8060P Conexant Systems Inc | In Stock | - | Datasheet | NO | 28 | - | - | - | - | - | CONEXANT SYSTEMS | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | - | No | 5 V | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | compliant | - | - | R-PDIP-T28 | Not Qualified | - | COMMERCIAL | 105 mA | 1544 Mbps | - | PCM RECEIVER | - | - | T-1(DS1) | - | - | - | ||
![]() R8060 Conexant Systems Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | BROOKTREE CORP | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R144EFXL Conexant Systems Inc | 358 | - | Datasheet | YES | 100 | - | - | - | - | - | CONEXANT SYSTEMS | - | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-100 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | QFP | No | 5 V | - | - | - | e0 | No | TIN LEAD | 8542.39.00.01 | - | QUAD | GULL WING | - | 1 | 0.635 mm | compliant | - | 100 | R-PQFP-G100 | Not Qualified | - | COMMERCIAL | 60 mA | 14 Mbps | - | MODEM-DATA/FAX/VOICE | - | - | - | 14.4 kbps | - | - | ||
![]() RC56CSM/2 Conexant Systems Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | CONEXANT SYSTEMS | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R8070J Conexant Systems Inc | In Stock | - | Datasheet | YES | 68 | - | T-1(DS1) | - | - | - | CONEXANT SYSTEMS | - | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | 5 V | - | - | - | e0 | - | TIN LEAD | 8542.39.00.01 | - | QUAD | J BEND | - | - | 1.27 mm | compliant | - | - | S-PQCC-J68 | Not Qualified | - | COMMERCIAL | 0.019 mA | - | - | - | - | - | CEPT PCM-30/E-1 | - | - | - | ||
![]() RC288DPI/VFC Conexant Systems Inc | In Stock | - | Datasheet | YES | 68 | - | - | - | - | - | CONEXANT SYSTEMS | - | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Transferred | - | No | 5 V | - | - | - | e0 | - | TIN LEAD | 8542.39.00.01 | - | QUAD | J BEND | - | - | 1.27 mm | compliant | - | - | S-PQCC-J68 | Not Qualified | - | COMMERCIAL | 0.215 mA | - | - | MODEM | - | - | - | - | - | - | ||
![]() CX28395-19 Conexant Systems Inc | In Stock | - | Datasheet | YES | 318 | - | - | - | - | - | CONEXANT SYSTEMS | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Obsolete | BGA | No | 3.3 V | - | - | - | - | - | - | 8542.39.00.01 | - | BOTTOM | BALL | - | 16 | 1.27 mm | compliant | - | 318 | S-PBGA-B318 | Not Qualified | - | INDUSTRIAL | 310 mA | - | 2.44 mm | FRAMER | - | - | - | - | 27 mm | 27 mm |