- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Equivalence Code
- Package Shape
Attribute column
Manufacturer
CONEXANT Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Dielectric strength | Gross weight | Ihs Manufacturer | Nominal current | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Transport packaging size/quantity | JESD-609 Code | Type | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Supply Current-Max | Seated Height-Max | Operating temperature range | Consumer IC Type | Capacity | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CX24184-13P Conexant Systems Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BT261KPJ Conexant Systems Inc | In Stock | - | Datasheet | YES | 28 | 1500 V | 74.90 | BROOKTREE CORP | 1 A | 250 / 110 (50/60 Hz) V | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC28,.5SQ | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | - | 44*30.5*14/80 | e0 | Single-phase power filter series DL | TIN LEAD | 8542.39.00.01 | QUAD | J BEND | 1 | 1.27 mm | unknown | 28 | S-PQCC-J28 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | 90 mA | - | -25…+85 °C | CONSUMER CIRCUIT | 3.3 nF | - | - | ||
![]() CX74038-71 Conexant Systems Inc | In Stock | - | Datasheet | YES | 24 | - | - | CONEXANT SYSTEMS | - | - | 85 °C | -40 °C | UNSPECIFIED | TQCCN | TQCCN, LCC24,.17X.14,20 | LCC24,.17X.14,20 | RECTANGULAR | CHIP CARRIER, THIN PROFILE | Transferred | QFN | No | 2.7 V | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | NO LEAD | 1 | 0.5 mm | compliant | 24 | R-XQCC-N24 | Not Qualified | 3.6 V | INDUSTRIAL | 2.6 V | PLL FREQUENCY SYNTHESIZER | - | 1.2 mm | - | - | - | 4.5 mm | 3.5 mm | ||
![]() CX24500-00A0ZP Conexant Systems Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |